- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 300SP1J1BLKVS2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Stainless Steel | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 15.748mm | 8.128 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1400VAC V | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | 7 | - | - | - | 25 deg | Epoxy Sealed Terminals | 11.684mm | 0.185 inch | 0.46 inch | ROHS3 Compliant | ||
![]() RSC141D1100 E-Switch | 19171 |
| Datasheet | 11 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.60mm x 13.90mm | - | - | Black | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RB141D1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 20A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.3878mm | 10.8966 mm | Concave (Curved) | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | - | 16A | 16A@250VAC | - | 250V | No Marking | - | OFF-ON | - | 0.75HP@250VAC | - | - | 18.9992mm | 0.394 inch | 0.335 inch | ROHS3 Compliant | ||
![]() RA1066ASH E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | 10,000 Cycles | - | - | Bulk | 2001 | RA1066 | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | 10A AC | - | 10A | Solder Lug | 125V | 18.9992mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 13.00mm | 0.1mOhm | - | Black | - | - | - | - | 2000VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 5A | 5A@250VAC | - | 250V | O I | - | - | - | - | - | - | 13.4874mm | 0.201 inch | 0.197 inch | RoHS Compliant | ||
![]() 3004P3J1BLKM7QE E-Switch | 602 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 300 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 21.59mm | 12.7 mm | Concave (Standard V) | 4PDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | 14 | - | - | - | 25 deg | Epoxy Sealed Terminals | 21.971mm | 0.125 inch | - | ROHS3 Compliant | ||
![]() RVW43D1100 E-Switch | In Stock | - | Datasheet | - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | Active | 1 (Unlimited) | - | - | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 36.80mm x 21.00mm | - | - | Black | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSC141D1000-124 E-Switch | In Stock | - | Datasheet | - | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | Active | 1 (Unlimited) | - | - | Black | - | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.60mm x 13.90mm | - | - | Amber | - | 12VDC | Incandescent, Amber | - | - | - | - | - | - | Orange | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RB242C1121 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | - | SILVER ALLOY | - | SILVER ALLOY | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 16A | 16A@250VAC | - | 250V | O - | - | OFF-ON | - | - | - | - | 18.0086mm | 0.393 inch | 0.316 inch | ROHS3 Compliant | ||
![]() RA811C3300 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | POLYAMIDE | SILVER | COPPER | - | SILVER ALLOY | - | 10,000 Cycles | POLYAMIDE | -20°C~85°C | Bulk | 2011 | RA8, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 16A AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.6944mm | 12.9032 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.00mm x 13.10mm | 0.035mOhm | 100000000Ohm | Almond | - | - | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | OFF-ON | - | 0.3HP@250VAC | - | - | 14.4018mm | 0.323 inch | 0.224 inch | ROHS3 Compliant | ||
![]() RA811CQQ00 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | POLYAMIDE | SILVER | COPPER | - | SILVER ALLOY | - | 10,000 Cycles | POLYAMIDE | -20°C~85°C | Bulk | 2011 | RA8, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 16A AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.6944mm | 12.9032 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.00mm x 13.10mm | 0.035mOhm | 100000000Ohm | Bisque | - | - | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | OFF-ON | - | 0.3HP@250VAC | - | - | - | 0.323 inch | 0.224 inch | ROHS3 Compliant | ||
![]() RB245C112S E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 8A | 8A@250VAC | - | 250V | - O = | - | - | - | - | - | - | 18.0086mm | 0.393 inch | 0.316 inch | ROHS3 Compliant | ||
![]() RA121C1100 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RA1, LAMB | Active | 1 (Unlimited) | - | - | - | - | - | 16A AC | - | - | Solder Lug | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() R1966ABLKREDESRED E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | Active | 1 (Unlimited) | Solder | - | - | SNAP-IN TYPE PANEL MOUNTING | - | 15A AC | - | 15A | Solder Lug | 125V | 18.5928mm | 13.0048 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Red | - | 2VDC | LED, Red | MOLDED | - | - | 30,000 Cycles | ROCKER SWITCH | LED | - | 6A | 6A@250VAC | SNAP ACTION | 250V | No Marking | - | - | BLACK | - | - | - | 13.0048mm | 0.126 inch | 0.217 inch | ROHS3 Compliant | ||
![]() RA416C1100 E-Switch | 30 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | - | RA4, LAMB | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 21.59mm | 18.5928 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 22.00mm x 19.20mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | - | 16A@125VAC | - | - | No Marking | - | - | - | - | - | - | 15.2908mm | 0.122 inch | 0.233 inch | ROHS3 Compliant | ||
![]() 3004P6J1BLKM7QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 21.59mm | 12.7 mm | Concave (Standard V) | DP3T | On-On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | EPOXY | 1000VRMS V | 4PDT, DP3T | - | ROCKER SWITCH | - | - | 2A | 2A@250VAC | - | 250V | No Marking | 14 | - | - | - | 25 deg | Jumper needed to achieve triple throw | 21.971mm | 0.125 inch | - | ROHS3 Compliant | ||
![]() RA456C1129 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RA4, LAMB | Active | 1 (Unlimited) | - | - | - | - | - | 16A AC | - | - | Solder Lug | 125V | - | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 22.00mm x 19.20mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I O II | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSCF241D1000-126 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2012 | RSC, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 20A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat - Illuminated | SPST | On-Off | Rectangular - 27.20mm x 12.10mm | - | - | Amber | - | 125VAC | Neon, Amber | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RVWG41D1200 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 36.80mm x 21.00mm | - | - | White | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RA111C1121/ACC-P01 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | SILVER | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RA1, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | WITH PVC CAP | - | 16A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 12.9032 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 16A | - | - | 125V | O - | - | OFF-ON | - | 0.3HP@250VAC | - | Sealing Boot | - | 0.23 inch | - | ROHS3 Compliant | ||
![]() RA45HC1121 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | POLYAMIDE | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RA4, LAMB | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 16A AC | - | - | Solder Lug | 125V | 18.5928mm | 21.59 mm | Concave (Curved) | DPDT | On-Mom | Rectangular - 22.00mm x 19.20mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 16A | - | - | 125V | O - | - | ON-(ON) | - | 0.3HP@250VAC | - | - | 15.2908mm | - | 0.233 inch | ROHS3 Compliant |