- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R4ABLKBLKFF0 E-Switch | 2132 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | R4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 8536.50.90.65 | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 36mm | 10.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 20A@125VAC | - | O - | - | - | - | - | - | - | 17mm | - | - | ROHS3 Compliant | - | - | ||
![]() RB141D1200/ACC-F01-1 E-Switch | 30 |
| Datasheet | 11 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.3878mm | 10.8966 mm | Concave (Curved) | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | White | - | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 16A | 16A@250VAC | 250V | No Marking | - | OFF-ON | BLACK | 0.75HP@250VAC | - | Sealing Boot | 18.288mm | 0.394 inch | 0.335 inch | ROHS3 Compliant | - | - | ||
![]() R4ABLKBLKGF0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | - | R4 | e4 | Active | 1 (Unlimited) | Quick Connect | EAR99 | SILVER | 8536.50.90.65 | - | 20A AC | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 36mm | 10.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 30.10mm x 11.10mm | - | - | Black | - | - | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 15A | 15A@125VAC | - | O I | - | - | - | - | - | - | 17mm | - | - | ROHS3 Compliant | - | - | ||
![]() RA41631100 E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Polyamide | - | - | - | COPPER | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | - | RA4, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 10A AC | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 21.59mm | 18.5928 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 22.00mm x 19.20mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | - | 10A@125VAC | - | No Marking | - | - | - | - | - | - | 15.2908mm | 0.122 inch | 0.233 inch | ROHS3 Compliant | - | - | ||
![]() 300DP6J1BLKM6QE E-Switch | 76 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Concave (Standard V) | SP3T | On-On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | EPOXY | - | 1000VRMS V | DPDT, SP3T | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 8 | - | - | - | 25 deg | Jumper needed to achieve triple throw | 17.399mm | 0.125 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() 400UDP1R1BLKM6RE E-Switch | 2083 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Tray | 2015 | 400U | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Concave (Curved) | DPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300DP3J2BLKVS5QE E-Switch | 12 |
| Datasheet | 9 Weeks | - | - | Through Hole | NO | - | - | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2009 | 300 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 28V | 5A AC/DC | - | - | PC Pin | 120V | - | - | Paddle | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | 28V | 1000VRMS V | - | - | TOGGLE SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 10 | - | - | - | 25 deg | Epoxy Sealed Terminals | - | 0.185 inch | 0.902 inch | ROHS3 Compliant | - | - | ||
![]() RB242C1021-137ACCF021 E-Switch | 20 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2012 | RB2, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 16A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Green | - | 250VAC | Neon, Green | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 8A | 8A@250VAC | - | O - | - | OFF-ON | BLACK | - | - | Sealing Boot | 16.9926mm | 0.394 inch | 0.316 inch | ROHS3 Compliant | - | - | ||
![]() 300AWSP1J1BLKM7QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | GLASS FILLED NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 300A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 5A AC/DC | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 12.7mm | 6.604 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | Illuminated | 2A | 2A@250VAC | 250V | No Marking | 5 | - | - | - | 25 deg | Epoxy Sealed Terminals | 20.32mm | 0.125 inch | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 300DP1R3BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | On-On | Rectangular - 27.81mm x 16.46mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300DP6R3BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SP3T | On-On-On | Rectangular - 27.81mm x 16.46mm | - | - | Black | - | - | - | - | - | - | DPDT, SP3T | - | - | - | - | - | - | No Marking | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP5J1BLKM1QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | - | - | NO | PANEL MOUNT | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | 5A | - | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | - | ON-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | 9.398mm | - | 0.448 inch | ROHS3 Compliant | - | - | ||
![]() 300SP2R6BLKM1QEBLK E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP2R6BLKM1REBLK E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | 20V | 0.4VA AC/DC | - | 400mA | Solder Lug | 20V | - | - | Concave (Standard V) | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - | ||
![]() 300SP1J2BLKVS4QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Paddle | SPDT | On-On | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 400AWMSP1R1REDM1QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | - | - | NO | PANEL MOUNT | - | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Tray | 2008 | 400A | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 3A AC/DC | IP67 - Dust Tight, Waterproof | 100mA | Solder Lug | 120V | 8.128mm | 5.08 mm | Concave (Curved) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Red | 3A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | Illuminated | 1A | 1A@250VAC | 250V | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | 0.11 inch | - | ROHS3 Compliant | - | - | ||
![]() 300DP2R6BLKM3QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 28V | 5A AC/DC | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 11.4554 mm | Concave (Standard V) | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | - | ON-(ON) | - | - | 25 deg | Epoxy Sealed Terminals | 8.9408mm | 0.25 inch | 0.222 inch | ROHS3 Compliant | - | - | ||
![]() 300SP4R1BLKVS2QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | SPDT | Mom-Off-Mom | Rectangular - 17.96mm x 10.62mm | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 7 | (ON)-OFF-(ON) | - | - | 25 deg | Epoxy Sealed Terminals | - | - | 0.461 inch | ROHS3 Compliant | - | - | ||
![]() 300DP1J5BLKVS4QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | BRASS | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Concave (Standard V) | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 10 | - | - | - | 25 deg | Epoxy Sealed Terminals | 11.684mm | 0.185 inch | - | ROHS3 Compliant | - | - | ||
![]() 300DP4R11M1QE E-Switch | 20 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Concave (Standard V) | DPDT | Mom-Off-Mom | Rectangular - 12.78mm x 12.52mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | - |