- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3003P1R2BLKM1QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Flanges, Panel | Panel Mount, Flange | - | - | Stainless Steel | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Paddle | 3PDT | On-On | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() 300SP4J2BLKVS5QE E-Switch | 12 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | - | - | Paddle | SPDT | Mom-Off-Mom | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | 1000VRMS V | - | - | TOGGLE SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | - | (ON)-OFF-(ON) | - | - | 25 deg | Epoxy Sealed Terminals | - | 0.185 inch | 0.902 inch | ROHS3 Compliant | - | ||
![]() 3003P1J3WHTM6QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2015 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 16.51 mm | Concave (Standard V) | 3PDT | On-On | - | 0.01mOhm | 1000000000Ohm | White | 5A | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 11 | - | - | - | - | Epoxy Sealed Terminals | 21.971mm | - | - | ROHS3 Compliant | - | ||
![]() R1966IBLKBLKBR E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | SILVER | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | WITH "B" MARKING | - | - | 15A AC | - | 15A | PC Pin | 125V | 18.4912mm | 12.5984 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | 8A | 8A@250VAC | 250V | I O II | 3 | (ON)-OFF-(ON) | - | - | - | - | - | - | 0.167 inch | ROHS3 Compliant | - | ||
![]() R1966IBLKBLKAF E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | 2012 | R1966 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 15A AC | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 18.6182mm | 13.0048 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | - | 15A@125VAC | - | Dot | - | (ON)-OFF-(ON) | - | - | - | - | 13.9192mm | 0.252 inch | 0.217 inch | ROHS3 Compliant | - | ||
![]() R1966HBLKBLKEL E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | POLYCARBONATE | SILVER | SILVER ALLOY | COPPER ALLOY | SILVER ALLOY | SILVER | - | 10,000 Cycles | NYLON | -30°C~65°C | Bulk | - | R1966 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | 18.4912mm | 12.5984 mm | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 19.40mm x 13.00mm | 0.02mOhm | 1000000000Ohm | Black | - | - | - | 1500VAC V | - | 30,000 Cycles | ROCKER SWITCH | - | 8A | 8A@250VAC | 250V | No Marking | 3 | ON-OFF-(ON) | - | - | - | - | - | - | 0.167 inch | ROHS3 Compliant | - | ||
![]() R1966CBLKBLKFR E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In, Right Angle | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~65°C | Bulk | - | R1966 | e4 | Active | 1 (Unlimited) | PC Pin | - | SILVER | - | - | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | 21mm | 14 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | - | 15A@125VAC | - | O - | - | - | - | - | - | - | 12.9mm | - | - | ROHS3 Compliant | - | ||
![]() R1966GBLKBLKEF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | -30°C~65°C | Bulk | 2007 | R1966 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 65°C | -30°C | - | - | - | - | 15A AC | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPDT | On-Mom | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | - | SPDT | 30,000 Cycles | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RBW2ABLKRILFF3 E-Switch | 1099 |
| - | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~85°C | Bulk | - | RBW2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12V | 18A DC | IP66 - Dust Tight, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.30mm | - | - | Red | - | 12VDC | Incandescent, Red | - | - | 50,000 Cycles | ROCKER SWITCH | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WB24GE1121 E-Switch | 1008 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Bulk | - | WB2, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16A AC | IP55 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPDT | On-On | Rectangular - 30.00mm x 22.00mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3003P1J3REDM6QE E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | - | COPPER ALLOY | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 300 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | PC Pin | 120V | 12.7mm | 16.51 mm | Concave (Standard V) | 3PDT | On-On | - | 0.01mOhm | 1000000000Ohm | Red | 5A | - | - | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | 250V | No Marking | 11 | - | - | - | - | Epoxy Sealed Terminals | 21.971mm | 0.125 inch | - | ROHS3 Compliant | Lead Free | ||
![]() RB143D1200/ACC-F01-1 E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In | NO | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2012 | RB1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 20A AC | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.3878mm | 10.8966 mm | Concave (Curved) | SPDT | On-On | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | White | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 16A | 16A@250VAC | 250V | No Marking | - | - | BLACK | 0.75HP@250VAC | - | Sealing Boot | 18.288mm | 0.394 inch | 0.335 inch | ROHS3 Compliant | - | ||
![]() 300DP3R7REDM1QEBLK E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 5A AC/DC | - | 5A | Solder Lug | 120V | - | - | Paddle | DPDT | On-Off-On | Rectangular - 15.24mm x 12.70mm | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() RB141C1021-137 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | SILVER | COPPER | - | COPPER | SILVER | - | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 15A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.0002mm | 10.8966 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 0.035mOhm | 100000000Ohm | Green | - | 250VAC | Neon, Green | 1500VAC V | - | - | ROCKER SWITCH | - | 15A | - | 125V | O - | - | OFF-ON | BLACK | - | - | - | - | - | 0.339 inch | ROHS3 Compliant | - | ||
![]() RR11431100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | - | - | SILVER ALLOY | COPPER | SILVER ALLOY | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RR1, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10A AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 17.1958mm | 12.3952 mm | Round | SPST-NO | Off-Mom | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Black | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 10A | - | 125V | No Marking | - | OFF-(ON) | - | - | - | - | 14.605mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | ||
![]() R1973ABLKBLKIR0 E-Switch | 20 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Snap-In, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 10,000 Cycles | - | -30°C~55°C | Bulk | 2008 | R1973 | e4 | Active | 1 (Unlimited) | - | EAR99 | SILVER | - | - | - | - | 8536.50.90.65 | - | 9A AC | - | - | PC Pin | 125V | 21.1mm | 17.8 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | - | - | Black | - | - | - | - | - | 30,000 Cycles | ROCKER SWITCH | - | 9A | - | 125V | ON OFF, Vertical | - | - | - | - | - | - | 12.6mm | - | - | ROHS3 Compliant | - | ||
![]() WB242D1100-ACC-KF05 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | - | - | POLYAMIDE | -20°C~65°C | Bulk | 2012 | WB2, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 20A AC | IP55 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 34.0106mm | 21.59 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.05mOhm | 500000000Ohm | Black | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 20A | 20A@250VAC | 250V | No Marking | - | OFF-ON | - | 1.5HP@250VAC | - | Sealing Boot | - | 0.354 inch | - | ROHS3 Compliant | - | ||
![]() RRA12C1000-126 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RRA, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 15A AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 22.8092mm | 18.5928 mm | Round - Illuminated | DPST | On-Off | Circular - 22.00mm Dia | 0.035mOhm | 100000000Ohm | Amber | - | 125VAC | Neon, Amber | 1500VAC V | - | - | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | OFF-ON | BLACK | 0.3HP@250VAC | - | - | 14.605mm | 0.37 inch | 0.244 inch | ROHS3 Compliant | - | ||
![]() RR81231000-117 E-Switch | In Stock | - | Datasheet | - | Silver | - | Panel Mount, Snap-In | NO | - | Polyamide | - | - | - | COPPER | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RR8, LAMB | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | 10A AC | - | 10A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | DPST | On-Off | Circular - 20.00mm Dia | 0.035mOhm | 100000000Ohm | Red | - | 250VAC | Neon, Red | 1500VAC V | - | - | ROCKER SWITCH | LED | - | 10A@125VAC | - | No Marking | - | OFF-ON | - | - | - | - | 14.5034mm | 0.315 inch | 0.217 inch | ROHS3 Compliant | - | ||
![]() RRA12C1000-145 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | - | POLYCARBONATE | - | - | - | - | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2012 | RRA, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 15A AC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 22.8092mm | - | Round - Illuminated | DPST | On-Off | Circular - 22.00mm Dia | 0.035mOhm | 100000000Ohm | Blue | - | 24VDC | Incandescent, Blue | 1500VAC V | - | - | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | OFF-ON | BLACK | 0.3HP@250VAC | - | - | 14.605mm | 0.37 inch | 0.244 inch | ROHS3 Compliant | - |