- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
- Switch Function
- Termination Style
Attribute column
Manufacturer
E-Switch Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | PCB Hole Count | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSC143D1100 E-Switch | In Stock | - | Datasheet | 10 Weeks | Silver | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | 2011 | RSC, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 28.60mm x 13.90mm | - | - | Black | - | - | - | - | - | SPST | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RVWG42D1200 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 2011 | RVW, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 36.80mm x 21.00mm | - | - | White | - | - | - | - | - | - | - | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RA111E1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | POLYAMIDE | SILVER | COPPER | BRASS | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2011 | RA1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | 0.03mOhm | 500000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 16A | - | - | 125V | No Marking | - | OFF-ON | - | - | - | - | - | - | - | 12.2936mm | 0.244 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RA1066ASA E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | SILVER | COPPER ALLOY | - | COPPER ALLOY | SILVER | 10,000 Cycles | - | - | Bulk | 2011 | RA1066 | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | - | 10A AC | - | - | 10A | Solder Lug | 125V | 18.9992mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 13.00mm | 0.1mOhm | - | Black | - | - | - | - | 2000VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 5A | 5A@250VAC | - | 250V | Dot | - | - | - | - | - | - | - | - | - | 13.4874mm | 0.201 inch | 0.197 inch | ROHS3 Compliant | - | - | ||
![]() 300SP1J1BLKM6Q E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 300 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | Right Angle | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Concave (Standard V) | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | Black | 5A | - | - | EPOXY | 1000VRMS V | - | - | ROCKER SWITCH | - | 2A | 2A@250VAC | - | 250V | No Marking | 5 | - | - | - | 25 deg | - | - | - | - | 12.9032mm | 0.125 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() RA812C1100 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 10,000 Cycles | - | -20°C~85°C | Bulk | 2011 | RA8, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | DPST | On-Off | Rectangular - 19.00mm x 13.10mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RA1066ASF E-Switch | In Stock | - | Datasheet | - | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | - | COPPER ALLOY | - | COPPER ALLOY | - | 10,000 Cycles | - | - | Bulk | 2001 | RA1066 | - | Obsolete | 1 (Unlimited) | Lug | - | - | - | - | - | 10A AC | - | - | 10A | Solder Lug | 125V | 18.9992mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 13.00mm | 0.1mOhm | - | Black | - | - | - | - | 2000VAC V | - | 25,000 Cycles | ROCKER SWITCH | Illuminated | 5A | 5A@250VAC | - | 250V | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | 13.4874mm | 0.201 inch | 0.197 inch | RoHS Compliant | - | - | ||
![]() 400AWMSP1R1BLKM7RE E-Switch | 479 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 400A | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 100mA | PC Pin | 20V | - | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | 0.02A | - | - | EPOXY TERMINAL SEALED; IP67 | - | - | - | ROCKER SWITCH | Illuminated | 0.02A | .02A@20VAC | .02A@20VDC | - | No Marking | - | - | - | - | - | Epoxy Sealed Terminals | 8.43mm | 8.13mm | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() RRGA14C1200 E-Switch | In Stock | - | - | - | - | - | Panel Mount, Snap-In | NO | POLYAMIDE | - | - | COPPER | - | - | 10,000 Cycles | POLYAMIDE | -20°C~105°C | Bulk | 2011 | RRGA | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round | SPST-NO | Off-Mom | Circular - 22.00mm Dia | 0.035mOhm | 100000000Ohm | White | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | OFF-(ON) | BLACK | 0.3HP@250VAC | - | - | - | - | - | 13.7922mm | 0.315 inch | 0.248 inch | ROHS3 Compliant | - | - | ||
![]() RA111A1185 E-Switch | In Stock | - | - | - | - | - | Panel Mount, Snap-In | NO | POLYAMIDE | SILVER | COPPER | BRASS | COPPER | - | 10,000 Cycles | POLYAMIDE | -20°C~55°C | Bulk | 2015 | RA1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 11A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.4912mm | 11.9888 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.10mm | 0.03mOhm | 500000000Ohm | Black | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 10A | - | - | 125V | Rectangle on End | - | OFF-ON | - | - | - | - | - | - | - | 12.2936mm | 0.244 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() RR3112BBLKBLKREDAF1 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2012 | RR3112 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Black | - | 110VAC | Neon, Red | - | 1500VAC V | - | 20,000 Cycles | ROCKER SWITCH | Neon | 10A | 10A@250VAC | - | 250V | Dot | - | - | - | - | - | - | - | - | - | 14.5034mm | 0.326 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() RB141D1000-104/ACC-F01-1 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | POLYCARBONATE | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.3878mm | 10.8966 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 0.02mOhm | 100000000Ohm | Clear | - | 12VDC | Incandescent | - | 1000VAC V | - | - | ROCKER SWITCH | - | 16A | 16A@250VAC | - | 250V | No Marking | - | OFF-ON | BLACK | 0.75HP@250VAC | - | Sealing Boot | - | - | - | 18.288mm | 0.394 inch | 0.335 inch | ROHS3 Compliant | - | - | ||
![]() RB143C112R E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | - | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 15A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.0002mm | 10.8966 mm | Concave (Curved) | SPDT | On-On | Rectangular - 30.00mm x 11.00mm | 0.035mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | - | ROCKER SWITCH | - | 15A | - | - | 125V | O I | - | - | - | - | - | - | - | - | - | - | - | 0.339 inch | ROHS3 Compliant | - | - | ||
![]() RB242D1800 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount, Snap-In | NO | POLYAMIDE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 20A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Green | - | - | - | - | 1000VAC V | - | - | ROCKER SWITCH | - | 20A | - | - | 125V | No Marking | - | OFF-ON | BLACK | - | - | - | - | - | - | 17.8054mm | 0.425 inch | 0.362 inch | ROHS3 Compliant | - | - | ||
![]() RR3130BBLKBLKNS E-Switch | In Stock | - | Datasheet | - | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | 2011 | RR3130 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 10A AC | - | - | 10A | Solder Lug | 125V | - | - | Round | DPDT | On-On | Circular - 18.20mm Dia | 0.05mOhm | 100000000Ohm | Black | - | - | - | - | 1500VAC V | - | 20,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 14.986mm | 0.17 inch | 0.26 inch | ROHS3 Compliant | - | - | ||
![]() RB141C1021-137/ACC-F01-1 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | POLYCARBONATE | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB1, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | WITH PVC CAP | - | - | 15A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.2034mm | 10.8966 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 30.00mm x 11.00mm | 0.035mOhm | 100000000Ohm | Green | - | 250VAC | Neon, Green | - | 1500VAC V | - | - | ROCKER SWITCH | - | 15A | - | - | 125V | O - | - | OFF-ON | BLACK | - | - | Sealing Boot | - | - | - | 16.6878mm | 0.394 inch | 0.343 inch | ROHS3 Compliant | - | - | ||
![]() RR3112ABLKBLKREDAF3 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 6,000 Cycles | - | 0°C~65°C | Bulk | - | RR3112 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Black | - | 3VDC | LED, Red | - | 1500VAC V | - | 20,000 Cycles | ROCKER SWITCH | LED | 10A | 10A@250VAC | - | 250V | Dot | - | - | - | - | - | - | - | - | - | 14.5034mm | 0.326 inch | 0.229 inch | ROHS3 Compliant | - | - | ||
![]() R1973ABLKYELFF4 E-Switch | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYCARBONATE | SILVER | COIN SILVER | COPPER ALLOY | COIN SILVER | SILVER | 10,000 Cycles | NYLON | -30°C~55°C | Bulk | - | R1973 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 9A AC | - | - | 9A | Quick Connect - 0.187 (4.7mm) | 125V | 18.5928mm | 12.5984 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.80mm | 0.02mOhm | 1000000000Ohm | Yellow | - | 24VDC | Incandescent, Yellow | - | 3000VRMS V | - | 30,000 Cycles | ROCKER SWITCH | - | 6A | 6A@250VAC | - | 250V | O - | - | - | - | - | - | - | - | - | - | 13.9954mm | 0.327 inch | 0.244 inch | ROHS3 Compliant | - | - | ||
![]() RB242D1000-136/ACC-F02-1 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | POLYCARBONATE | SILVER | SILVER ALLOY | - | SILVER ALLOY | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | - | SILVER | - | - | - | 20A AC | - | IP54 - Dust Protected, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.6926mm | 21.7932 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.02mOhm | 100000000Ohm | Green | - | 125VAC | Neon, Green | - | 1000VAC V | - | - | ROCKER SWITCH | - | 20A | - | - | - | No Marking | - | OFF-ON | BLACK | 0.75HP@250VAC | - | Sealing Boot | - | - | - | 17.0942mm | 0.425 inch | 0.433 inch | ROHS3 Compliant | - | - | ||
![]() RB242C1100-237 E-Switch | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | NO | POLYAMIDE | SILVER | COPPER | - | COPPER | SILVER | 10,000 Cycles | POLYAMIDE | -20°C~65°C | Bulk | 2011 | RB2, LAMB | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 28.8036mm | 21.8948 mm | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.00mm x 22.00mm | 0.035mOhm | 100000000Ohm | Black | - | 250VAC | Neon, Red | - | 1500VAC V | - | - | ROCKER SWITCH | - | 8A | 8A@250VAC | - | - | No Marking | - | OFF-ON | - | - | - | - | - | - | - | 18.0086mm | 0.393 inch | 0.316 inch | ROHS3 Compliant | - | - |