- Termination Style
- Number of Decks
- Number of Positions
- Index Stops
- Mounting Type
- Actuator Length
- Actuator Type
- Circuit per Deck
- Contact Finish
- Contact Materials
- Contact Timing
- Current Rating (Amps)
Attribute column
Manufacturer
E-Switch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Voltage(DC)-Max | Switch Type | Number of Decks | Operating Force | Contact Timing | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | Bushing Diameter | Bushing Type | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KC25A30.001NLS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | - | - | KC | Active | 1 (Unlimited) | Lug | 5 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | DP5T | 18.50mm | 30 ° | 2 | - | - | - | 30.00mm | ROHS3 Compliant | ||
![]() KC53A7.001NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount, Through Hole | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | 85°C | -30°C | KC | Active | 1 (Unlimited) | Pin | 2 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | - | 0.05mOhm | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SPDT | 14.20mm | 60 deg | - | 60° | - | - | 7.00mm | ROHS3 Compliant | ||
![]() KC52B7.001SPS E-Switch | 49 |
| Datasheet | 10 Weeks | - | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Pin | 12 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Shorting (MBB) | - | Fixed | SP12T | 14.20mm | - | - | 30° | - | - | 7.00mm | ROHS3 Compliant | ||
![]() KC24A9.501NPS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | 4 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | DP4T | 14.20mm | 30 ° | 2 | - | - | - | 9.50mm | ROHS3 Compliant | ||
![]() KC15A30.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | 5 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP5T | 14.20mm | 30 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | ||
![]() KC54A10.001NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | 2 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SPDT | 14.20mm | 90 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | ||
![]() KC22A13.002NLS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | 2 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 10.20mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | DPDT | 18.50mm | 30 ° | - | - | - | - | 13.00mm | ROHS3 Compliant | ||
![]() KC12A13.001NLS E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel Mount | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | 2 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SPDT | 18.50mm | - | - | 30° | - | - | 13.00mm | ROHS3 Compliant | ||
![]() KC17B7.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | 7 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP7T | 14.20mm | 30 ° | - | - | - | - | 7.00mm | ROHS3 Compliant | ||
![]() KC12A30.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Pin | 2 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SPDT | 14.20mm | - | - | 30° | - | - | 30.00mm | ROHS3 Compliant | ||
![]() KC16A30.001NLS E-Switch | 49 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | 6 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP6T | 18.50mm | 30 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | ||
![]() KC15A10.001NLS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | - | - | KC | Active | 1 (Unlimited) | Lug | 5 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP5T | 18.50mm | 30 ° | - | - | - | 3/8-32 | 10.00mm | ROHS3 Compliant | ||
![]() KC14D0.001NLS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | 4 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP4T | 18.50mm | 30 ° | - | - | - | - | Flush | ROHS3 Compliant | ||
![]() KC19A13.001NLS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | 9 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP9T | 18.50mm | 30 ° | - | - | - | - | 13.00mm | ROHS3 Compliant | ||
![]() KC52A30.001NPF E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | 12 | 350mA AC | 350mA | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP12T | 14.20mm | 30 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | ||
![]() KC51A9.501NPF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Pin | 11 | 350mA AC | 350mA | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP11T | 14.20mm | - | - | 30° | - | - | 9.50mm | ROHS3 Compliant | ||
![]() KC26A9.501SPF E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | 6 | 350mA AC | 350mA | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Shorting (MBB) | - | Fixed | DP6T | 14.20mm | 30 ° | 2 | - | - | - | 9.50mm | ROHS3 Compliant | ||
![]() KC57A10.001NLS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | 4 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP4T | 18.50mm | 60 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | ||
![]() KC52A9.502SPF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel Mount, Through Hole | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | 85°C | -30°C | KC | Active | 1 (Unlimited) | Pin | 12 | 350mA AC | 350mA | Gold | PC Pin | 125V | 27.5082mm | Flatted (6.35mm Dia) | Circular - 10.20mm Dia | - | 0.05mOhm | 250V | ROTARY SWITCH | 1 | 8.770gfm | Shorting (MBB) | 250V | Fixed | SP12T | 14.20mm | 30 deg | - | 30° | 0.394 inch | - | 9.50mm | ROHS3 Compliant | ||
![]() KC26A9.501SPS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | 6 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | Shorting (MBB) | - | Fixed | DP6T | 14.20mm | 30 ° | 2 | - | - | - | 9.50mm | ROHS3 Compliant |