- Termination Style
- Number of Decks
- Number of Positions
- Index Stops
- Mounting Type
- Actuator Length
- Actuator Type
- Circuit per Deck
- Contact Finish
- Contact Materials
- Contact Timing
- Current Rating (Amps)
Attribute column
Manufacturer
E-Switch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Panel Cutout Dimensions | Contact Style | Throw Configuration | Switch Type | Number of Decks | Operating Force | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Bushing Type | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KC26A9.501NLF E-Switch | 12 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 6 | 350mA AC | 350mA | Gold | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | DP6T | 18.50mm | 30 ° | 2 | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC15A7.002NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount, Through Hole | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | -30°C | KC | Active | 1 (Unlimited) | Pin | 5 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 10.20mm Dia | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP5T | 14.20mm | 30 deg | - | 30° | 7 | 3/8-32 | 7.00mm | ROHS3 Compliant | - | ||
![]() KC13A30.001NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 3 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP3T | 14.20mm | 30 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC50B30.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 10 | 350mA AC | 350mA | Silver | PC Pin | 125V | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP10T | 14.20mm | 30 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC58A30.002NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 4 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 10.20mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP4T | 14.20mm | 90 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC26A30.001SPS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 6 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | 1 | 8.770gfm | Shorting (MBB) | Fixed | DP6T | 14.20mm | 30 ° | 2 | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC30A9.501NLS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 4 | 350mA AC | 350mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Continuous | 3P4T | 18.50mm | 30 ° | 3 | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC33A9.501NPS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 3 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | 3P3T | 14.20mm | 30 ° | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC52A13.001NPS E-Switch | 42 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 12 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP12T | 14.20mm | 30 ° | - | - | - | - | 13.00mm | ROHS3 Compliant | - | ||
![]() KC57B10.001NLS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 4 | 350mA AC | 350mA | Silver | Solder Lug | 125V | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP4T | 18.50mm | 60 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC60D0.001NLF E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 6 | 350mA AC | 350mA | Gold | Solder Lug | 125V | Screwdriver Slot | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP6T | 18.50mm | 60 ° | - | - | - | - | Flush | ROHS3 Compliant | - | ||
![]() KC10A9.501NPF E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 12 | 350mA AC | 350mA | Gold | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Continuous | SP12T | 14.20mm | 30 ° | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC33B10.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 3 | 350mA AC | 350mA | Silver | PC Pin | 125V | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | 3P3T | 14.20mm | 30 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC17A10.001NPS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 7 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP7T | 14.20mm | 30 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC55A7.001NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 3 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP3T | 14.20mm | 60 ° | - | - | - | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC55A10.001NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Pin | 3 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | SP | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP3T | 14.20mm | - | - | 60° | - | - | 10.00mm | ROHS3 Compliant | Lead Free | ||
![]() KC16A9.501NPS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 6 | 350mA AC | 350mA | Silver | PC Pin | 125V | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP6T | 14.20mm | 30 ° | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC53A30.002NLS E-Switch | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 2 | 350mA AC | 350mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 10.20mm Dia | Non-Shorting | - | - | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SPDT | 18.50mm | 60 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC16B10.001NLS E-Switch | 20 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 6 | 350mA AC | 350mA | Silver | Solder Lug | 125V | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP6T | 18.50mm | 30 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC15A30.002NLS E-Switch | 12 |
| Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 5 | 350mA AC | 350mA | Silver | Solder Lug | 125V | Flatted (6.35mm Dia) | Circular - 10.20mm Dia | Non-Shorting | - | - | 1 | 8.770gfm | Non-Shorting (BBM) | Fixed | SP5T | 18.50mm | 30 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | - |