- Termination Style
- Number of Decks
- Number of Positions
- Index Stops
- Mounting Type
- Actuator Length
- Actuator Type
- Circuit per Deck
- Contact Finish
- Contact Materials
- Contact Timing
- Current Rating (Amps)
Attribute column
Manufacturer
E-Switch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Dielectric Withstanding Voltage | Switch Type | Number of Decks | Operating Force | Contact Current(AC)-Max | Contact Timing | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Bushing Type | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KC24A10.001SLS E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | 85°C | KC | Active | 1 (Unlimited) | Lug | 4 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Shorting (MBB) | - | Fixed | DP4T | 18.50mm | 30 ° | 2 | - | 12 | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC56A38.001NLS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 3 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP3T | 18.50mm | 90 ° | - | - | - | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() KC52A9.501SPS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 12 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | 1 | 8.770gfm | - | Shorting (MBB) | - | Fixed | SP12T | 14.20mm | 30 ° | - | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC23A9.501SPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 3 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Shorting (MBB) | - | Fixed | DP3T | 14.20mm | 30 ° | 2 | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC13A7.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 3 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP3T | 14.20mm | 30 ° | - | - | - | - | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC17A38.001NLS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | 85°C | KC | Active | 1 (Unlimited) | Lug | 7 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | 0.025mOhm | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | 250V | Fixed | SP7T | 18.50mm | 30 ° | - | - | - | 3/8-32 | 0.248 inch | 38.00mm | ROHS3 Compliant | - | ||
![]() KC10A9.501SLS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 12 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Shorting (MBB) | - | Continuous | SP12T | 18.50mm | 30 ° | - | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC19A7.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 9 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP9T | 14.20mm | 30 ° | - | - | - | - | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC34E01.001NPS E-Switch | In Stock | - | Datasheet | - | Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Obsolete | 1 (Unlimited) | PC Pin | 4 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | - | Circular - 9.80mm Dia | Non-Shorting | - | - | - | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | 3P4T | 14.20mm | 30 ° | 3 | 30° | - | - | - | 9.50mm | RoHS Compliant | Lead Free | ||
![]() KC10A13.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | 85°C | KC | Active | 1 (Unlimited) | PC Pin | 12 | 350mA AC | 350mA | Silver | PC Pin | 125V | 27.5082mm | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | 0.025mOhm | 500VAC V | ROTARY SWITCH | 1 | 8.770gfm | 0.3A | Non-Shorting (BBM) | - | Continuous | SP12T | 14.20mm | 30 ° | - | - | 13 | 3/8-32 | - | 13.00mm | ROHS3 Compliant | - | ||
![]() KC26B30.002NPF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 6 | 350mA AC | 350mA | Gold | PC Pin | 125V | - | Round (6mm Dia) | Circular - 10.20mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | DP6T | 14.20mm | 30 ° | 2 | - | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC60A9.501NLS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 6 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP6T | 18.50mm | 60 ° | - | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC16A13.001NPF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 6 | 350mA AC | 350mA | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP6T | 14.20mm | 30 ° | - | - | - | - | - | 13.00mm | ROHS3 Compliant | - | ||
![]() KC52A9.501SPF E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 12 | 350mA AC | 350mA | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | 1 | 8.770gfm | - | Shorting (MBB) | - | Fixed | SP12T | 14.20mm | 30 ° | - | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC13A9.501NLS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 3 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP3T | 18.50mm | 30 ° | - | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC52A7.002NLS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 12 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 10.20mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP12T | 18.50mm | 30 ° | - | - | - | - | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC34A9.501NLS E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 4 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | 3P4T | 18.50mm | 30 ° | 3 | - | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC13B7.001NLS E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 3 | 350mA AC | 350mA | Silver | Solder Lug | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP3T | 18.50mm | 30 ° | - | - | - | - | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC17B7.002NPS E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | PC Pin | 7 | 350mA AC | 350mA | Silver | PC Pin | 125V | - | Round (6mm Dia) | Circular - 10.20mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP7T | 14.20mm | 30 ° | - | - | - | - | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC58A30.001NLF E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | KC | Active | 1 (Unlimited) | Lug | 4 | 350mA AC | 350mA | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | ROTARY SWITCH | 1 | 8.770gfm | - | Non-Shorting (BBM) | - | Fixed | SP4T | 18.50mm | 90 ° | - | - | - | - | - | 30.00mm | ROHS3 Compliant | - |