- Termination Style
- Number of Decks
- Number of Positions
- Index Stops
- Mounting Type
- Actuator Length
- Actuator Type
- Circuit per Deck
- Contact Finish
- Contact Materials
- Contact Timing
- Current Rating (Amps)
Attribute column
Manufacturer
E-Switch Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Style | Contact Resistance | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Switch Type | Number of Decks | Operating Force | Contact Timing | Contact Voltage(AC)-Max | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Poles per Deck | Angle of Throw | PCB Hole Count | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KC60A10.001NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 6 | - | 350mA AC | - | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP6T | 14.20mm | 60 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC43A30.001NLS E-Switch | 788 |
| Datasheet | 10 Weeks | - | - | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | - | EAR99 | 3 | - | 350mA AC | Vertical | 5A | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | - | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | 4P3T | 18.50mm | - | 4 | 30° | - | - | 30.00mm | ROHS3 Compliant | Lead Free | ||
![]() KC43A30.001SLS E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | - | 3 | - | 350mA AC | - | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Shorting (MBB) | - | Fixed | 4P3T | 18.50mm | 30 ° | 4 | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC16A38.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 6 | - | 350mA AC | - | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP6T | 14.20mm | 30 ° | - | - | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() KC16A10.001SLS E-Switch | 29 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | - | 6 | - | 350mA AC | - | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Shorting (MBB) | - | Fixed | SP6T | 18.50mm | 30 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC15A30.001NLS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | - | 5 | - | 350mA AC | - | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP5T | 18.50mm | 30 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC43A9.501SLF E-Switch | 42 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | - | 3 | - | 350mA AC | - | 350mA | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Shorting (MBB) | - | Fixed | 4P3T | 18.50mm | 30 ° | 4 | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC10B7.002NPS E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | 85°C | - | KC | Active | 1 (Unlimited) | PC Pin | - | 12 | - | 350mA AC | - | 350mA | Silver | PC Pin | 125V | 27.5082mm | Round (6mm Dia) | Circular - 10.20mm Dia | Non-Shorting | 0.025mOhm | 250V | 50VAC V | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | 250V | Continuous | SP12T | 14.20mm | 30 ° | - | - | 13 | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC18A10.001NPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | - | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Pin | - | 8 | - | 350mA AC | - | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | - | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP8T | 14.20mm | - | - | 30° | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC18A10.001NPF E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 8 | - | 350mA AC | - | 350mA | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP8T | 14.20mm | 30 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC15A13.001NLS E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | - | 5 | - | 350mA AC | - | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP5T | 18.50mm | 30 ° | - | - | - | - | 13.00mm | ROHS3 Compliant | - | ||
![]() KC13B10.001NPF E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 3 | 110V | 350mA AC | - | 350mA | Gold | PC Pin | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP3T | 14.20mm | 30 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC26A9.501NPS E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 6 | - | 350mA AC | - | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | DP6T | 14.20mm | 30 ° | 2 | - | - | - | 9.50mm | ROHS3 Compliant | - | ||
![]() KC13A13.001NPF E-Switch | 20 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 3 | - | 350mA AC | - | 350mA | Gold | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP3T | 14.20mm | 30 ° | - | - | - | - | 13.00mm | ROHS3 Compliant | - | ||
![]() KC58A30.001NPS E-Switch | In Stock | - | Datasheet | 10 Weeks | Nickel, Silver | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 4 | - | 350mA AC | - | 350mA | Silver | PC Pin | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP4T | 14.20mm | 90 ° | - | - | - | - | 30.00mm | ROHS3 Compliant | - | ||
![]() KC30A01NPS42SH E-Switch | 13 |
| Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | 85°C | 2001 | KC | Active | 1 (Unlimited) | PC Pin | - | 4 | - | 350mA AC | - | 350mA | Silver | PC Pin | 125V | 27.5082mm | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | 0.025mOhm | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | 250V | Continuous | 3P4T | 14.20mm | 30 ° | 3 | - | 16 | 0.268 inch | 41.50mm | ROHS3 Compliant | - | ||
![]() KC34B10.001NPF E-Switch | 12 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | PC Pin | - | 4 | 110V | 350mA AC | - | 350mA | Gold | PC Pin | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | 3P4T | 14.20mm | 30 ° | 3 | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC56A10.001NLF E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | - | 3 | - | 350mA AC | - | 350mA | Gold | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | SP3T | 18.50mm | 90 ° | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() KC34B7.001NLS E-Switch | 63 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | Copper Alloy | - | - | - | KC | Active | 1 (Unlimited) | Lug | - | 4 | - | 350mA AC | - | 350mA | Silver | Solder Lug | 125V | - | Round (6mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | 3P4T | 18.50mm | 30 ° | 3 | - | - | - | 7.00mm | ROHS3 Compliant | - | ||
![]() KC25A9.501NLS E-Switch | 367 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | GLASS FILLED NYLON | Copper Alloy | GLASS FILLED NYLON | - | - | KC | Active | 1 (Unlimited) | Lug | - | 5 | - | 350mA AC | - | 350mA | Silver | Solder Lug | 125V | - | Flatted (6.35mm Dia) | Circular - 9.80mm Dia | Non-Shorting | - | - | - | ROTARY SWITCH | 1 | 8.770gfm | Non-Shorting (BBM) | - | Fixed | DP5T | 18.50mm | 30 ° | 2 | - | - | - | 9.50mm | ROHS3 Compliant | - |