- Series
- Termination Style
- Actuator Length
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Mounting Type
- Operating Temperature
- Switch Function
- Switch Travel
- Contact Materials
Attribute column
Manufacturer
E-Switch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Manufacturer Package Identifier | Alternate PN | Brand | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Output Voltage | Max Output Current | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Output Current | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Min Input Voltage | Contact Form | Operating Force | Illumination Type | Dropout Voltage | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Nominal Output Voltage | PCB Hole Count | Contact Function | Switch Travel | Switch Action | Life (Cycles) | Lamp Type | Features | Terminal Length | Product Category | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG2201A E-Switch | 1009 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2005 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | 8536.50.90.50 | - | - | 30V | 200mA DC | Vertical | - | 200mA | Silver | PC Pin | 30V | 16mm | 6.5 mm | Standard | - | - | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | - | - | 200gf | Non-Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | 8mm | - | 6.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() EG1218 E-Switch | 3 | - | - | 11 Weeks | Silver | Surface Mount | Through Hole | SOT-23-5 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -20°C~70°C | Bulk | 2007 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2 | 70°C | -20°C | - | - | 250mW | 30V | 200mA DC | Vertical | - | 200mA | Silver | PC Pin | 30V | - | - | Standard | 3.3V | 150mA | SPDT | On-On | Non-Shorting | 20mOhm | 100Ohm | - | - | - | - | 150mA | SPDT | - | - | 200mA | 4.3V | - | 250gf | Non-Illuminated | 300mV | - | - | - | - | Non-Shorting (BBM) | - | - | 3.3V | - | - | 2.50mm | - | - | - | - | - | - | 1.3mm | 3mm | 1.8mm | - | - | 2.00mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() EG1206A E-Switch | 200 | - | - | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | 8536.50.90.50 | - | - | 30V | 200mA DC | Right Angle | - | 200mA | Silver | PC Pin | 30V | 13mm | 5.6 mm | Standard | - | - | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | - | - | 200gf | Non-Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 2.50mm | - | - | - | - | - | - | - | - | - | 6mm | - | 6.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() EG1271A E-Switch | 6252 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | 8536.50.90.50 | - | - | 30V | 300mA DC | Vertical | - | 300mA | Silver | PC Pin | - | 8.5mm | 3.5 mm | Standard | - | - | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | DPDT, SPDT | - | SLIDE SWITCH | 300mA | - | - | 200gf | Non-Illuminated | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 3.5mm | - | 4.40mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() EG1224 E-Switch | 23887 |
| - | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2000 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.50 | - | - | 15V | 500mA DC | Right Angle | - | 500mA | Silver | PC Pin | 15V | 13.8mm | 6.5 mm | Standard | - | - | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 500mA | - | - | 250gf | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | - | 8.5mm | - | 8.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() 500SSP1S1M6REAWHTACTUAT E-Switch | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | T505003 | E-Switch | Copper Alloy | - | 30,000 Cycles | 1 | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | Bulk | BULK | - | - | Active | - | - | - | - | - | - | 20 V | -30°C ~ 85°C | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | - | - | Gold | PC Pin | - | - | - | Standard | - | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | Slide Switches | - | - | - | - | - | 5.08mm | - | - | - | - | - | |||
![]() 500SSP2S2M6QEA E-Switch | 37 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | T507009 | E-Switch | Copper Alloy | - | 30,000 Cycles | 1 | - | E-SWITCH INC | - | - | E-Switch | 500SSP2S2M6QEA | - | - | E-Switch | - | - | - | Bulk | BULK | - | Active | Active | 5.78 | Details | Yes | EA | Epoxy sealed at Base of Terminal | - | 28 V | -30°C ~ 85°C | - | - | 500 | - | - | - | - | Horizontal Right Angle, PC Mount | - | - | - | - | - | - | Switches | - | - | 5A (AC/DC) | - | compliant | - | Silver | PC Pin | - | - | - | Standard | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | Slide Switches | - | - | - | - | - | 6.88mm | - | - | - | - | - | |||
![]() 500SDP1S7M1QEB E-Switch | 15 |
| - | - | - | - | Panel Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Bulk | T523006 | E-Switch | Copper Alloy | - | 30,000 Cycles | 108 | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | BULK | - | - | Active | - | Details | - | - | - | - | 28 V | -30°C ~ 85°C | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 5A (AC/DC) | - | - | - | Silver | Solder Lug | - | - | - | Standard | - | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | Slide Switches | - | - | - | - | - | 12.32mm | - | - | - | - | - | ||
![]() 600SP1S1M1R E-Switch | 23 |
| - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | POLYBUTYLENE TEREPHTHALATE | Polybutylene Terephthalate (PBT) | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | - | Bulk | T611012 | E-Switch | Copper Alloy | - | 20,000 Cycles | 1 | - | E-SWITCH INC | Non-Illuminated | - | E-Switch | 600SP1S1M1R | 600SP1S1M1R | - | E-Switch | - | 85 °C | -30 °C | - | BULK | - | Active | Active | 5.78 | - | - | - | - | - | 20 V | -40°C ~ 80°C | - | - | 600 | - | - | - | - | - | EAR99 | - | 2 | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | compliant | - | Gold | PC Pin | - | 13.9954 mm | 7.7978 mm | Recessed | - | - | SPDT | On-On | - | 0.1 mΩ | 1000000000 Ω | - | EPOXY | - | SOLDER | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | Slide Switches | - | 1 A | - | Not Specified | - | 250 V | - | 3 | ON-ON | 4.00mm | HORIZONTAL | - | - | - | 0.169 inch | Slide Switches | - | - | (0.307 In) 7.8mm | 7.6962 mm | - | - | - | - | - | - | - | ||
![]() 500SDP3S1M1QEB E-Switch | 45 |
| - | - | - | Panel Mount | - | NO | PANEL MOUNT | - | STAINLESS STEEL | Polyamide (PA), Nylon | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | T523007 | E-Switch | Copper Alloy | - | 30,000 Cycles | 1 | - | E-SWITCH INC | - | - | E-Switch | 500SDP3S1M1QEB | - | - | E-Switch | - | 85 °C | -30 °C | Bulk | BULK | - | Active | Active | 5.78 | Details | - | - | Epoxy sealed at Base of Terminal | - | 28 V | -30°C ~ 85°C | - | - | 500 | - | - | - | - | Solder Lug | - | - | 2 | - | - | - | Switches | - | - | 5A (AC/DC) | - | compliant | - | Silver | Solder Lug | - | 12.7 mm | 11.43 mm | Standard | - | - | DPDT | On-Off-On | - | 0.1 mΩ | 1000000000 Ω | 5 A | EPOXY | 28 V | SOLDER LUG | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | Slide Switches | - | 2 A | - | Not Specified | - | 250 V | - | - | ON-OFF | 2.16mm | HORIZONTAL | - | - | - | 0.156 inch | Slide Switches | - | - | - | 7.6962 mm | - | 5.08mm | - | - | - | - | - | |||
![]() 500ASSP1M2RERUBERBOOT E-Switch | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | XT0123P | E-Switch | Copper Alloy | - | 30,000 Cycles | 200 | - | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | Bulk | BULK | - | - | Active | - | - | - | - | - | - | 20 V | -30°C ~ 85°C | - | - | 500A | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | - | - | Gold | PC Pin | - | - | - | Standard | - | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | - | - | 3.05mm | - | - | - | - | - | Slide Switches | - | - | - | - | - | 3.10mm | - | - | - | - | - | |||
![]() 500SSP1S1M51QEA E-Switch | 15 |
| - | - | - | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | T511043 | - | Copper Alloy | - | 30,000 Cycles | - | - | - | Non-Illuminated | - | - | - | - | - | E-Switch | - | - | - | Bulk | BULK | - | - | Active | - | Non-Compliant | - | - | - | - | 28 V | -30°C ~ 85°C | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC/DC) | - | - | - | Silver | Wire Wrap | - | - | - | Standard | - | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | |||
![]() 500SDP1S1M2REA E-Switch | 127 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | - | - | - | 500SDP1S1M2REA | - | - | - | Copper Alloy | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 500 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2 | - | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | - | 400mA | Gold | PC Pin | 20V | 12.7mm | 11.43 mm | Standard | - | - | DPDT | On-On | - | 10mOhm | 1000000000Ohm | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | - | - | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | - | ON-OFF | 2.16mm | - | 30000 cycles | - | Epoxy Sealed Terminals | - | - | 14.97mm | - | - | - | 0.189 inch | 5.08mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | |||
![]() SP1T1A1VS2RE E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | 200AWMSP1T1A1VS2RE | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() SP1T1A1VS2QE E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | 200AWMSP1T1A1VS2QE | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() EG2273 E-Switch | 24 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | P112714 | E-Switch | Copper Alloy | - | 10,000 Cycles | 1 | - | E-SWITCH INC | Non-Illuminated | - | E-Switch | EG2273 | EG2273 | - | E-Switch | - | - | - | Bulk | BULK | - | Active | Active | 5.78 | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Switches | - | - | 300mA (AC) | - | compliant | - | Silver | PC Pin | - | - | - | Standard | - | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | - | 200gf | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | - | - | 2.00mm | - | - | - | - | - | Slide Switches | - | - | - | - | - | 2.00mm | - | - | - | - | - | |||
![]() EG230594V0 E-Switch | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | P040202 | E-Switch | Copper Alloy | - | - | 600 | - | - | Non-Illuminated | - | E-Switch | - | - | + 70 C | E-Switch | - 20 C | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | - | - | 30 V | -20°C ~ 70°C | - | - | EG | - | - | - | - | - | - | Slide Switch | - | - | - | - | Switches | - | - | 200mA (DC) | - | - | - | Silver | PC Mounting | - | - | - | Standard | - | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | DP3T | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | - | - | 2.00mm | - | - | - | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | |||
![]() EG2208A E-Switch | 1 | - | Datasheet | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | 10000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | 8536.50.90.50 | - | - | 30V | 200mA DC | Right Angle | - | 200mA | Silver | PC Pin | 30V | 10mm | 6 mm | Standard | - | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | - | - | 200gf | Non-Illuminated | - | - | - | - | - | Not Specified | - | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | 5mm | - | 6.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | |||
![]() 600DP3S2M2QE E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 500SDP1S4M1REB E-Switch | 90 |
| - | - | - | Panel Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | T521029 | E-Switch | Copper Alloy | - | 30,000 Cycles | 1 | - | E-SWITCH INC | Non-Illuminated | - | E-Switch | 500SDP1S4M1REB | 500SDP1S4M1REB | - | E-Switch | - | - | - | Bulk | BULK | - | Active | Active | 5.78 | Details | - | - | Epoxy sealed at Base of Terminal | - | 20 V | -30°C ~ 85°C | - | - | 500 | - | - | - | - | Solder Lug | EAR99 | - | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | compliant | - | Gold | Solder Lug | - | - | - | Standard | - | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | - | Slide Switches | - | - | - | Not Specified | - | - | - | - | - | 2.16mm | - | - | - | - | - | Slide Switches | - | - | - | - | - | 3.56mm | - | - | - | - | - |