- Series
- Termination Style
- Actuator Length
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Mounting Type
- Operating Temperature
- Switch Function
- Switch Travel
- Contact Materials
Attribute column
Manufacturer
E-Switch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG6202 E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | - | - | Standard | 6PDT | On-On | Non-Shorting | - | - | - | - | - | - | 10,000 Cycles | - | - | 350gf | - | - | Non-Shorting (BBM) | - | - | - | - | 4.00mm | - | - | - | 6.00mm | ROHS3 Compliant | - | ||
![]() EG6201 E-Switch | 1732 |
| - | 11 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2001 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | - | 200mA DC | Right Angle | - | Silver | PC Pin | 30V | 20.8mm | 6 mm | Standard | 6PDT | On-On | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 250gf | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | 5mm | - | 4.00mm | ROHS3 Compliant | Lead Free | ||
![]() 500SSP1S2M2QEA E-Switch | 120 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 5A AC/DC | Vertical | 5A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | 30,000 Cycles | - | 5A | - | - | - | Not Specified | - | - | - | - | 2.16mm | Epoxy Sealed Terminals | - | - | 7.24mm | ROHS3 Compliant | - | ||
![]() 600SP1S2M3RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | PBT, Polybutylene | - | 20000 cycles | - | - | Bulk | 2006 | - | - | - | - | - | PC Pin | - | - | 80°C | -40°C | - | 20V | - | - | - | - | - | 20V | - | - | - | - | On-On | - | - | - | - | - | - | SPDT | 20000 cycles | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | 2.81mm | RoHS Compliant | - | ||
![]() 600SP1S3M3QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | PBT, Polybutylene | - | 20000 cycles | - | - | Bulk | 2006 | - | - | - | - | - | PC Pin | - | - | 80°C | -40°C | - | 30V | - | - | 1A | - | - | - | - | - | - | - | On-On | - | - | - | - | - | - | SPDT | 20000 cycles | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | 2.3mm | RoHS Compliant | - | ||
![]() EG4302 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | 21.9964mm | 8.9916 mm | Standard | 4P3T | On-On-On | - | 0.02mOhm | 100000000Ohm | - | - | 500VAC V | - | - | - | - | 300/500gf | - | - | Not Specified | - | - | 20 | - | 2.00mm | - | 11.9888mm | 0.146 inch | 6.00mm | Non-RoHS Compliant | Lead Free | ||
![]() EG1260ASR E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2004 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 6.7056mm | 1.397 mm | Standard | SPDT | On-On | Shorting | 0.02mOhm | 100000000Ohm | 0.3A | 4V | 500VAC V | - | 10,000 Cycles | - | - | 150gf | - | - | Shorting (MBB) | 0.3A@4VDC | - | 9 | - | - | - | 3.5814mm | - | 1.50mm | RoHS Compliant | - | ||
![]() EG1260ANR E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2004 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 6.7056mm | 1.397 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | 4V | 500VAC V | - | 10,000 Cycles | - | - | 150gf | - | - | Non-Shorting (BBM) | 0.3A@4VDC | - | 2 | - | - | - | 3.5814mm | - | 1.50mm | RoHS Compliant | - | ||
![]() EG4305 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2004 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | 28.4988mm | 11.811 mm | Standard | 4P3T | On-On-On | - | 0.02mOhm | 100000000Ohm | 0.3A | - | 500VAC V | - | - | - | - | 300/500gf | - | - | Not Specified | 0.3A@30VDC | - | 20 | - | 2.50mm | - | 11.9888mm | 0.138 inch | 6.00mm | Non-RoHS Compliant | Lead Free | ||
![]() EG2325A E-Switch | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 12V | 100mA DC | - | 100mA | Silver | PC Pin | - | 16mm | 6.6 mm | Standard | DP3T | On-On-On | Shorting | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200/250gf | - | - | Shorting (MBB) | - | - | - | - | 2.00mm | - | 5.2mm | - | 6.00mm | ROHS3 Compliant | - | ||
![]() 500SSP2S1M1QEB E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 28V | 5A AC/DC | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Mom | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | (ON)-ON | 2.16mm | Epoxy Sealed Terminals | 7.6962mm | 0.156 inch | 5.08mm | ROHS3 Compliant | - | ||
![]() EG4212A E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 450gf | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() EG2235 E-Switch | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 2008 | EG | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EG2220A E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | 10,000 Cycles | - | - | 350gf | - | - | Non-Shorting (BBM) | - | - | - | - | 4.00mm | - | - | - | 9.00mm | ROHS3 Compliant | Lead Free | ||
![]() 500SSP3S3M1QEB E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | 28V | 5A AC/DC | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | 1000VRMS V | - | 30,000 Cycles | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | - | 2.16mm | Epoxy Sealed Terminals | 6.35mm | - | 9.40mm | ROHS3 Compliant | - | ||
![]() 500SDP1S2M2QEA E-Switch | 28 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | DPDT | 30,000 Cycles | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | Epoxy Sealed Terminals | - | - | 7.24mm | ROHS3 Compliant | - | ||
![]() SL16-24ANS E-Switch | 28 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 500SDP1S1M7REA E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 500 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | ON-OFF | 2.16mm | Epoxy Sealed Terminals | 7.6962mm | 0.156 inch | 4.72mm | ROHS3 Compliant | Lead Free | ||
![]() EG4302A E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | - | - | Standard | 4P3T | On-On-On | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 300/500gf | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() EG4211A E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | 300gf | - | - | Not Specified | - | - | - | - | 4.00mm | - | - | - | 9.00mm | ROHS3 Compliant | Lead Free |