- Series
- Termination Style
- Actuator Length
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Mounting Type
- Operating Temperature
- Switch Function
- Switch Travel
- Contact Materials
Attribute column
Manufacturer
E-Switch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK-42F01-G9 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK-22P01-G5 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK-26E01-G4-#459 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 600DP1S1M2QE E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2006 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 1A DC | - | 1A | Silver | PC Pin | - | - | - | Recessed | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | 4.00mm | - | - | Epoxy Sealed Terminals, IP67 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 600DP3S3M2Q E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 1A DC | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | DPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 6 | - | 1.33mm | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.30mm | - | ROHS3 Compliant | - | ||
![]() 500SSP3S1M2QEA E-Switch | 1091 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 500 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 28V | 5A AC/DC | Straight | 5A | Silver | PC Pin | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 5A | - | - | 250V | - | - | 28V | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | 2A | 2A@250VAC | Not Specified | 5A@28VDC | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.189 inch | 5.08mm | - | ROHS3 Compliant | Lead Free | ||
![]() 600SP1S2M3QE E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | PBT, Polybutylene | - | 20000 cycles | - | - | Bulk | 2006 | - | - | - | - | - | PC Pin | - | - | 80°C | -40°C | - | - | 30V | - | - | 1A | - | - | - | - | - | - | - | On-On | - | - | - | - | - | - | - | - | SPDT | - | 20000 cycles | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | 2.81mm | - | RoHS Compliant | - | ||
![]() 500SSP1S4M1QEB E-Switch | 28 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 1 | - | - | - | - | 28V | 5A AC/DC | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | 6.604mm | - | 3.56mm | - | ROHS3 Compliant | - | ||
![]() EG1260BSQ E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Tape & Reel (TR) | 2005 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 7.6962mm | 1.397 mm | Standard | SPDT | On-On | Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | - | 500VAC V | - | - | 10,000 Cycles | - | 300mA | 150gf | Non-Illuminated | - | - | Shorting (MBB) | 0.3A@4VDC | - | 2 | - | 1.50mm | - | - | - | - | - | - | 3.5814mm | - | 2.30mm | - | RoHS Compliant | Lead Free | ||
![]() EG2324 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2002 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8 | - | - | - | 8536.50.90.50 | 30V | 300mA DC | Right Angle | 300mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | 0.02mOhm | 100000000Ohm | - | - | - | - | 500VAC V | - | - | - | SLIDE SWITCH | - | 300/400gf | Non-Illuminated | - | - | Not Specified | - | - | 12 | ON-OFF | 2.50mm | - | - | - | 11.5mm | 21mm | 9mm | - | - | 7.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() EG4216 E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 450gf | - | - | - | Not Specified | - | - | - | - | 4.00mm | - | - | - | - | - | - | - | - | 9.00mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 500ASSP3SM6RE E-Switch | 45 |
| - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tape & Reel (TR) | 2008 | 500A | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | 100mA | Gold | Gull Wing | 20V | 10.16mm | 6.0706 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | - | - | Not Specified | - | - | 5 | - | 3.05mm | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | - | 11.0998mm | - | 3.10mm | - | ROHS3 Compliant | - | ||
![]() 500ASSP3SM6QE E-Switch | 28 |
| - | 9 Weeks | - | Surface Mount | Surface Mount, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tape & Reel (TR) | 2008 | 500A | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | - | - | - | 28V | 3A AC/DC | - | 3A | Silver | Gull Wing | 120V | 10.16mm | 6.0706 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | 3A | 3A@120VAC | Not Specified | - | - | - | - | 3.05mm | - | - | Epoxy Sealed Terminals | - | - | - | 11.0998mm | - | 3.10mm | - | ROHS3 Compliant | - | ||
![]() EG1260BNQ E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Tape & Reel (TR) | 2007 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 6.7056mm | 1.397 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | - | 500VAC V | - | - | 10,000 Cycles | - | - | 150gf | - | - | - | Non-Shorting (BBM) | 0.3A@4VDC | - | 5 | - | 1.50mm | - | - | - | - | - | - | 3.5814mm | - | 2.30mm | - | RoHS Compliant | - | ||
![]() 500ASSP1M6QE E-Switch | 795 | - | - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2004 | 500A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 28V | 3A AC/DC | Vertical | 3A | Silver | PC Pin | 120V | - | 5.08 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 3A | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 5 | - | 3.05mm | - | - | Epoxy Sealed Terminals | 9.53mm | 3.1mm | 6.06mm | - | - | 3.10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 500ASSP3M6RE E-Switch | 28 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 500A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 10.16mm | 5.08 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 3A | - | - | - | - | Not Specified | - | - | 5 | - | 3.05mm | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 10.033mm | 0.13 inch | 3.10mm | - | ROHS3 Compliant | - | ||
![]() 600SP1S3M3Q E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 1A DC | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 3 | - | 4.00mm | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.30mm | - | ROHS3 Compliant | - | ||
![]() EG8202 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | 10000 Cycle(s) | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 24 | - | - | ROHS COMPLIANT | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | 42.0116mm | 8.4074 mm | Standard | 8PDT | On-On | - | 0.02mOhm | 100000000Ohm | - | - | - | - | 500VAC V | - | - | - | - | - | 300gf | - | - | - | Not Specified | - | - | 28 | - | 4.00mm | - | - | - | - | - | - | 11.9888mm | 0.146 inch | 6.00mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EG8402 E-Switch | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 30V | 300mA DC | Right Angle | 300mA | Silver | PC Pin | - | - | 11.9888 mm | Standard | 8P4T | On-On-On-On | - | 0.02mOhm | 100000000Ohm | - | - | - | - | 500VAC V | - | - | - | SLIDE SWITCH | - | 250/400/600gf | - | - | - | Not Specified | - | - | 44 | - | 2.00mm | - | - | - | 9mm | 10.2mm | 12mm | - | - | 10.00mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EG2202A E-Switch | In Stock | - | - | - | - | Panel | Panel Mount | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | Solder Lug | - | 15.5mm | 7.5 mm | Standard | DPDT | On-On | Shorting | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 300gf | - | - | - | Shorting (MBB) | - | - | - | - | 3.00mm | - | - | - | - | - | - | 8.1mm | - | 7.50mm | - | RoHS Compliant | - |