- Series
- Termination Style
- Actuator Length
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Mounting Type
- Operating Temperature
- Switch Function
- Switch Travel
- Contact Materials
Attribute column
Manufacturer
E-Switch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 600SP1S3M1R E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 3 | 4.00mm | IP67 - Dust Tight, Waterproof | 7.6962mm | 0.169 inch | 2.30mm | ROHS3 Compliant | - | ||
![]() 500SSP3S1M6QEA E-Switch | 4156 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | 2.16mm | Epoxy Sealed Terminals | 7.6962mm | 0.156 inch | 4.72mm | ROHS3 Compliant | - | ||
![]() LSS-120312B5-G E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | STEEL | Polyoxymethylene (Acetal) (POM) | - | BLACK | Brass | 10,000 Cycles | PHENOLIC | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 50V | 500mA DC | - | 500mA | Gold | PC Pin | - | 11.4046mm | 5.588 mm | Standard | SPDT | On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | - | - | 500VAC V | - | - | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 3 | 3.20mm | - | 4.9022mm | 0.138 inch | 5.00mm | ROHS3 Compliant | - | ||
![]() EG1260BSR E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2005 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 7.6962mm | 1.397 mm | Standard | SPDT | On-On | Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | 500VAC V | - | 10,000 Cycles | - | - | 150gf | - | - | - | Shorting (MBB) | 0.3A@4VDC | - | 2 | 1.50mm | - | 3.5814mm | - | 2.30mm | RoHS Compliant | - | ||
![]() LSU11-220001A9 E-Switch | In Stock | - | - | - | - | Panel | Panel Mount | STEEL | Polyphenylene Oxide (PPO) | COPPER | - | Silver (Ag) | 10,000 Cycles | - | -30°C~105°C | Bulk | 2012 | LSU, LAMB | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | - | 11A AC | - | 11A | - | PC Pin | 125V | 22.4028mm | 13.9954 mm | Standard | DPDT | On-On | Non-Shorting | 0.03mOhm | 500000000Ohm | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | - | 5.5A | 5.5A@250VAC | Non-Shorting (BBM) | - | 250V | 6 | 4.00mm | - | - | - | 9.00mm | ROHS3 Compliant | - | ||
![]() SK-12D04-G(A)4-S E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSS-130501A7 E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | STEEL | Polyoxymethylene (Acetal) (POM) | BRASS | BLACK | - | 10,000 Cycles | PHENOLIC | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 50V | 500mA DC | - | 500mA | Silver | PC Pin | - | 20.4978mm | 6.8072 mm | Standard | SP3T | On-On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | - | - | 500VAC V | - | - | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 4 | 4.00mm | - | 6.7056mm | 0.118 inch | 7.00mm | ROHS3 Compliant | - | ||
![]() EG2201C E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | 16mm | 6.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | 4.00mm | - | 8mm | - | 12.00mm | RoHS Compliant | - | ||
![]() EG2303 E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | 17.19mm | 7.6 mm | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 150/300gf | - | - | - | Not Specified | - | - | - | 2.50mm | - | 9.5mm | - | 4.00mm | ROHS3 Compliant | - | ||
![]() EG1260CNR E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2004 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 6.7056mm | 1.397 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | 500VAC V | - | 10,000 Cycles | - | - | 150gf | - | - | - | Non-Shorting (BBM) | 0.3A@4VDC | - | 2 | - | - | 3.5814mm | - | 1.50mm | RoHS Compliant | - | ||
![]() EG1260CSR E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2005 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 7.6962mm | 1.397 mm | Standard | SPDT | On-On | Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | 500VAC V | - | 10,000 Cycles | - | - | 150gf | - | - | - | Shorting (MBB) | 0.3A@4VDC | - | 2 | - | - | 3.5814mm | - | 1.50mm | RoHS Compliant | - | ||
![]() LSS-130401B7 E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyoxymethylene (Acetal) (POM) | - | BLACK | Brass | 10,000 Cycles | PHENOLIC | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | - | - | 50V | 500mA DC | - | 500mA | Silver | PC Pin | - | 18.9992mm | 8.001 mm | Standard | SP3T | On-On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | - | - | 500VAC V | - | - | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 8 | 3.00mm | - | 7.493mm | 0.099 inch | 7.00mm | ROHS3 Compliant | - | ||
![]() EG2205 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | 12.6mm | 6.8 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 4.7mm | - | 4.00mm | RoHS Compliant | - | ||
![]() 600SP1S1M3RE E-Switch | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | PBT, Polybutylene | - | - | - | 20000 cycles | - | - | Bulk | 2006 | - | - | - | - | - | PC Pin | - | - | 80°C | -40°C | - | 20V | - | - | - | - | - | 20V | - | - | - | - | On-On | - | - | - | - | - | - | - | SPDT | 20000 cycles | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | RoHS Compliant | - | ||
![]() EG1260BNR E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2004 | EG | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 1 | - | - | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 6.7056mm | 1.397 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | 500VAC V | - | 10,000 Cycles | - | - | 150gf | - | - | - | Non-Shorting (BBM) | 0.3A@4VDC | - | 5 | 1.50mm | - | 3.5814mm | - | 2.30mm | RoHS Compliant | - | ||
![]() EG1307 E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.50 | 30V | 100mA DC | - | 100mA | Silver | PC Pin | - | 24.5mm | 7 mm | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 150/200gf | - | - | - | Non-Shorting (BBM) | - | - | - | 3.00mm | - | 8.5mm | - | 9.00mm | RoHS Compliant | - | ||
![]() EG2209 E-Switch | 5200 |
| - | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2006 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | 70°C | -20°C | - | 12V | 100mA DC | Vertical | 100mA | Silver | PC Pin | 12V | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | DPDT | - | - | 100mA | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | 2.00mm | ROHS3 Compliant | Lead Free | ||
![]() EGL2290Y E-Switch | 28 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EGL2290 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 6V | 300mA DC | - | - | - | Gull Wing | - | - | - | Illuminated | DPDT | On-On | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 200gf | - | - | - | Not Specified | - | - | - | 2.00mm | LED, White | - | - | 1.00mm | ROHS3 Compliant | - | ||
![]() 600SP1S3M1Q E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 1A DC | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 3 | 4.00mm | IP67 - Dust Tight, Waterproof | 7.6962mm | 0.169 inch | 2.30mm | ROHS3 Compliant | - | ||
![]() 500SSP3S2M2QEA E-Switch | 28 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | 1000VRMS V | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 3 | 2.16mm | Epoxy Sealed Terminals | - | - | 7.24mm | ROHS3 Compliant | - |