- Series
- Termination Style
- Actuator Length
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Mounting Type
- Operating Temperature
- Switch Function
- Switch Travel
- Contact Materials
Attribute column
Manufacturer
E-Switch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Switch Travel | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSS-120332B5-G E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LSS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK-12F14-G6 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS-22H04-G(A)3 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SS, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSS-120352B5 E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | Polyoxymethylene (Acetal) (POM) | GOLD OVER NICKEL | - | GOLD OVER NICKEL | BLACK | Brass | 10,000 Cycles | PHENOLIC | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | 50V | 500mA DC | - | 500mA | Silver | PC Pin | - | 11.9888mm | 5.588 mm | Standard | SPDT | On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | 500VAC V | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 3 | 3.20mm | - | - | - | - | 4.9022mm | 0.171 inch | 5.00mm | ROHS3 Compliant | - | ||
![]() SK-22F05-G7 E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | Copper | 10,000 Cycles | - | -10°C~60°C | Bulk | 2011 | SK, LAMB | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 50V | 500mA DC | - | 500mA | Silver | PC Pin | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | 400gf | - | - | Not Specified | - | - | - | 3.00mm | - | - | - | - | - | - | 7.00mm | RoHS Compliant | - | ||
![]() EG6301 E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | - | - | Standard | 6P3T | On-On-On | - | - | - | - | - | - | - | - | 250/400gf | - | - | Not Specified | - | - | - | 2.00mm | - | - | - | - | - | - | 6.00mm | Non-RoHS Compliant | Lead Free | ||
![]() 500SDP1S2M1QEB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2012 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 1 | - | 28V | 5A AC/DC | - | 5A | Silver | Solder Lug | 120V | - | 12.7 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | 1000VRMS V | - | 30,000 Cycles | SLIDE SWITCH | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | 2.16mm | Epoxy Sealed Terminals | - | - | - | 7.62mm | 0.096 inch | 7.24mm | ROHS3 Compliant | - | ||
![]() EG2210D E-Switch | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | 12.6mm | 6.8 mm | Standard | DPDT | On-On | - | - | - | - | - | - | - | SLIDE SWITCH | 200gf | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | - | 4.7mm | - | 2.00mm | RoHS Compliant | - | ||
![]() SK-12G01-G7 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | Brass, Silver | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSS-130511A7-G E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | Brass | 10,000 Cycles | - | -30°C~105°C | Bulk | 2011 | LSS | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | 50V | 500mA DC | - | 500mA | Gold | PC Pin | - | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | SLIDE SWITCH | - | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | - | - | - | 7.00mm | RoHS Compliant | - | ||
![]() SS-12E01-G(B)6-00 E-Switch | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SS, LAMB | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EG2601 E-Switch | In Stock | - | - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.50 | 30V | 300mA DC | Vertical | 300mA | Silver | PC Pin | - | - | - | Standard | DP6T | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | 200gf | - | - | Not Specified | - | - | - | 4.00mm | - | 12.3mm | 37mm | 9.5mm | - | - | 9.80mm | RoHS Compliant | Lead Free | ||
![]() SS-22F18-T13 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS, LAMB | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EG2202B E-Switch | In Stock | - | - | - | Panel | Panel Mount | - | - | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | Solder Lug | - | 15.5mm | 7.5 mm | Standard | DPDT | On-On | Shorting | - | - | - | - | - | - | SLIDE SWITCH | 300gf | - | - | Shorting (MBB) | - | - | - | 3.00mm | - | - | - | - | 8.1mm | - | 9.00mm | RoHS Compliant | - | ||
![]() EG2323 E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.50 | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | 29mm | 9.5 mm | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | SLIDE SWITCH | 150/250gf | - | - | Not Specified | - | - | - | 4.00mm | - | - | - | - | 12mm | - | 9.80mm | RoHS Compliant | - | ||
![]() SK-12G01-G12 E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | SK, LAMB | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LSU11-230101A8.6 E-Switch | In Stock | - | - | - | Panel | Panel Mount | - | Polyphenylene Oxide (PPO) | - | COPPER | - | BLACK | Silver Alloy | 6,000 Cycles | PHENOLIC | -30°C~55°C | Bulk | - | LSU, LAMB | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 11A AC | - | 11A | - | PC Pin | 125V | 42.0116mm | 13.7922 mm | Standard | DP3T | On-On-On | Non-Shorting | 0.03mOhm | 500000000Ohm | - | 1000VAC V | - | 100,000 Cycles | SLIDE SWITCH | 400gf | 5.5A | 5.5A@250VAC | Non-Shorting (BBM) | - | 250V | 8 | 6.00mm | - | - | - | - | 12.8016mm | - | 8.60mm | ROHS3 Compliant | - | ||
![]() LSS-120701B8.5 E-Switch | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Polyoxymethylene (Acetal) (POM) | - | - | - | BLACK | Brass | 10,000 Cycles | - | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | 50V | 500mA DC | - | 500mA | Silver | PC Pin | - | 13.0048mm | 5.588 mm | Standard | SPDT | On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | 500VAC V | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 5 | 3.20mm | - | - | - | - | 6.8072mm | - | 8.50mm | ROHS3 Compliant | - | ||
![]() LSS-120352B5-G E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | Polyoxymethylene (Acetal) (POM) | - | - | - | BLACK | Brass | 10,000 Cycles | PHENOLIC | -30°C~105°C | Bulk | - | LSS | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | 50V | 500mA DC | - | 500mA | Gold | PC Pin | - | 11.9888mm | 5.588 mm | Standard | SPDT | On-On | - | 0.03mOhm | 500000000Ohm | 0.5A | 500VAC V | - | - | - | - | - | - | Not Specified | 0.5A@50VDC | - | 3 | 3.20mm | - | - | - | - | 4.9022mm | 0.171 inch | 5.00mm | ROHS3 Compliant | - | ||
![]() SS-23E01-T17 E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | Brass | 10,000 Cycles | - | - | Bulk | 2011 | SS, LAMB | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 50V | 500mA DC | - | 500mA | Silver | PC Pin | - | - | - | Baton | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | - | 450gf | - | - | Non-Shorting (BBM) | - | - | - | 2.50mm | - | - | - | - | - | - | 17.00mm | RoHS Compliant | - |