- Series
- Termination Style
- Actuator Length
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Mounting Type
- Operating Temperature
- Switch Function
- Switch Travel
- Contact Materials
Attribute column
Manufacturer
E-Switch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500SSP3S1M2REB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | - | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 3 | - | 2.16mm | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | - | 6.35mm | - | 5.08mm | - | ROHS3 Compliant | - | ||
![]() 600SP1S2M1Q E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 30V | 1A DC | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | SPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 1A | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 3 | - | 4.00mm | - | - | Epoxy Sealed Terminals, IP67 | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S3M1QEB E-Switch | 12 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 500 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 28V | 5A AC/DC | - | 5A | Silver | Solder Lug | 120V | - | - | Standard | SPDT | On-On | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S1M6REB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 20V | 0.4VA AC/DC | Right Angle | 400mA | Gold | PC Pin | 20V | - | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 5 | - | 2.16mm | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 9.53mm | 3.86mm | 6.6mm | - | - | 4.72mm | - | ROHS3 Compliant | Lead Free | ||
![]() 500SSP2S4M7QEA E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 6.0452mm | 12.7 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | 5A | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | ON-(ON) | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | 18.3388mm | 0.106 inch | 3.20mm | - | ROHS3 Compliant | - | ||
![]() 500SDP1S3M2REA E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 12.7mm | 11.43 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 6 | - | 2.16mm | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 7.62mm | 0.19 inch | 9.40mm | - | ROHS3 Compliant | - | ||
![]() 500SDP1S3M7QEA E-Switch | In Stock | - | Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 11.43mm | 12.7 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | 20.32mm | 0.125 inch | 9.04mm | - | ROHS3 Compliant | - | ||
![]() EG2315A E-Switch | 1441 |
| - | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2002 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | 8536.50.90.50 | 30V | 200mA DC | Right Angle | 200mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200/250gf | Non-Illuminated | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | 6.8mm | 6mm | 4.7mm | - | - | 6.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 500SDP1S3M6REA E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 11.43mm | 12.7 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 6 | - | 2.16mm | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 16.51mm | 0.125 inch | 9.04mm | - | ROHS3 Compliant | - | ||
![]() 500ASSP1SM6QE E-Switch | 2872 |
| - | 9 Weeks | Surface Mount | Surface Mount, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tape & Reel (TR) | 2007 | 500A | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | - | 28V | 3A AC/DC | - | 3A | Silver | Gull Wing | 120V | 10.16mm | 6.0706 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | 3A | 3A@120VAC | Not Specified | - | - | - | - | 3.05mm | - | - | Epoxy Sealed Terminals | - | - | - | 11.0998mm | - | 3.10mm | - | ROHS3 Compliant | Lead Free | ||
![]() EG1271 E-Switch | 693 | - | - | 11 Weeks | Through Hole | Through Hole | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2004 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 6 | ROHS COMPLIANT | 8536.50.90.50 | 30V | 300mA DC | Vertical | 300mA | Silver | PC Pin | 30V | 8.5mm | 3.5 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 500VAC V | DPDT, SPDT | 30V | - | SLIDE SWITCH | 300mA | 200gf | Non-Illuminated | - | - | Non-Shorting (BBM) | 0.3A@30VDC | - | 6 | - | - | - | - | - | - | - | - | 3.5mm | 0.118 inch | 2.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 500SDP1S3M7REA E-Switch | 451 |
| Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 11.43mm | 12.7 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 8 | - | 2.16mm | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 20.32mm | 0.125 inch | 9.04mm | - | ROHS3 Compliant | - | ||
![]() EG1247 E-Switch | 9697 |
| - | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | 8.6mm | 4.3 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 250gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | - | 4.7mm | - | 4.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 500SSP3S4M6QEB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount, Right Angle | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 13.208mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | - | 0.125 inch | 3.20mm | - | ROHS3 Compliant | - | ||
![]() EG2201B E-Switch | 9567 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2006 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | 16mm | 6.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 4.00mm | - | - | - | - | - | - | 8mm | - | 9.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 600DP1S1M2R E-Switch | 45 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Recessed | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 6 | - | 4.00mm | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | - | - | ROHS3 Compliant | - | ||
![]() 500SSP3S3VS2REA E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | - | - | Standard | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 7 | - | 2.16mm | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.03mm | - | ROHS3 Compliant | - | ||
![]() EG1205 E-Switch | 267 |
| Datasheet | 11 Weeks | Panel | Panel Mount | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2001 | EG | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.50 | 30V | 200mA DC | - | 200mA | Silver | Solder Lug | - | 26mm | 5.8 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | - | 6mm | - | 4.00mm | - | ROHS3 Compliant | - | ||
![]() 500SDP3S1M7QEA E-Switch | 45 |
| Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 12.7mm | 11.43 mm | Standard | DPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | 5A | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 8 | - | 2.16mm | - | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.156 inch | 4.72mm | - | ROHS3 Compliant | Lead Free | ||
![]() 500SSP1S1M2REB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | 1000VRMS V | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 3 | - | 2.16mm | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.08mm | - | ROHS3 Compliant | - |