- Series
- Termination Style
- Actuator Length
- Actuator Type
- Circuit
- Contact Timing
- Current Rating (Amps)
- Mounting Type
- Operating Temperature
- Switch Function
- Switch Travel
- Contact Materials
Attribute column
Manufacturer
E-Switch Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EG2215 E-Switch | 7646 |
| - | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2001 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.50 | 30V | 200mA DC | Right Angle, Vertical | 200mA | Silver | PC Pin | 12V | 12.6mm | 6.8 mm | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100mA | 250gf | - | - | - | Not Specified | - | - | - | - | 4.00mm | - | - | - | - | - | 4.7mm | - | 3.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EG1260CNQ E-Switch | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Tape & Reel (TR) | 2004 | EG | - | - | Active | 1 (Unlimited) | Gull Wing | - | 1 | - | 4V | 300mA DC | - | 300mA | Silver | Gull Wing | - | 6.7056mm | 1.397 mm | Standard | SPDT | On-On | Non-Shorting | 0.02mOhm | 100000000Ohm | 0.3A | - | 4V | - | 500VAC V | - | 10,000 Cycles | - | - | 150gf | - | - | - | Non-Shorting (BBM) | 0.3A@4VDC | - | 2 | - | - | - | - | - | - | - | 3.5814mm | - | 1.50mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S3M7QEA E-Switch | 45 |
| Datasheet | 9 Weeks | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | - | 250V | - | 28V | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | - | - | 2.16mm | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.04mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S3M6REA E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 13.208mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | - | - | Not Specified | - | - | 5 | - | 2.16mm | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | - | 10.8458mm | 0.139 inch | 9.04mm | - | ROHS3 Compliant | - | ||
![]() EG2601C E-Switch | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.50 | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | 37mm | 9.5 mm | Standard | DP6T | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 200gf | - | - | - | Not Specified | - | - | - | - | 4.00mm | - | - | - | - | - | 12.3mm | - | 6.50mm | - | ROHS3 Compliant | - | ||
![]() 500SSP3S1M1REB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | 20V | 0.4VA AC/DC | - | - | Gold | Solder Lug | 20V | 12.7mm | 6.604 mm | Standard | SPDT | On-Off-On | - | 0.1mOhm | 1000000000Ohm | - | - | - | - | - | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | - | 2.16mm | - | Epoxy Sealed Terminals | - | - | - | 7.6962mm | 0.156 inch | 5.08mm | - | ROHS3 Compliant | - | ||
![]() 500SSP2S4M1QEB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 1 | - | 28V | 5A AC/DC | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | ON-(ON) | 2.16mm | - | Epoxy Sealed Terminals | - | - | - | 6.35mm | - | 3.56mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S4M1QEA E-Switch | 28 |
| - | 9 Weeks | Panel | Panel Mount | - | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2011 | 500 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 3 | - | 28V | 5A AC/DC | - | 5A | Silver | Solder Lug | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | 30,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | - | - | 2.16mm | - | Epoxy Sealed Terminals | - | - | - | 6.4516mm | - | 3.56mm | - | ROHS3 Compliant | - | ||
![]() EG1201A E-Switch | 2775 | - | - | 11 Weeks | Panel, Solder | Panel Mount | 217 | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2003 | EG | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.50 | 30V | 200mA DC | Vertical | 200mA | Silver | Solder Lug | 30V | 33.3mm | 5.8 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | 5mm | - | 5.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EG2601A E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Copper Alloy | 10,000 Cycles | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.50 | 30V | 300mA DC | Vertical | 300mA | Silver | PC Pin | - | - | - | Standard | DP6T | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 200gf | - | - | - | Not Specified | - | - | - | - | 4.00mm | - | - | 12.3mm | 37mm | 9.5mm | - | - | 9.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() EG2315A94V0 E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Copper Alloy | - | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | 1 | - | 30V | 200mA DC | - | 200mA | Silver | PC Pin | - | 12.5984mm | 4.699 mm | Standard | DP3T | On-On-On | - | 0.02mOhm | 100000000Ohm | 0.2A | - | - | - | 500VAC V | - | - | - | - | 200/250gf | - | - | - | Not Specified | 0.2A@30VDC | - | 10 | - | 2.00mm | - | - | - | - | - | 6.8072mm | 0.122 inch | 6.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 600DP1S2M4R E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | 20V | 0.4VA AC/DC | - | - | Gold | PC Pin | 20V | 13.9954mm | 7.7978 mm | Standard | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | - | EPOXY | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | - | 250V | 6 | - | 4.00mm | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | ROHS3 Compliant | - | ||
![]() EG2214 E-Switch | 3265 |
| - | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2002 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | 8536.50.90.50 | 30V | 300mA DC | Right Angle | 300mA | Silver | PC Pin | - | - | 6.6 mm | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | - | 200gf | - | - | - | Non-Shorting (BBM) | - | - | - | - | 2.00mm | - | - | - | - | - | 5mm | - | 4.20mm | - | ROHS3 Compliant | Lead Free | ||
![]() EG1201 E-Switch | 478 | - | - | 11 Weeks | Panel, Solder | Panel Mount | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2003 | EG | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.50 | 30V | 200mA DC | Vertical | 200mA | Silver | Solder Lug | 30V | 33.3mm | 5.8 mm | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | Non-Illuminated | - | - | Non-Shorting (BBM) | - | - | - | - | 3.00mm | - | - | - | - | - | 5mm | - | 4.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EG2335 E-Switch | In Stock | - | - | 10 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | 10,000 Cycles | - | -20°C~70°C | Bulk | 2008 | EG | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 30V | 300mA DC | - | 300mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | 250/350gf | - | - | - | Not Specified | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | 5.00mm | - | ROHS3 Compliant | - | ||
![]() EG2210A E-Switch | 1714 | - | - | 11 Weeks | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Copper Alloy | 10000 cycles | - | -20°C~70°C | Bulk | 2001 | EG | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.50 | 30V | 200mA DC | Right Angle | 200mA | Silver | PC Pin | - | 12.6mm | 6.8 mm | Standard | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 200gf | Non-Illuminated | - | - | Not Specified | - | - | - | - | - | - | - | - | - | - | 4.7mm | - | 4.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 500ASSP1SM6RE E-Switch | 28 |
| - | 9 Weeks | Surface Mount | Surface Mount, Right Angle | - | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 500A | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 1 | - | 20V | 0.4VA AC/DC | - | 100mA | Gold | Gull Wing | 20V | - | 6.0706 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | 30,000 Cycles | SLIDE SWITCH | 1A | - | Non-Illuminated | - | - | Not Specified | - | - | 3 | - | 3.05mm | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | - | 11.0998mm | - | 3.10mm | - | ROHS3 Compliant | Lead Free | ||
![]() EGL2290W E-Switch | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Tape & Reel (TR) | 2016 | EGL2290 | - | yes | Active | 2 (1 Year) | - | - | - | - | 6V | 300mA DC | - | - | - | Gull Wing | - | - | - | Illuminated | DPDT | On-On | - | - | - | - | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | 200gf | - | - | - | Not Specified | - | - | - | - | 2.00mm | - | LED, White | - | - | - | - | - | 1.00mm | - | ROHS3 Compliant | - | ||
![]() 600DP1S2M4Q E-Switch | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | Copper Alloy | 20,000 Cycles | - | -40°C~80°C | Bulk | 2008 | 600 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | 30V | 1A DC | - | 1A | Silver | PC Pin | - | 13.9954mm | 7.7978 mm | Standard | DPDT | On-On | - | 0.1mOhm | 1000000000Ohm | 1A | EPOXY | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 1A | 1A@250VAC | Not Specified | 1A@30VDC | 250V | 6 | - | 4.00mm | - | IP67 - Dust Tight, Waterproof | - | - | - | 7.6962mm | 0.169 inch | 2.81mm | - | ROHS3 Compliant | - | ||
![]() 500SSP1S1M6QEB E-Switch | 28 |
| Datasheet | 9 Weeks | Panel | Panel Mount, Right Angle | - | STAINLESS STEEL | Polyamide (PA), Nylon | Copper Alloy | 30,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 500 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | 28V | 5A AC/DC | - | 5A | Silver | PC Pin | 120V | 12.7mm | 6.604 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1000VRMS V | - | 30,000 Cycles | SLIDE SWITCH | 5A | - | - | 2A | 2A@250VAC | Not Specified | - | 250V | 5 | - | 2.16mm | - | Epoxy Sealed Terminals | - | - | - | - | 0.125 inch | 4.72mm | - | ROHS3 Compliant | Lead Free |