- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Force
- Operating Temperature
- Switch Function
- Termination Style
- Series
- Operating Position
- Pretravel
Attribute column
Manufacturer
E-Switch Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Lamp Type | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS0850500F080V2A E-Switch | 218 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | 125 | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | SILVER | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 5A AC | - | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 80gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | 250V | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 25gf | 5 | - | - | 10.5918mm | 0.134 inch | ROHS3 Compliant | ||
![]() MS0850507F35S1A E-Switch | 42 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Q970143 | Silver | 50,000 Cycles | 1 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 5A (AC) | - | - | 5 A | Solder Lug | - | - | - | Lever, Leaf | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.34 N | - | - | - | - | - | - | - | - | 0.197 (5.0mm) | 0.492 (12.5mm) | 20gf | - | - | - | - | - | - | ||
![]() SS0750302F035P1A E-Switch | 1346 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | Q971040 | - | 100,000 Cycles | 1000 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 75°C | - | - | SS | - | - | - | - | - | 3A (AC) | - | - | - | PC Pin | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 0.425 (10.8mm) | 20gf | - | - | - | - | - | - | ||
![]() LS0851506F0450C1A E-Switch | 18 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Q950095 | - | 50,000 Cycles | 100 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | 15A (AC) | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 45gf | - | - | - | - | - | - | - | - | 0.218 (5.5mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | ||
![]() LS0851507F100C1A E-Switch | 26 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Q950040 | - | 50,000 Cycles | 100 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | 15A (AC) | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | Lever, Formed | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 100gf | - | - | - | - | - | - | - | - | 0.116 (2.95mm) | 0.776 (19.7mm) | 30gf | - | - | - | - | - | - | ||
![]() MS0850500F250P1A E-Switch | 42 |
| - | - | - | Through Hole | - | - | - | - | - | - | Plunger, Pin | - | Q970141 | Silver | 50,000 Cycles | 1 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 5A (AC) | - | - | 5 A | Solder Pin | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | SPDT | 2.45 N | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 50gf | - | - | - | - | - | - | ||
![]() MS0850503F010C1C E-Switch | 42 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Lever | - | Q970067 | Silver | 50,000 Cycles | 270 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 5A (AC) | - | - | 5 A | Quick Connect | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 1,000,000 Cycles | - | - | SPST-NO | 0.098 N | - | - | - | - | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 5gf | - | - | - | - | - | - | ||
![]() SS0750300F130S1A E-Switch | 18 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Q971038 | - | 100,000 Cycles | 100 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 75°C | - | - | SS | - | - | - | - | - | 3A (AC) | - | - | - | Solder Lug | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 130gf | - | - | - | - | - | - | - | - | 0.014 (0.35mm) | 0.276 (7.0mm) | 60gf | - | - | - | - | - | - | ||
![]() MS0850500F115S1A E-Switch | 42 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Button | Button | Q970129 | Silver | 50,000 Cycles | 1 | E-SWITCH INC | Non-Illuminated | MS0850500F115S1A | MS0850500F115S1A | + 85 C | E-Switch | - 25 C | Chassis Mount | Bulk | BULK | Active | Active | 5.8 | Non-Compliant | - | -25°C ~ 85°C | - | - | MS | - | - | - | EAR99 | Miniature | 5A (AC) | - | compliant | 5 A | Solder Lug | - | - | - | Round (Pin Plunger) | SPDT | ON - (OFF), OFF - (ON) | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPDT | 115 gf | - 25 C to + 85 C | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | - | - | - | - | - | - | ||
![]() MS0850500F250V1A E-Switch | 38 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Q970160 | - | 50,000 Cycles | 1 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | 5A (AC) | - | - | - | PC Pin | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 250gf | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 50gf | - | - | - | - | - | - | ||
![]() MS0850500F150V1A E-Switch | 122 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | 125 | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | SILVER | COPPER ALLOY | SILVER | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 5A AC | - | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | 250V | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | 5 | - | - | 13.8938mm | 0.15 inch | ROHS3 Compliant | ||
![]() MS0850504F020C1A E-Switch | 29 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Q970157 | - | 50,000 Cycles | 1 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | 5A (AC) | - | - | - | Quick Connect - 0.110 (2.8mm) | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 20gf | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 8gf | - | - | - | - | - | - | ||
![]() SS075Q102F040R1A E-Switch | 29 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | Q971041 | - | 100,000 Cycles | 1 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 75°C | - | - | SS | - | - | - | - | - | 100mA (AC) | - | - | - | PC Pin | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 40gf | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 0.425 (10.8mm) | 20gf | - | - | - | - | - | - | ||
![]() MS085R103F06P1A E-Switch | 18 |
| - | - | - | Through Hole | - | - | - | - | - | - | Lever | - | Q970109 | Silver | 50,000 Cycles | 1 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | Bulk | BULK | - | Active | - | Details | 20 V | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 0.4VA (AC/DC) | - | - | - | Solder Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.05 N | - | - | - | - | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 25gf | - | - | - | - | - | - | ||
![]() TD4700AQ E-Switch | 18 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | N470000 | - | 100,000 Cycles | 2600 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Tape & Reel (TR) | Tape-Reel | - | Active | - | Details | 5 V | -10°C ~ 60°C | - | - | TD4700 | - | - | - | - | - | 1mA (DC) | - | - | - | J Lead | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | 100,000 Cycles | - | - | - | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS0750304F030P1A E-Switch | 29 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | Q971039 | - | 100,000 Cycles | 120 | - | Non-Illuminated | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 75°C | - | - | SS | - | - | - | - | - | 3A (AC) | - | - | - | PC Pin | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | - | 30gf | - | - | - | - | - | - | - | - | 0.594 (15.1mm) | 0.492 (12.5mm) | 15gf | - | - | - | - | - | - | ||
![]() MS0850501F070V2A E-Switch | 42 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Lever | - | Q970152 | Silver | 50,000 Cycles | 270 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 5A (AC) | - | - | 5 A | Solder Pin, Left Angle | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.68 N | - | - | - | - | - | - | - | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 25gf | - | - | - | - | - | - | ||
![]() MS085R100F115S1A E-Switch | 34 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Plunger, Pin | - | Q970150 | Silver | 50,000 Cycles | 100 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | Bulk | BULK | - | Active | - | Details | 20 V | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 0.4VA (AC/DC) | - | - | - | Solder Lug | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | SPDT | 1.12 N | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | - | - | - | - | - | - | ||
![]() MS0850503F010C1A E-Switch | 33 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Lever | - | Q970147 | Silver | 50,000 Cycles | 270 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | Chassis Mount | Bulk | BULK | - | Active | - | Details | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 5A (AC) | - | - | 5 A | Quick Connect | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.098 N | - | - | - | - | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 5gf | - | - | - | - | - | - | ||
![]() MS085R105F075S1A E-Switch | 42 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Roller Plunger | - | Q970153 | Silver | 50,000 Cycles | 270 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | Bulk | BULK | - | Active | - | Details | 20 V | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | 0.4VA (AC/DC) | - | - | - | Solder Lug | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 1,000,000 Cycles | - | - | SPDT | 0.73 N | - | - | - | - | - | - | - | - | 0.157 (4.0mm) | 0.587 (14.90mm) | 25gf | - | - | - | - | - | - |