- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Force
- Operating Temperature
- Switch Function
- Termination Style
- Series
- Operating Position
- Pretravel
Attribute column
Manufacturer
E-Switch Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS085R105F160V2A E-Switch | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | LS | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 28.9052mm | 10.3124 mm | Lever, Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 160gf | - | - | - | - | 0.106 (2.7mm) | 0.815 (20.7mm) | 40gf | 5 | - | 0.4VA@20VDC | 21.3614mm | 0.104 inch | - | ROHS3 Compliant | - | ||
![]() MS085R100F080C1C E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | - | GOLD | COPPER ALLOY | GOLD | 50,000 Cycles | -25°C~85°C | Bulk | 2006 | MS | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | Quick Connect - 0.110 (2.8mm) | 20V | 19.812mm | 6.4008 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | SPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | - | - | SNAP ACTION | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 25gf | - | 0.4VA@20VAC | - | 10.5918mm | 0.309 inch | - | ROHS3 Compliant | - | ||
![]() MS085R104F030S1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | - | GOLD | COPPER ALLOY | GOLD | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | SNAP ACTION | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 12gf | - | 0.4VA@20VAC | - | - | 0.154 inch | 0.57 inch | ROHS3 Compliant | - | ||
![]() LS0851502F075C1C E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | LS | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 15A AC | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 28.9052mm | 10.3124 mm | Lever, Straight | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | SPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 75gf | - | 15A@250VAC | SNAP ACTION | 250V | 0.161 (4.1mm) | 0.610 (15.5mm) | 25gf | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() MS0850504F020S1C E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 125 | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 5A AC | - | 5A | Solder Lug | 125V | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | SPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 5A | 5A@250VAC | SNAP ACTION | 250V | 0.125 (3.2mm) | 0.429 (10.9mm) | 8.000gf | - | - | - | 10.5918mm | - | 0.567 inch | ROHS3 Compliant | - | ||
![]() SS0750301F020P1A E-Switch | 5010 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 100,000 Cycles | -25°C~75°C | Bulk | 2008 | SS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 3A AC | - | 3A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 20gf | - | - | - | - | 0.063 (1.6mm) | 0.345 (8.8mm) | 5.000gf | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS0850500F060S1A E-Switch | 134 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 5A AC | - | 5A | Solder Lug | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 60gf | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 25gf | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS0850503F040S1A E-Switch | 83 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 5A AC | - | 5A | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 40gf | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 20gf | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS0850504F030S1A E-Switch | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 5A AC | - | 5A | Solder Lug | 125V | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 5A | 5A@250VAC | SNAP ACTION | 250V | 0.125 (3.2mm) | 0.429 (10.9mm) | 12gf | - | - | - | - | 0.154 inch | 0.57 inch | ROHS3 Compliant | - | ||
![]() MS0850503F025V1A E-Switch | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 5A AC | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 5A | 5A@250VAC | SNAP ACTION | 250V | 0.172 (4.4mm) | 0.374 (9.5mm) | 12gf | - | - | - | 13.8938mm | 0.134 inch | 0.89 inch | ROHS3 Compliant | Lead Free | ||
![]() DM0850302F050P1A E-Switch | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | 3A AC | - | 3A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | SPDT | 300,000 Cycles | - | - | 50gf | - | - | - | - | 0.071 (1.8mm) | 0.374 (9.5mm) | 10gf | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS0850504F035C1A E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | MS | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 5A AC | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 35gf | 5A | 5A@250VAC | SNAP ACTION | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | - | - | - | 10.5918mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS0750302F030P1A E-Switch | 49 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 100,000 Cycles | -25°C~75°C | Bulk | 2008 | SS | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 3A AC | - | 3A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | - | 0.080 (2.0mm) | 0.425 (10.8mm) | 10gf | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS085R101F040S1C E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | - | GOLD | COPPER ALLOY | GOLD | 50,000 Cycles | -25°C~85°C | Bulk | 2006 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | 19.812mm | 6.4008 mm | Lever, Straight | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | SPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | SNAP ACTION | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 20gf | - | 0.4VA@20VAC | - | 10.5918mm | 0.138 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() MS0850505F020C1C E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 5A AC | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | 19.812mm | 6.4008 mm | Lever, Roller | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | SPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 5A | 5A@250VAC | SNAP ACTION | 250V | 0.157 (4.0mm) | 0.587 (14.9mm) | 8.000gf | - | - | - | 10.5918mm | - | - | ROHS3 Compliant | - | ||
![]() LS0851500F160V1A E-Switch | 29 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | LS | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | 28.8798mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 160gf | - | 15A@250VAC | - | 250V | 0.080 (2.0mm) | 0.579 (14.7mm) | 40gf | 5 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS0851506F120C2A E-Switch | 33 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | LS | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 15A AC | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 28.8798mm | 10.3124 mm | Lever, Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | - | 15A@250VAC | SNAP ACTION | 250V | 0.218 (5.5mm) | 0.815 (20.7mm) | 40gf | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() MS0850506F035V1A E-Switch | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | 125 | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 5A AC | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Leaf | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | 5A | 5A@250VAC | SNAP ACTION | 250V | 0.161 (4.1mm) | 0.547 (13.9mm) | 20gf | 5 | - | - | 10.5918mm | 0.15 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() WS0850101F050WA E-Switch | 534 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | - | WS | Active | 1 (Unlimited) | - | - | - | - | 24V | 1A DC | IP67 - Dust Tight, Waterproof | - | Wire Leads | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | - | 1A | 50gf | - | - | - | - | - | 0.528 (13.4mm) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS085R106F045S1A E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | 50,000 Cycles | -25°C~85°C | Bulk | 2006 | LS | Active | 1 (Unlimited) | Solder | - | - | - | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | 27.8892mm | 10.3124 mm | Lever, Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 45gf | - | - | SNAP ACTION | - | 0.218 (5.5mm) | 0.815 (20.7mm) | 15gf | - | - | 0.4VA@20VDC | 19.558mm | - | - | ROHS3 Compliant | - |