- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Force
- Operating Temperature
- Switch Function
- Termination Style
- Series
- Operating Position
- Pretravel
Attribute column
Manufacturer
E-Switch Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM0850301F045P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | 3A AC | - | 3A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | SPDT | 300,000 Cycles | - | - | 45gf | - | - | - | - | 0.071 (1.8mm) | 0.260 (6.6mm) | 8.000gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MS085R107F025C1A E-Switch | 49 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | POLYBUTYLENE TEREPHTHALATE | - | GOLD | COPPER ALLOY | GOLD | 50,000 Cycles | -25°C~85°C | Bulk | 2006 | MS | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | Quick Connect - 0.110 (2.8mm) | 20V | 19.812mm | 6.4008 mm | Lever, Leaf | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | SNAP ACTION | - | 0.197 (5.0mm) | 0.492 (12.5mm) | 12gf | - | 0.4VA@20VAC | - | - | - | - | - | 10.5918mm | 0.309 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() LS0851500F250S1A E-Switch | 20 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | LS | Active | 1 (Unlimited) | Solder | - | - | - | - | 15A AC | - | 15A | Solder Lug | 125V | 28.8798mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | 15A@250VAC | SNAP ACTION | 250V | 0.080 (2.0mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | 19.558mm | - | - | ROHS3 Compliant | - | ||
![]() TD1105B E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 50,000 Cycles | -20°C~85°C | Bulk | 2006 | TD | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 30V | 100mA DC | Right Angle | 100mA | PC Pin | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | SPST | - | - | - | 36gf | - | - | - | - | 0.015 (0.4mm) | 0.197 (5.0mm) | - | - | - | - | - | 3.7mm | 6.3mm | 5.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LS0851500F250V1A E-Switch | 20 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | LS | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | - | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | 15A@250VAC | SNAP ACTION | 250V | 0.080 (2.0mm) | 0.579 (14.7mm) | 50gf | 5 | - | - | - | - | - | - | 32.1056mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS0851503F025C2A E-Switch | 20 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | LS | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 15A AC | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 28.9052mm | 10.3124 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | 15A@250VAC | - | 250V | 0.335 (8.5mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() DM0850101F045P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2011 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | 1A AC | - | 1A | PC Pin | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | SPDT | 300,000 Cycles | - | 1A | 45gf | - | - | - | - | 0.071 (1.8mm) | 0.260 (6.6mm) | 8.000gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM0850101F015P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | 1A AC | - | 1A | PC Pin | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | SPDT | 300,000 Cycles | - | - | 15gf | - | - | - | - | 0.071 (1.8mm) | 0.260 (6.6mm) | 5.000gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DM0850300F060P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | 3A AC | - | 3A | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | SPDT | 300,000 Cycles | - | - | 60gf | - | - | - | - | 0.071 (1.8mm) | 0.217 (5.5mm) | 15gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LS0851505F100C1A E-Switch | 20 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | LS | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 15A AC | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 28.8798mm | 10.3124 mm | Lever, Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | 15A@250VAC | - | 250V | 0.106 (2.7mm) | 0.815 (20.7mm) | 30gf | - | 0.4VA@20VAC | - | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() DM0850100F125P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | 1A AC | - | 1A | PC Pin | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | SPDT | 300,000 Cycles | - | - | 125gf | - | - | - | - | 0.020 (0.5mm) | 0.217 (5.5mm) | 40gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SS075Q102F035V1A E-Switch | 11 |
| - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 100,000 Cycles | -25°C~75°C | Bulk | 2008 | SS | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 100mA AC | - | 100mA | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | 0.080 (2.0mm) | 0.425 (10.8mm) | 10gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS0750303F020V2A E-Switch | 49 |
| - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 100,000 Cycles | -25°C~75°C | Bulk | 2008 | SS | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 3A AC | - | 3A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | - | - | 0.053 (1.35mm) | 0.380 (9.7mm) | 5.000gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS0850506F035P1C E-Switch | 20 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 5A AC | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Leaf | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 1000VAC V | SPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | 5A | 5A@250VAC | SNAP ACTION | 250V | 0.161 (4.1mm) | 0.547 (13.9mm) | 20gf | 2 | - | - | - | - | - | - | 10.5918mm | 0.138 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() DM0850303F050P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | 3A AC | - | 3A | PC Pin | 125V | - | - | Lever, Leaf | SPDT | On-Mom | - | - | - | SPDT | 300,000 Cycles | - | - | 50gf | - | - | - | - | 0.071 (1.8mm) | 0.305 (7.75mm) | 10gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LS085R102F045C2A E-Switch | 49 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | 50,000 Cycles | -25°C~85°C | Bulk | 2009 | LS | Active | 1 (Unlimited) | Quick Connect | - | - | - | 20V | 0.4VA AC/DC | - | - | Quick Connect - 0.250 (6.3mm) | 20V | 28.9052mm | 10.3124 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | 1500VAC V | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 45gf | - | - | SNAP ACTION | - | 0.161 (4.1mm) | 0.610 (15.5mm) | 20gf | - | - | 0.4VA@20VDC | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() PP1-DB7-2A2 E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | 6,000 Cycles | 0°C~85°C | Bulk | 2012 | PP1 | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | PUSHBUTTON SWITCH | - | 300gf | - | - | - | - | - | 0.738 (18.7mm) | - | - | - | - | White Actuator | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM085Q100F060P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 5V | 100mA DC | - | 100mA | PC Pin | 5V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 300,000 Cycles | - | - | 60gf | - | - | - | - | 0.020 (0.5mm) | 0.217 (5.5mm) | 15gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DM085Q102F025P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 5V | 100mA DC | - | 100mA | PC Pin | 5V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 300,000 Cycles | - | - | 25gf | - | - | - | - | 0.071 (1.8mm) | 0.374 (9.5mm) | 6.000gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DM085Q101F045P1A E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | 10,000 Cycles | -25°C~85°C | Bulk | 2002 | DM | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 5V | 100mA DC | - | 100mA | PC Pin | 5V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 300,000 Cycles | - | - | 45gf | - | - | - | - | 0.071 (1.8mm) | 0.260 (6.6mm) | 8.000gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |