- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Force
- Operating Temperature
- Switch Function
- Termination Style
- Series
- Operating Position
- Pretravel
Attribute column
Manufacturer
E-Switch Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operation Direction | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Lamp Type | Features | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS0101F020P E-Switch | 4988 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | TS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 6V | 300mA DC | Straight | - | - | 300mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300mA | - | 20gf | - | - | - | - | - | - | - | - | - | 0.071 (1.8mm) | 0.264 (6.7mm) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS0851503F025C1B E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2005 | LS | Active | 1 (Unlimited) | Quick Connect | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 28.8798mm | 10.3124 mm | Lever, Straight | SPST-NC | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1500VAC V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 25gf | - | - | - | 15A@250VAC | SNAP ACTION | - | - | 250V | - | 0.335 (8.5mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() TD4700BQ E-Switch | 18 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | N470001 | - | 100,000 Cycles | 2600 | - | Non-Illuminated | - | - | - | E-Switch | - | PCB Mount | 2.2 mm | Vertical | Cut Tape (CT);Digi-Reel®; | Tape-Reel | - | Active | - | Details | - | 0.056615 oz | 5 VDC | -10°C ~ 60°C | - | - | TD4700 | - | - | - | - | - | - | 1mA (DC) | - | - | - | 1 mA | SMD/SMT | - | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 100,000 Cycles | - | - | SPST | 50 gf | - | - | - | - | - | - | - | - | - | - | 0.087 (2.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850500F130S1A E-Switch | 392 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Button | Button | Q970132 | Silver | 50,000 Cycles | 1 | E-SWITCH INC | Non-Illuminated | MS0850500F130S1A | MS0850500F130S1A | + 85 C | E-Switch | - 25 C | Chassis Mount | - | - | - | BULK | Active | Active | 5.33 | Non-Compliant | - | 0.434810 oz | - | -25°C ~ 85°C | - | - | MS | - | - | - | EAR99 | Miniature | - | 5A (AC) | - | - | compliant | 5 A | Solder Lug | - | - | - | Round (Pin Plunger) | SPDT | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPDT | 130 gf | - 25 C to + 85 C | - | - | - | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS085R103F010S1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | - | GOLD | COPPER ALLOY | GOLD | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 10gf | - | - | - | - | SNAP ACTION | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 5.000gf | - | - | - | 0.4VA@20VDC | - | - | - | 10.5918mm | 0.134 inch | 0.89 inch | ROHS3 Compliant | - | ||
![]() MS0850503F020P1A E-Switch | 29 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | Q970165 | - | 50,000 Cycles | 1 | E-SWITCH INC | Non-Illuminated | MS0850503F020P1A | - | - | E-Switch | - | - | - | - | Bulk | BULK | Active | Active | 5.8 | Details | Yes | - | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | 5A (AC) | - | - | compliant | - | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 20gf | - | - | - | - | - | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 8gf | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850502F01S1A E-Switch | 159 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | Lever | - | Q970149 | Silver | 50,000 Cycles | 100 | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 25 C | PCB Mount | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | Miniature | - | 5A (AC) | - | - | - | 5 A | Solder Lug | - | - | - | Lever, Straight | SPDT | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 0.150 (3.8mm) | 0.358 (9.1mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS0101F020V4 E-Switch | 1972 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | TS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 6V | 300mA DC | Right Angle | - | - | 300mA | PC Pin | - | 8.2042mm | 2.6924 mm | Lever, Straight | SPDT | On-Mom | 0.05mOhm | 100000000Ohm | 0.3A | - | 250VAC V | - | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300mA | - | 20gf | - | - | - | - | SNAP ACTION | 0.3A@6VDC | - | - | - | 0.071 (1.8mm) | 0.264 (6.7mm) | - | 5 | N.O.-N.C. | - | - | - | - | - | 7.9502mm | 0.122 inch | 0.216 inch | ROHS3 Compliant | Lead Free | ||
![]() LS0851502F045S1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | LS | Active | 1 (Unlimited) | Solder | - | - | - | 15A AC | - | - | - | 15A | Solder Lug | 125V | 28.9052mm | 10.3124 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 45gf | - | - | - | 15A@250VAC | SNAP ACTION | - | - | - | - | 0.161 (4.1mm) | 0.610 (15.5mm) | 20gf | - | - | - | - | - | - | - | 19.558mm | - | - | ROHS3 Compliant | - | ||
![]() SS075Q102F035S1A E-Switch | 18 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Q970137 | - | 100,000 Cycles | 120 | - | Non-Illuminated | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | Details | - | - | - | -25°C ~ 75°C | - | - | SS | - | - | - | - | - | - | 100mA (AC) | - | - | - | - | Solder Lug | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 0.425 (10.8mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850504F020S1A E-Switch | 939 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 5A AC | - | - | - | 5A | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 20gf | - | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 8.000gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS085R107F040S1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | 19.812mm | 6.4008 mm | Lever, Leaf | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 40gf | - | - | - | - | SNAP ACTION | - | - | - | - | 0.197 (5.0mm) | 0.492 (12.5mm) | 20gf | - | - | 0.4VA@20VAC | - | - | - | - | - | 0.154 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() SS0750301F040P1A E-Switch | 728 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~75°C | Bulk | 2008 | SS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 3A AC | - | - | - | 3A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 40gf | - | - | - | - | - | - | - | - | - | 0.063 (1.6mm) | 0.345 (8.8mm) | 15gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS085R100F160C1A E-Switch | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | LS | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | - | Quick Connect - 0.187 (4.7mm) | 20V | 28.8798mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 160gf | - | - | - | - | SNAP ACTION | - | - | - | - | 0.080 (2.0mm) | 0.579 (14.7mm) | 40gf | - | - | 0.4VA@20VAC | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() MS0850501F045V1A E-Switch | 88 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | 125 | - | - | - | COPPER ALLOY | SILVER | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 5A AC | - | - | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 45gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 20gf | 5 | - | - | - | - | - | - | 10.5918mm | 0.134 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() LS0851500F250V2A E-Switch | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | LS | Active | 1 (Unlimited) | PC Pin | - | - | - | 15A AC | - | - | - | 15A | PC Pin | 125V | 28.9052mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | - | - | 15A@250VAC | - | - | - | 250V | - | 0.080 (2.0mm) | 0.579 (14.7mm) | 50gf | 5 | - | - | - | - | - | - | - | 0.104 inch | - | ROHS3 Compliant | Lead Free | ||
![]() PP2-1U7-2B2 E-Switch | 2272 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Polyamide | - | - | - | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | 2010 | PP2 | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 16A AC | Straight | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Push-Pull Plunger | DPDT | On-Mom | 50mOhm | - | - | - | - | DPDT, SPDT | - | 50,000 Cycles | PUSHBUTTON SWITCH | 16A | - | 330gf | - | White | - | - | - | - | - | - | - | - | 0.610 (15.5mm) | - | - | - | - | - | - | Pull On Lock | 17mm | - | - | 18.3mm | ROHS3 Compliant | Lead Free | ||
![]() MS085R101F070S1A E-Switch | 129 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | Polybutylene | - | - | COPPER ALLOY | - | - | - | - | Gold | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | MS | Active | 1 (Unlimited) | Solder | EAR99 | - | 20V | 0.4VA AC/DC | Straight | - | - | - | Solder Lug | 20V | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 20V | 1000VAC V | - | 20V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 70gf | - | - | - | - | SNAP ACTION | - | - | - | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 25gf | - | - | - | 0.4VA@20VDC | - | - | - | 10.5918mm | - | 0.571 inch | ROHS3 Compliant | Lead Free | ||
![]() MS0850501F025P1C E-Switch | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 125 | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 5A AC | - | - | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Straight | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | - | - | 1000VAC V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 25gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 12gf | 2 | - | - | - | - | - | - | 10.5918mm | 0.138 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() MS0850506F035P1A E-Switch | 41 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 125 | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | MS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 5A AC | - | - | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Leaf | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.161 (4.1mm) | 0.547 (13.9mm) | 20gf | 3 | - | - | - | - | - | - | 10.5918mm | 0.138 inch | 0.571 inch | ROHS3 Compliant | Lead Free |