- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Force
- Operating Temperature
- Switch Function
- Termination Style
- Series
- Operating Position
- Pretravel
Attribute column
Manufacturer
E-Switch Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS0850502F030P1A E-Switch | 3257 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | MS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 5A AC | - | 5A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 30gf | - | - | - | - | - | 0.150 (3.8mm) | 0.358 (9.1mm) | 12gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS0750303F050S1A E-Switch | 6152 |
| Datasheet | 11 Weeks | Chassis Mount, Through Hole | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | -25°C~75°C | Bulk | 2008 | SS | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | 3A AC | - | 3A | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 50gf | - | - | - | - | - | 0.053 (1.35mm) | 0.380 (9.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS085R101F035V1A E-Switch | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | - | GOLD | COPPER ALLOY | GOLD | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2007 | MS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | SNAP ACTION | - | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 20gf | 5 | - | 0.4VA@20VAC | - | - | - | - | 13.8938mm | 0.134 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() MS0850504F045P1A E-Switch | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | - | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | MS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 5A AC | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 45gf | 5A | 5A@250VAC | SNAP ACTION | - | 250V | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | 3 | - | - | - | - | - | - | 10.5918mm | 0.138 inch | 0.567 inch | ROHS3 Compliant | - | ||
![]() MS085R101F020S1C E-Switch | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | - | GOLD | COPPER ALLOY | GOLD | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2006 | MS | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | 19.812mm | 6.4008 mm | Lever, Straight | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | SNAP ACTION | - | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 8.000gf | - | - | 0.4VA@20VAC | - | - | - | - | 10.5918mm | 0.138 inch | 0.571 inch | ROHS3 Compliant | - | ||
![]() MS0850500F150C1A E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | MS | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 5A AC | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | 19.812mm | 6.4008 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 150gf | 5A | 5A@250VAC | SNAP ACTION | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | - | - | - | - | - | - | - | 10.5918mm | 0.309 inch | - | ROHS3 Compliant | - | ||
![]() LS0851500F100V2C E-Switch | 12 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | LS | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | 28.8798mm | 10.3124 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | - | 1500VAC V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | 15A@250VAC | SNAP ACTION | - | 250V | 0.080 (2.0mm) | 0.579 (14.7mm) | 30gf | 4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LS0851500F100V2A E-Switch | 20 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | - | LS | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | 28.8798mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1500VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | 15A@250VAC | SNAP ACTION | - | 250V | 0.080 (2.0mm) | 0.579 (14.7mm) | 30gf | 5 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MS0850500F060C1C E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 125 | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | SILVER | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2007 | MS | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | 5A AC | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | 19.812mm | 6.4008 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 5A | 5A@250VAC | SNAP ACTION | - | 250V | 0.043 (1.1mm) | 0.335 (8.5mm) | 25gf | - | - | - | - | - | - | - | 10.5918mm | 0.309 inch | - | ROHS3 Compliant | - | ||
![]() TS0101F020V3 E-Switch | 332 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2009 | TS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 6V | 300mA DC | Right Angle | 300mA | PC Pin | - | 8.2042mm | 2.6924 mm | Lever, Straight | SPDT | On-Mom | 0.05mOhm | 100000000Ohm | 0.3A | 250VAC V | - | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300mA | 20gf | - | - | SNAP ACTION | 0.3A@6VDC | - | 0.071 (1.8mm) | 0.264 (6.7mm) | - | 5 | N.O.-N.C. | - | - | - | - | - | 7.9502mm | 0.122 inch | 0.216 inch | ROHS3 Compliant | - | ||
![]() LS0851504F050V2B E-Switch | 20 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2007 | LS | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | 15A AC | - | 15A | PC Pin | 125V | 28.9052mm | 10.3124 mm | Lever, Simulated Roller | SPST-NC | On-Mom | 0.1mOhm | 100000000Ohm | - | 1500VAC V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | 15A@250VAC | SNAP ACTION | - | 250V | 0.205 (5.2mm) | 0.748 (19.0mm) | 20gf | 4 | - | - | - | - | - | - | - | 0.108 inch | - | ROHS3 Compliant | - | ||
![]() LS0851503F040C1A E-Switch | 1104 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | Polybutylene | - | - | - | - | Silver | 50,000 Cycles | - | -25°C~85°C | Bulk | 2006 | LS | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 15A AC | Straight | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 40gf | - | - | - | - | - | 0.335 (8.5mm) | 0.602 (15.3mm) | 15gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS0850504F035P1A E-Switch | 958 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | - | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2009 | MS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 5A AC | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 35gf | 5A | 5A@250VAC | SNAP ACTION | - | 250V | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | 3 | - | - | - | - | - | - | 10.5918mm | 0.138 inch | 0.567 inch | ROHS3 Compliant | Lead Free | ||
![]() MS085R100F150C1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | MS | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | Quick Connect - 0.110 (2.8mm) | 20V | 19.812mm | 6.4008 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | - | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 40gf | - | - | 0.4VA@20VAC | - | - | - | - | 10.5918mm | 0.309 inch | - | ROHS3 Compliant | - | ||
![]() MS0850505F075S1A E-Switch | 256 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2008 | MS | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | 5A AC | - | 5A | Solder Lug | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 75gf | - | - | - | - | - | 0.157 (4.0mm) | 0.587 (14.9mm) | 25gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS0851506F120C1A E-Switch | 3382 |
| Datasheet | 11 Weeks | Chassis Mount, Through Hole | Chassis Mount | 120 | - | - | - | - | - | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2006 | LS | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 15A AC | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 120gf | - | - | - | - | - | 0.218 (5.5mm) | 0.815 (20.7mm) | 40gf | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 900AGQ E-Switch | 982 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 100 | NYLON | - | - | BRASS | - | Silver | 50,000 Cycles | NYLON | -25°C~85°C | Cut Tape (CT) | 2005 | 900 | e4 | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | TAPE AND REEL PACKAGE | 8536.50.70.00 | 50V | 100mA DC | Right Angle | 100mA | Gull Wing | - | - | 4 mm | Overtravel Plunger | SPST-NO | Off-Mom | 80mOhm | - | 0.1A | - | SPST | 50V | - | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | - | - | SNAP ACTION | - | - | 0.014 (0.35mm) | - | - | - | ON-(OFF) | - | - | 2mm | 5.5mm | 3.8mm | - | - | 2.5mm | ROHS3 Compliant | Lead Free | ||
![]() MS085R104F035S1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2006 | MS | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | Solder Lug | 20V | 19.812mm | 6.4008 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | SNAP ACTION | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 20gf | - | - | 0.4VA@20VAC | - | - | - | - | - | - | 0.577 inch | ROHS3 Compliant | - | ||
![]() LS085R104F050C1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount, Through Hole | Chassis Mount | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | GOLD | COPPER ALLOY | GOLD | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2006 | LS | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 20V | 0.4VA AC/DC | - | - | Quick Connect - 0.187 (4.7mm) | 20V | 28.8798mm | 10.3124 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1500VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | SNAP ACTION | - | - | 0.205 (5.2mm) | 0.748 (19.0mm) | 20gf | - | - | - | 0.4VA@20VDC | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() MS0850506F020V2A E-Switch | 65 | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | - | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | -25°C~85°C | Bulk | 2009 | MS | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 5A AC | - | 5A | PC Pin | 125V | 19.812mm | 6.4008 mm | Lever, Leaf | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | SP, SPDT | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 20gf | 5A | 5A@250VAC | SNAP ACTION | - | 250V | 0.161 (4.1mm) | 0.547 (13.9mm) | 8.000gf | 5 | - | - | - | - | - | - | 13.8938mm | 0.15 inch | 0.571 inch | ROHS3 Compliant | Lead Free |