- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Force
- Operating Temperature
- Switch Function
- Termination Style
- Series
- Operating Position
- Pretravel
Attribute column
Manufacturer
E-Switch Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Alternate PN | Brand | Case Code - in | Case Code - mm | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NEMA Rating | Package | Package Type | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Technology | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 900BGQ E-Switch | 252 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | - | NYLON | - | - | BRASS | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | NYLON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | 900 | - | e4 | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | - | - | - | TAPE AND REEL PACKAGE | - | - | 50V | 100mA DC | - | Right Angle | - | - | 100mA | Gull Wing | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | 80mOhm | 100000000Ohm | 0.1A | 1000VRMS V | SPST | 50V | - | PUSHBUTTON SWITCH | 100mA | - | 50gf | - | - | - | - | SNAP ACTION | 0.1A@50VDC | - | - | - | 0.014 (0.35mm) | - | - | 2 | - | - | - | - | - | 2mm | 5.5mm | 5mm | - | - | 2.5mm | ROHS3 Compliant | Lead Free | ||
![]() MS0850502F050S1A E-Switch | 74 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | COPPER ALLOY | SILVER | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | MS | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | Solder Lug | 125V | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 50gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.150 (3.8mm) | 0.358 (9.1mm) | 20gf | - | - | - | - | - | - | - | - | - | 10.5918mm | 0.138 inch | 0.65 inch | ROHS3 Compliant | - | ||
![]() MS0850502F030C1A E-Switch | 49 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | 125 | - | - | POLYBUTYLENE TEREPHTHALATE | - | SILVER | COPPER ALLOY | SILVER | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | MS | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.150 (3.8mm) | 0.358 (9.1mm) | 12gf | - | - | - | - | - | - | - | - | - | 10.5918mm | 0.309 inch | 0.65 inch | ROHS3 Compliant | - | ||
![]() LS0851500F160C1A E-Switch | 940 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | LS | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 15A AC | - | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 28.8798mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1500VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 160gf | - | - | - | 15A@250VAC | - | - | - | 250V | - | 0.080 (2.0mm) | 0.579 (14.7mm) | 40gf | - | - | - | - | - | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() LS0851504F140C1A E-Switch | 491 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | - | COPPER ALLOY | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2005 | LS | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 15A AC | - | - | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | 28.8798mm | 10.3124 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | 1500VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 140gf | - | - | - | 15A@250VAC | SNAP ACTION | - | - | 250V | - | 0.205 (5.2mm) | 0.748 (19.0mm) | 40gf | - | - | - | - | - | - | - | - | - | 19.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LS085R101F100C2A E-Switch | 10 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Q950112 | - | - | - | - | - | 50,000 Cycles | 100 | - | - | Non-Illuminated | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | - | Details | - | - | 20 V | - | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 100gf | - | - | - | - | - | - | - | - | - | 0.080 (2.0mm) | 0.602 (15.3mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS085R104F065S1A E-Switch | 26 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Q970164 | - | - | - | - | - | 50,000 Cycles | 270 | - | E-SWITCH INC | Non-Illuminated | - | - | - | MS085R104F065S1A | - | E-Switch | - | - | - | - | Bulk | BULK | Active | Active | - | 5.8 | Details | Yes | - | 20 V | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | compliant | - | Solder Lug | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 65gf | - | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD1250AF160QP1 E-Switch | 594 | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | 16 V | - | -40°C ~ 85°C | - | - | TD1250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | 500,000 Cycles | - | - | - | 160gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS0850500F250S1C E-Switch | 49 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | POLYBUTYLENE TEREPHTHALATE | POLYBUTYLENE TEREPHTHALATE | SILVER | COPPER ALLOY | SILVER | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | MS | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | - | Solder Lug | 125V | 19.812mm | 6.4008 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | - | 1000VAC V | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.043 (1.1mm) | 0.335 (8.5mm) | 50gf | - | - | - | - | - | - | - | - | - | 10.5918mm | 0.138 inch | - | ROHS3 Compliant | - | ||
![]() MS0850511F035P1A E-Switch | 38 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | 50,000 Cycles | 270 | - | - | Non-Illuminated | - | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 5A (AC) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 35gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | 20gf | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() MS0850504F065S1A E-Switch | 38 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Q970171 | - | - | - | - | - | 50,000 Cycles | 270 | - | - | Non-Illuminated | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | - | Details | - | - | - | - | -25°C ~ 85°C | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC) | - | - | - | - | - | Solder Lug | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 65gf | - | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS0851520F130V1C E-Switch | 10 |
| - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Q951000 | E-Switch | - | - | - | - | 50,000 Cycles | 200 | - | - | Non-Illuminated | - | - | E-Switch | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | - | - | - | - | - | - | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 15A (AC) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 130gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() LS0851500F160V2AMK E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q950078 | E-Switch | - | - | - | - | - | 100 | - | - | Non-Illuminated | - | - | E-Switch | - | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() SS0750301F040R1ASPECIAL E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | Q971005 | E-Switch | - | - | - | - | - | 1 | - | - | - | - | - | E-Switch | - | - | - | - | - | PCB Mount | - | - | BULK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | 3 A, 1 A | Solder Pin | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | - | - | - | SPDT | 40 gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | - | - | - | - | ||
![]() LS0851502F045C1ASPECIAL E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q950057 | Welwyn Components / TT Electronics | 1206 | 3216 | - | - | - | 1000 | - | - | Non-Illuminated | - | - | TT Electronics | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | BULK | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | - | 150 V | - | Reel | - | PCF | 0.1 % | - | - | - | - | - | - | 25 PPM / C | - | 45.3 kOhms | - | Resistors | 125 mW (1/8 W) | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | - | - | - | - | - | ||
![]() LS0851502F045S1AREDBLK E-Switch | 22 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | E-Switch | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -25°C ~ 85°C | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 15A (AC/DC) | - | - | - | - | - | Solder Lug | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 45gf | Snap Action Switches | - | - | - | - | - | - | - | - | 0.161 (4.1mm) | 0.610 (15.5mm) | 20gf | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | ||
![]() WS20850100F183P1A E-Switch | 1153 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | Plunger, Pin | - | - | - | - | - | EAR99 | 100,000 Cycles | 100 | 8536.50.90.40 | - | Non-Illuminated | - | Unavailable | - | - | + 85 C | E-Switch | - 25 C | Yes | PCB Mount | - | Box | - | - | Active | - | - | Details | - | - | 30 VDC | - | -25°C ~ 85°C | - | - | WS2 | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | 2A (AC/DC) | - | - | IP67 - Dust Tight, Waterproof | - | 8.33E-02 | Through Hole | - | - | - | Round (Pin Plunger) | SPDT | OFF - ON | - | - | - | - | - | - | 500,000 Cycles | - | - | SPDT | 183 gf | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() TS0101F020PR E-Switch | 14 |
| - | - | - | Through Hole | - | - | - | - | - | - | - | - | Lever | Q980005 | - | - | - | - | - | 50,000 Cycles | 1000 | - | - | Non-Illuminated | - | - | - | - | + 85 C | E-Switch | - 25 C | - | - | - | Bulk | BULK | - | Active | - | - | Details | - | - | 6 V | - | -25°C ~ 85°C | - | - | TS | - | - | - | - | - | - | - | - | Subminiature | - | - | - | - | - | 300mA (DC) | - | - | - | - | 0.3 A | Snap-In | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 100,000 Cycles | - | - | - | 20 +/- 10 gf | - | - | - | - | - | - | 0.75 (1.8mm) | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS0851504F140C1C E-Switch | 48 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Q950125 | Glenair | - | - | - | - | 50,000 Cycles | 100 | - | - | Non-Illuminated | - | - | Glenair | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | - | - | - | - | - | - | - | -25°C ~ 85°C | - | - | LS | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | 15A (AC) | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 140gf | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | 0.205 (5.2mm) | 0.748 (19.0mm) | 40gf | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | ||
![]() SS-24F08-G(A)5-#613** E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | - | 5000 | - | - | Non-Illuminated | - | - | E-Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - |