- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | Terminal Material | Manufacturer Package Identifier | Actuator | Actuator Style | Alternate PN | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Stem Height | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3301AF160QG E-Switch | 20000 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | POLYPHENYLENE SULPHIDE | Polyamide (PA), Nylon | BRASS | - | - | - | - | - | - | Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 12V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 5.00mm | 1 | - | - | - | - | - | - | - | - | 3.6mm | - | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL1105F160Q E-Switch | 40000 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2003 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Brown | 8536.50.90.65 | - | - | 12V | - | Straight | - | 50mA | PC Pin | 5.9944mm | 5.9944 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | ON-OFF | 0.25mm | - | - | 4.30mm | - | - | - | - | - | - | - | - | 6mm | 3.6068mm | 0.136 inch | 700μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL1015AF160QG E-Switch | 80 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | Silver | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL1015 | e4 | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Beige | - | - | - | 12V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | 4mm | 3 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@12VDC | 3.90mm x 2.90mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | 2.00mm | 1 | - | - | - | - | - | - | - | - | 1.5mm | - | 500μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3315NF160Q E-Switch | 10000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 6 | - | - | - | - | - | - | - | - | - | Silver | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2008 | TL3315 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | Yellow | - | - | - | 15V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | 4.5mm | 4.5 mm | Snap Dome | SPST-NO | Off-Mom | 200mOhm | 50000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | 15V | 500,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@15VDC | 4.50mm x 4.50mm | 0.05A @ 15VDC | - | - | 0.20mm | 0.2 mm | - | 0.55mm | 1 | - | - | - | - | - | - | - | - | 0.55mm | - | 0m | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3301NF160QG E-Switch | 20000 |
| - | - | Silver | - | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | Stem | Round Button | J100515 | E-Switch | - | - | - | 1000 | Non-Illuminated | E-Switch | + 70 C | E-Switch | - 20 C | Straight | SMD/SMT | Bulk | Tape-Reel | TL3301NF160QG-KR TL3301NF160QG-KR | Active | Details | 4.3 mm | 0.020424 oz | - | 50 VDC | -20°C ~ 70°C | MouseReel | - | TL3301 | - | - | - | - | - | - | - | - | - | Black | - | Switches | - | - | - | - | - | 50 mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | Tactile Switches | - 20 C to + 70 C | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 4.30mm | - | - | - | Tactile Switches | 0.25 mm | - | 3.6 mm | 6 mm | 6 mm | - | - | - | - | - | - | - | ||
![]() TL1105SPF160Q E-Switch | 9643 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | TL1105 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Black | - | - | - | 12V | - | Straight | - | 50mA | PC Pin | 6mm | 6 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 7.50mm | 1 | - | - | - | - | - | - | - | - | 3.6mm | - | 10mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3340AF160QG E-Switch | 20000 | - | Datasheet | 11 Weeks | Silver, Stainless Steel | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polyphthalamide | Polyphthalamide (PPA) | - | - | - | - | - | - | - | Silver, Stainless Steel | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~85°C | Tape & Reel (TR) | 2008 | TL3340 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Silver (Ag) | - | - | White | 8536.50.90.40 | - | - | 12V | - | Right Angle | - | 50mA | Gull Wing | 4.49mm | 3.4 mm | Standard | SPST-NO | Off-Mom | 500mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Side Actuated | .05A@12VDC | 4.00mm x 3.30mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | - | 1 | - | - | - | - | - | - | - | - | 3.3mm | - | 850μm | 3.40mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3301NF260QG E-Switch | 10000 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | TL3301NF260QG | - | - | - | - | - | Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | Black | 8536.50.90.40 | - | - | 50V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 260gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 100000 cycles | 4.30mm | 1 | - | - | - | - | - | 4.65mm | 6mm | 6mm | - | - | 700μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3315NF100Q E-Switch | 10000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Silver | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2008 | TL3315 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | Yellow | - | - | - | 15V | TR | Straight | - | 50mA | Gull Wing | 4.5mm | 4.5 mm | Snap Dome | SPST-NO | Off-Mom | 200mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 15V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 100gf | - | - | - | - | Top Actuated | .05A@15VDC | 4.50mm x 4.50mm | 0.05A @ 15VDC | - | - | 0.20mm | - | - | 0.55mm | 1 | - | - | - | - | - | - | - | - | 0.55mm | - | 0m | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3305AF160QG E-Switch | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | TL3305 | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | 12V | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | - | - | - | - | Top Actuated | - | 4.50mm x 4.50mm | 0.05A @ 12VDC | - | - | 0.20mm | - | 500000 cycles | 3.80mm | - | - | - | - | - | - | 4.05mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3301AF260QG E-Switch | 20000 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | Beige | 8536.50.90.40 | - | - | 12V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | - | 260gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 5.00mm | 1 | - | - | - | - | - | - | - | - | 3.6mm | - | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3301SPF160QG E-Switch | 366 | - | - | 10 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -20°C | - | - | - | - | 12V | - | Straight | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 7.50mm | - | - | - | - | - | - | - | 6mm | 6mm | - | - | 2.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL1105AF160Q E-Switch | 40000 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Black | 8536.50.90.40 | - | - | 12V | - | Straight | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 5.00mm | 1 | - | - | - | - | - | - | 6mm | 6mm | - | - | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL1014BF160QG E-Switch | 975 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Nylon | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2008 | TL1014 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Silver (Ag) | - | - | - | - | - | - | - | - | Right Angle | - | - | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Side Actuated | - | 6.40mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3300CF160Q E-Switch | 25 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | TL3300 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | 12V | - | Straight | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.35mm | - | - | 8.50mm | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100DF160Q E-Switch | 45000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene | Polyester | - | - | - | - | - | - | - | Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | TL1100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Black | - | - | - | 12V | - | Straight | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | - | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | 4.30mm | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 300μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1014AF160QG E-Switch | 7246 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2008 | TL1014 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Silver (Ag) | - | - | - | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Side Actuated | - | 6.40mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | - | - | - | - | - | 1.65mm | 4.7mm | 3.5mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL4105AF160QG E-Switch | 1404 | - | Datasheet | 10 Weeks | Silver | Edge | Edge Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | TL4105 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Side Actuated | - | 4.80mm x 2.20mm | 0.05A @ 12VDC | - | - | 0.15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.70mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL3301DF260QG E-Switch | 24 |
| Datasheet | 10 Weeks | Silver | Surface Mount | Surface Mount | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 12V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | - | 260gf | - | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 13.00mm | 1 | - | - | - | - | - | - | - | - | 3.6mm | - | 9.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3253BBABBAF160Q E-Switch | 778 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Without Cap | - | B060006 | E-Switch | - | - | - | 1 | Illuminated | E-Switch | - | E-Switch | - | Right Angle | Through Hole | Bulk | BULK | - | Active | Details | - | - | - | 12 VDC | -20°C ~ 70°C | - | - | TL3253 | - | - | - | - | - | - | - | - | - | Natural | - | Switches | - | - | - | - | - | 50 mA | PC Pin | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | 3.3 VDC | LED, Blue/Blue | - | - | Illuminated | - | 500,000 Cycles | - | - | SPST | 160gf | - | Tactile Switches | - | Blue | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | LED | - | Tactile Switches | - | - | 22.6 mm | - | 8.4 mm | - | - | - | 8.55mm | - | - | - |