- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Mfr | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL53HF160Q E-Switch | 10000 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Acetal | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL53 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | 11.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL3301PF160QJ E-Switch | 645 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 80000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12V | - | - | - | 50mA | J Lead | - | 5.9944mm | 5.9944 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | 8.50mm | - | - | - | - | - | - | - | - | 3.9116mm | - | 0.193 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1107BF130WQ E-Switch | 30 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | Silver | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1107 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | ROHS COMPLIANT | - | - | 12V | - | Straight | - | 50mA | PC Pin | - | - | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | 12V | 50,000 Cycles | PUSHBUTTON SWITCH | 50mA | - | 130gf | - | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 2 | - | 0.25mm | 5.00mm | - | - | - | Tactile Feedback | - | - | 6mm | 3.5mm | 3.5052mm | - | 1.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105XF160QBLKSTEM E-Switch | 34 |
| - | - | Silver | - | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | P020235 | E-Switch | - | - | 1000 | Non-Illuminated | - | E-Switch | E-Switch | Straight | Through Hole | Bulk | BULK | Active | Non-Compliant | - | 12 VDC | -20°C ~ 70°C | - | - | TL1105 | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 50 mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | SPST | 160gf | - | Tactile Switches | - | Side Actuated | - | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | 5.85mm | - | - | - | ||
![]() TL3304AF350QJ E-Switch | 28 |
| Datasheet | 11 Weeks | Silver | - | Surface Mount | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2002 | TL3304 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | - | 350gf | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 50VDC | - | - | 0.25mm | 3.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL3301FF260QG E-Switch | 28 |
| - | 10 Weeks | Silver | Surface Mount | Surface Mount | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | - | 12V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | - | 260gf | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 7.00mm | 1 | - | - | - | - | - | - | - | 3.6mm | - | 3.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100F260Q5JBLK E-Switch | 45 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | Polyester | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2005 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | WITH BLACK CAP | - | - | 12V | - | - | - | 50mA | PC Pin | - | 11.9888mm | 11.9888 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | PUSHBUTTON SWITCH | - | - | 260gf | - | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | - | 0.30mm | 9.50mm | - | - | - | Tactile Feedback | - | - | - | - | 4.5974mm | 0.138 inch | 0.197 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105SPF160Q1RBLK E-Switch | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Silver | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | 5.9944mm | 5.9944 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 9.80mm | - | - | - | - | - | - | - | - | 3.6068mm | 0.138 inch | 0.394 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3305BF260QG E-Switch | 25 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | TL3305 | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | - | - | TR | - | - | - | Gull Wing | - | 4.5mm | 4.5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | - | 260gf | - | - | - | Top Actuated | .05A@12VDC | 4.50mm x 4.50mm | 0.05A @ 12VDC | - | - | 0.20mm | 5.00mm | 1 | - | - | - | - | - | - | - | 4.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.09E11GRN E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | WITHOUT GROUND TERMINAL | - | - | 50V | - | Straight | - | 25mA | PC Pin | - | 15.875mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | 135gf | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 15.70mm | - | - | - | Green Cap | - | - | - | - | 7.3914mm | 0.158 inch | 0.346 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE3303F260QG E-Switch | 28 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | STEEL | Polyphenylene Sulfide (PPS) | - | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | - | - | 100000 Cycle(s) | - | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3303 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | TAPE AND REEL | - | - | - | Gull Wing | - | 6.2mm | 6 mm | Standard | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 260gf | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | 3.10mm | 1 | 10ms | - | Grounding Pin | - | - | - | - | 2.6mm | - | 0.02 inch | - | - | ROHS3 Compliant | - | ||
![]() TL3301EF160QJ E-Switch | 750 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -20°C~70°C | Tape & Reel (TR) | 2005 | TL3301 | e4 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 8536.50.90.40 | - | 12V | TAPE AND REEL | Straight | - | 50mA | J Lead | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 7.30mm | 1 | - | - | - | - | - | - | - | 3.6mm | - | 3.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.03E11.08WHT E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 50V | - | Straight | - | 25mA | PC Pin | - | 12.3952mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.025A | - | - | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | - | 135gf | - | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | 18.50mm | - | - | - | White Cap | - | - | - | - | 7.3914mm | 0.157 inch | 0.437 inch | - | - | ROHS3 Compliant | - | ||
![]() TL1105PF160Q E-Switch | 40000 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | Straight | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 8.50mm | 1 | - | - | - | - | - | 6mm | 6mm | - | - | 4.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL1105CF100Q E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Silver | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | - | 12V | - | - | - | 50mA | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 100gf | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 8.00mm | 1 | - | - | - | - | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100AF160Q E-Switch | 27 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Polybutylene | Polyester | - | - | COPPER ALLOY | - | - | - | - | Bronze, Silver | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1100 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 12V | - | Straight | - | 50mA | PC Pin | - | 11.9888mm | 11.9888 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | - | 0.30mm | 7.30mm | - | - | - | Tactile Feedback | - | - | - | - | 3.9116mm | 0.138 inch | 3.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3215AF160GQ E-Switch | 7184 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | TL3215 | - | yes | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.05VDC | LED, Green | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | Top Actuated | - | 4.90mm x 4.90mm | 0.05A @ 12VDC | - | - | 0.25mm | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LL3301FF065QJ E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | Silver | 5e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | LL3301 | e4 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 8536.50.90.40 | - | - | - | Straight | - | 50mA | J Lead | 12V | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | - | 65gf | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 7.00mm | 1 | 10ms | - | - | - | 7mm | 6mm | 6mm | - | - | 3.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1107BF260WQ E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1107 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 30,000 Cycles | - | - | - | 260gf | - | - | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.25mm | 5.00mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL9100AF350Q E-Switch | 236 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | TL9100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 30,000 Cycles | - | - | - | 350gf | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 1.30mm | 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |