- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL1105JAF250Q1CBLK E-Switch | In Stock | - | Datasheet | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | 9.906mm | 7.0104 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 350VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 250gf | - | - | - | Side Actuated | 0.05A@12VDC | 7.20mm x 6.50mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | - | - | - | 6.5024mm | 0.138 inch | - | 12.00mm | - | ROHS3 Compliant | - | ||
![]() 320.04E11GRY E-Switch | In Stock | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | Copper, Silver | 1e+06 cycles | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | Grey | WITHOUT GROUND TERMINAL | - | - | - | Straight | - | 25mA | PC Pin | 50V | 12.3952mm | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | - | 135gf | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 12.70mm | - | Gray Cap | - | - | 7.3914mm | 0.158 inch | 5.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1265AQSBLK E-Switch | 816 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Silver | - | - | -20°C~70°C | Bulk | 2011 | TL1265 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.20mm | 12.00mm | - | Black Cap | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.09E11BLK E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 1000000 Cycle(s) | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | - | - | 25mA | PC Pin | - | 15.875mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.01mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 15.70mm | - | Black Cap | - | - | 7.3914mm | 0.158 inch | 0.346 inch | - | - | ROHS3 Compliant | - | ||
![]() TL3302BF260QG E-Switch | 1077 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | 100000 Cycle(s) | POLYPHENYLENE SULPHIDE | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3302 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | PACKAGE REEL | - | 12V | - | - | - | 50mA | Gull Wing | - | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | ON-OFF | 0.25mm | 5.00mm | - | Tactile Feedback | - | - | 3.9116mm | - | 0.02 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3215AF160BQ E-Switch | 8895 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | TL3215 | - | yes | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3VDC | LED, Blue | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | Top Actuated | - | 4.90mm x 4.90mm | 0.05A @ 12VDC | - | - | 0.25mm | 2.00mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL3302AF130QG E-Switch | 1459 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Silver | 100000 Cycle(s) | POLYPHENYLENE SULPHIDE | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3302 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | PACKAGE REEL | - | 12V | - | - | - | 50mA | Gull Wing | - | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 40,000 Cycles | KEYPAD SWITCH | - | 130gf | - | - | SNAP ACTION | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | ON-OFF | 0.25mm | 4.30mm | - | Tactile Feedback | - | - | 3.9116mm | - | 0.016 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.2E11BLU E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | 1e+06 cycles | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 50V | - | Straight | - | 25mA | PC Pin | - | - | - | Rectangular Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.025A | - | - | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | LED, Non-Illuminated | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 6 | - | 0.60mm | 12.00mm | - | Blue Cap | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL1260GYQRBLK E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYOXYMETHYLENE | Polybutylene Terephthalate (PBT) | SILVER | STAINLESS STEEL | BRASS | - | - | - | 500000 Cycle(s) | - | -20°C~70°C | Bulk | 2008 | TL1260 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | 6.8072mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green/Yellow | 500VAC V | SPST | Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | Green | - | Side Actuated | 0.05A@12VDC | 7.00mm x 6.80mm | 0.05A @ 12VDC | 6 | - | 0.20mm | - | - | Black Cap | - | - | - | 0.144 inch | - | 6.85mm | - | ROHS3 Compliant | - | ||
![]() TL3300DF260Q E-Switch | 25 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | TL3300 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.35mm | 4.30mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3210AF160RQ E-Switch | 44 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Silver | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | TL3210 | e4 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | Red | - | - | - | - | Straight | - | - | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 500mOhm | - | - | 1.95VDC | LED, Red | - | SPST | Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | - | Top Actuated | - | 5.60mm x 3.40mm | 0.05A @ 12VDC | - | - | 0.20mm | 3.12mm | - | - | - | - | - | - | 1.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 320.02E11.08BLK E-Switch | 23 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | Copper, Silver | 1000000 Cycle(s) | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.33 | 50V | - | Straight | - | 25mA | PC Pin | - | 12.3952mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.25A | - | - | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | - | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | 14.40mm | - | Black Cap | - | - | 7.3914mm | 0.157 inch | 0.276 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3200AF160GYQ E-Switch | 28 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | NYLON | Liquid Crystal Polymer (LCP) | - | SILVER | COPPER ALLOY | SILVER | - | - | 30000 Cycle(s) | - | -25°C~85°C | Tape & Reel (TR) | 2008 | TL3200 | - | - | Active | 2 (1 Year) | Gull Wing | - | - | WITH LED | - | - | - | - | - | - | Gull Wing | - | 6.8072mm | 4.4958 mm | Rectangular Button | SPST-NO | Off-Mom | 0.5mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green/Yellow | 250VAC V | SPST | Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | Top Actuated | 0.05A@12VDC | 6.80mm x 4.50mm | 0.05A @ 12VDC | - | - | 0.25mm | 2.50mm | - | - | - | - | 2.0066mm | - | 0.019 inch | - | - | ROHS3 Compliant | - | ||
![]() TL1105SF250Q E-Switch | 10626 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | no | Active | 1 (Unlimited) | PC Pin | - | Black | - | - | 12V | - | Right Angle | unknown | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | 50mA | 250gf | Illuminated, Non-Illuminated | - | - | Side Actuated | - | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | 5.8mm | 8.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL1240GQ E-Switch | 1638 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2005 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | 5.9944mm | 5.9944 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.8VDC | LED, Green | 250VAC V | SPST | Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | Green | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 6 | - | 0.25mm | 7.20mm | - | - | - | - | 4.8006mm | 0.138 inch | 0.094 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3301AF160QGSSDOME E-Switch | 116 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | - | 50mA | Gull Wing | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 5.00mm | 1 | Stainless Steel Contact Dome | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1240BQ2JBLK E-Switch | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | SILVER | - | - | - | SILVER | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2008 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 4.2VDC | LED, Blue | 250VAC V | SPST | Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | Blue | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 6 | - | 0.25mm | 8.20mm | - | - | - | - | 4.8006mm | 0.138 inch | 0.134 inch | - | - | ROHS3 Compliant | - | ||
![]() 320.02E11.08GRY E-Switch | 2827 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | Copper, Silver | 1000000 Cycle(s) | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Grey | - | 8536.50.90.33 | 50V | - | Vertical | - | 25mA | PC Pin | - | - | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.025A | - | - | 500VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | 25mA | 135gf | - | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | 14.40mm | - | Gray Cap | 12.5mm | 12.5mm | 7.3914mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105VF250Q E-Switch | 2000 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | yes | Active | 1 (Unlimited) | PC Pin | - | Red | - | - | 12V | - | Right Angle | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | 50mA | 250gf | - | - | - | Side Actuated | - | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | 6mm | 6mm | - | - | 1.3mm | 3.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL3200AF160GRQ E-Switch | 11185 |
| - | 10 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | NYLON | Liquid Crystal Polymer (LCP) | - | - | COPPER ALLOY | - | - | - | 30000 Cycle(s) | - | -25°C~85°C | Tape & Reel (TR) | 2008 | TL3200 | e4 | - | Active | 2 (1 Year) | Gull Wing | - | - | WITH LED | - | 12V | - | - | - | 50mA | Gull Wing | - | 6.8mm | 4.5 mm | Rectangular Button | SPST-NO | Off-Mom | 0.5mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green/Red | 250VAC V | SPST | Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | Green, Red | - | Top Actuated | .05A@12VDC | 6.80mm x 4.50mm | 0.05A @ 12VDC | - | - | 0.25mm | 2.50mm | 1 | - | - | - | 2mm | - | 0.019 inch | - | - | ROHS3 Compliant | Lead Free |