- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL1105QF160Q E-Switch | 1750 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | 7.1mm | 6.55 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | Side Actuated | .05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 100000 cycles | - | - | 1 | - | - | 7.55mm | - | - | - | - | - | 15.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() 320.02E11.09BLK E-Switch | 329 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | - | Copper, Silver | 1000000 Cycle(s) | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | BLACK COLOR CAP | - | 50V | - | Straight | 25mA | PC Pin | - | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.25A | - | - | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | - | - | 15.30mm | - | - | - | Black Cap | - | 12.5mm | 12.5mm | 7.3914mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1220S1BBSG-POWER E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | SILVER | - | 500000 Cycle(s) | - | -40°C~85°C | Tray | 2009 | TL1220 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | GREEN COLOR LED | - | 12V | - | - | 50mA | PC Pin | - | 5.9944 mm | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green | 500VAC V | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 180gf | Illuminated, LED | Blue | Top Actuated | 0.05A@12VDC | 7.60mm x 6.00mm | 0.05A @ 12VDC | 7 | - | 0.20mm | 0.2032 mm | - | 9.90mm | BLACK | - | - | Power Symbol | - | - | - | 5.5118mm | 0.138 inch | 0.055 inch | - | - | ROHS3 Compliant | - | ||
![]() TL3301SPF100QG E-Switch | 28 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | Gull Wing | 6mm | 6 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 7.50mm | - | 1 | - | - | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL1105HF160Q E-Switch | 50 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 1000000000Ohm | 0.05A | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | 12.50mm | - | 1 | - | - | - | - | - | 3.6mm | - | 8.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.22E11YEL E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 1e+06 cycles | - | -20°C~70°C | Bulk | - | 320 | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | Straight | 25mA | PC Pin | - | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | 25mA | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | - | 12.60mm | - | - | - | Yellow Cap | - | 12.5mm | 12.5mm | 7.3914mm | - | 5.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TL1240RQ1JCLR E-Switch | 13381 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | SILVER | - | - | - | SILVER | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2006 | TL1240 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | SILVER | - | - | - | 8536.50.90.40 | - | - | - | - | PC Pin | 6mm | 6 mm | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Red | 250VAC V | SPST | Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 6 | - | 0.25mm | - | - | 8.20mm | - | 1 | - | - | - | - | - | 4.8mm | 0.138 inch | 0.134 inch | - | - | ROHS3 Compliant | - | ||
![]() LL1105BF065Q E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Silver | - | - | -30°C~85°C | Bulk | 2008 | LL1105 | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | - | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | KEYPAD SWITCH | - | 65gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 9.50mm | - | 1 | 10ms | - | - | - | - | 3.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TL1107AF130EQ E-Switch | 28 |
| Datasheet | - | - | Reverse, Through Hole | Through Hole, Reverse | - | - | Polyamide (PA46), Nylon 4/6 | SILVER | - | - | - | SILVER | - | - | 50000 Cycle(s) | - | -20°C~70°C | Bulk | 2002 | TL1107 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 130gf | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 2 | - | 0.25mm | - | - | 4.30mm | - | - | - | Tactile Feedback | - | - | - | 3.5052mm | - | 0.031 inch | - | - | RoHS Compliant | - | ||
![]() TL59NF160Q E-Switch | 8209 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Silver | 100000 cycles | - | -20°C~70°C | Cut Tape (CT) | 2006 | TL59 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | Straight | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 4.30mm | - | - | - | - | - | 6.2mm | 6.2mm | - | - | 800μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3301BF160QJ E-Switch | 17 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | - | 12V | - | Straight | 50mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 9.50mm | - | - | - | - | - | - | - | - | - | 5.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105MF160Q E-Switch | 4162 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | Right Angle | 50mA | PC Pin | 7.1mm | 6.55 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | Side Actuated | .05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | 1 | - | - | - | - | - | 7mm | - | 4.3mm | 6.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100F260R E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | Polyester | GOLD | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | GOLD | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2007 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | WITHOUT CAP | - | 12V | - | - | 50mA | PC Pin | 11.9888mm | 11.9888 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | - | 0.30mm | - | - | 7.30mm | - | - | - | Tactile Feedback | - | - | - | 3.9116mm | 0.138 inch | 0.134 inch | - | - | ROHS3 Compliant | - | ||
![]() 320.21E11RED E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | RED | - | 1e+06 cycles | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | Straight | 25mA | PC Pin | - | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | - | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | - | 12.00mm | - | - | - | Red Cap | - | 22mm | 12.4mm | 8.001mm | - | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3301NF100QG E-Switch | 16 |
| - | 10 Weeks | Silver | Surface Mount | Surface Mount | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 4.30mm | - | 1 | - | - | - | - | - | 3.6mm | - | 700μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.04E11BLK E-Switch | In Stock | - | Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 1000000 Cycle(s) | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | - | 25mA | PC Pin | 12.3952mm | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | 0.01mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | - | 12.70mm | - | - | - | Black Cap | - | - | - | 7.3914mm | 0.158 inch | 0.209 inch | - | - | ROHS3 Compliant | - | ||
![]() TL3301SPF260QG E-Switch | 750 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | 100000 cycles | 50V | -20°C~70°C | Cut Tape (CT) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -20°C | - | - | 12V | - | Straight | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | 50mA | 260gf | Illuminated, Non-Illuminated | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 7.50mm | - | - | - | - | - | 6mm | 6mm | - | - | 2.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL6120AF160QG E-Switch | 6681 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | 80000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2006 | TL6120 | e4 | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | TAPE AND REEL | Vertical | 50mA | Gull Wing | 7.2mm | 7.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .02A@50VDC | 7.40mm x 7.40mm | 0.05A @ 12VDC | - | - | 0.50mm | - | - | 4.70mm | - | 1 | 5ms | - | - | - | - | 2.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL6110AF160QP E-Switch | 23 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | 50000 Cycle(s) | - | -40°C~85°C | Tube | 2008 | TL6110 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | Right Angle | 50mA | PC Pin | 8mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | .05A@50VDC | 8.30mm x 5.80mm | 0.05A @ 50VDC | - | - | 0.50mm | - | - | - | - | 1 | - | - | - | - | - | 8mm | - | - | 3.50mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL1107AF180WQ E-Switch | 18 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Silver | 50000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1107 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | Straight | 50mA | PC Pin | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | - | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 4.30mm | - | - | - | Tactile Feedback | - | 6mm | 3.5mm | - | - | 1.21mm | - | - | ROHS3 Compliant | Lead Free |