- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3315NF250Q E-Switch | 10000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | Silver | 200000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2008 | TL3315 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | Yellow | - | - | 15V | TR | Straight | 50mA | Gull Wing | - | 4.5mm | 4.5 mm | Snap Dome | SPST-NO | Off-Mom | 200mOhm | 50000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 15V | 200,000 Cycles | KEYPAD SWITCH | 50mA | 250gf | - | - | Top Actuated | .05A@15VDC | 4.50mm x 4.50mm | 0.05A @ 15VDC | - | - | 0.20mm | 0.1778 mm | 200000 cycles | 0.55mm | 1 | - | - | 850μm | - | - | - | - | 0m | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105SF160Q E-Switch | 10000 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Black | - | 8536.50.90.40 | 12V | - | Right Angle | 50mA | PC Pin | - | - | 6.55 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | Side Actuated | .05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | 1 | - | - | - | 6mm | 6mm | 7mm | - | 4.75mm | 8.35mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL59F260Q E-Switch | 28 |
| - | 11 Weeks | Silver | Through Hole | Through Hole | Radial | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2001 | TL59 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 4.30mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 320.094E11GRY E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | Copper, Silver | 1000000 Cycle(s) | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | - | 25mA | PC Pin | - | 12.3952mm | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 0.01mOhm | 1000000000Ohm | 0.3A | - | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | - | 15.50mm | - | - | Gray Cap | - | - | - | 7.3914mm | 0.158 inch | 0.319 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL59EF160Q E-Switch | 28 |
| - | 11 Weeks | - | Through Hole | Through Hole | Radial | STEEL | Polybutylene Terephthalate (PBT) | - | - | BRASS | - | - | Silver | 100000 Cycle(s) | - | -20°C~70°C | Tape & Box (TB) | 2006 | TL59 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | 6.1976mm | 6.1976 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | MOLDED | 1000VRMS V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | SNAP ACTION | Top Actuated | 0.05A@50VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 2 | OFF-(ON) | 0.25mm | - | - | 7.30mm | - | - | - | - | - | - | 3.6068mm | - | 0.146 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105EF160Q E-Switch | 9497 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 12V | - | Straight | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | 7.30mm | 1 | - | - | - | - | 6mm | - | 0.136 inch | 3.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105VF160QSSDOME E-Switch | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Gold, Silver | 1000000 Cycle(s) | - | -20°C~70°C | Bulk | 2008 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | - | - | - | - | PC Pin | - | 7.3914mm | 7.0104 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | 0.05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | - | - | - | Stainless Steel Contact Dome | - | - | - | 6.5786mm | 0.138 inch | - | 3.85mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100FF160Q E-Switch | 583 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyester | - | - | - | - | - | Silver | 100000 cycles | 12V | -20°C~70°C | Bulk | 2006 | TL1100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Black | - | - | 12V | - | Straight | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | 12.00mm | - | - | Tactile Feedback | - | 12mm | 12mm | - | - | 7.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL3301CF260QG E-Switch | 1735 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | Gull Wing | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 8.00mm | 1 | - | - | - | - | - | 3.6mm | - | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL6190AF220R E-Switch | 3610 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Gold | - | - | -40°C~105°C | Tube | 2007 | TL6190 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 220gf | - | - | Side Actuated | - | 12.04mm x 11.50mm | 0.05A @ 12VDC | - | - | 0.50mm | - | - | - | - | - | Sealed | - | - | - | - | - | - | 2.89mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100CF260Q.08RED E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | Polyester | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | - | TL1100 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | 13.1064mm | 15.0876 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 260gf | - | - | Side Actuated | 0.05A@12VDC | 12.00mm x 9.90mm | 0.05A @ 12VDC | 2 | - | 0.30mm | - | - | - | - | - | Tactile Feedback | - | - | - | - | 0.181 inch | - | 9.60mm | - | RoHS Compliant | - | ||
![]() TL1105FF250Q E-Switch | 181 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2002 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | 12V | - | - | 50mA | PC Pin | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 7.00mm | 1 | - | - | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LL3301DF065QJ E-Switch | 194 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | LL3301 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | 50mA | J Lead | 12V | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | - | 65gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 13.00mm | 1 | 10ms | - | 13mm | 6mm | 6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL1105SPF100Q E-Switch | 7751 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2002 | TL1105 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 12V | - | Straight | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 100gf | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 7.50mm | - | - | - | - | - | 6mm | - | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320.01E11ORG E-Switch | 28 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | - | - | - | - | - | 1e+06 cycles | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 50V | - | Straight | 25mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | - | 0.60mm | - | - | 10.00mm | - | - | Orange Cap | - | - | - | - | - | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() TL1015BF160QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Silver | 50000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2005 | TL1015 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | 12V | TAPE AND REEL | Straight | 50mA | Gull Wing | - | 4mm | 3 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | Top Actuated | .05A@12VDC | 3.90mm x 2.90mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | 2.00mm | 1 | - | Board Guide | - | - | - | 1.5mm | - | 500μm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() TL1240BICOLORGREENYELLOW E-Switch | 55 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2006 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | BLUE COLOR LED | - | - | - | - | - | PC Pin | - | 5.9944mm | 5.9944 mm | PUSHBUTTON | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.2 2.1VDC | LED, Green/Yellow | - | 250VAC V | SPST | Illuminated | - | 100,000 Cycles | - | - | 160gf | Illuminated, LED | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 6 | - | 0.25mm | - | - | 7.20mm | - | - | - | - | - | - | 4.8006mm | 0.138 inch | 0.094 inch | - | - | ROHS3 Compliant | - | ||
![]() TL1105SPF160Q1CBLK E-Switch | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 10.00mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL6120CF160QG E-Switch | 19300 | - | Datasheet | 9 Weeks | Bronze | Surface Mount | Surface Mount | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Silver | 50000 cycles | - | -40°C~85°C | Tape & Reel (TR) | 2001 | TL6120 | e4 | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | 50V | - | Straight | 50mA | Gull Wing | - | 7.2mm | 7.2 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .02A@50VDC | 7.40mm x 7.40mm | 0.05A @ 12VDC | - | - | 0.50mm | - | - | 6.90mm | 1 | 5ms | - | - | - | - | 2.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL6700NF160QG E-Switch | 28 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Silicon Rubber | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL6700 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | - | Flush | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | - | 6.90mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.35mm | - | - | 2.60mm | - | - | Process Sealed | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |