- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ECCN | ElectricalLife | Harmonized Code | Insulation Materials | Itar Registered | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Orientation | Ingress Protection | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Product Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3302BF260QJ E-Switch | 13 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | - | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | - | 100000 Cycle(s) | - | POLYPHENYLENE SULPHIDE | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3302 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | PACKAGE REEL | - | - | 12V | - | - | 50mA | J Lead | - | - | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | ON-OFF | 0.25mm | 5.00mm | - | - | Tactile Feedback | - | - | 3.81mm | - | 0.047 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1240YQ1JCLR E-Switch | 434 |
| Datasheet | 18 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 2.8VDC | LED, Yellow | - | SPST | Illuminated | - | 100,000 Cycles | - | - | 160gf | Illuminated, LED | - | Yellow | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 8.20mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 320E11GRN E-Switch | 1820 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 1e+06 cycles | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | 320 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | WITHOUT GROUND TERMINAL | - | - | 50V | Straight | - | 25mA | PC Pin | - | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | 25mA | 135gf | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 9.95mm | - | - | Green Cap | 12.5mm | 12.5mm | 7.3914mm | - | 2.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1100F260Q E-Switch | 16 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Polyester | - | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | - | - | - | 100000 Cycle(s) | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | WITHOUT CAP | - | - | 12V | - | - | 50mA | PC Pin | 11.9888mm | 11.9888 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | - | 0.30mm | 7.30mm | - | - | Tactile Feedback | - | - | 3.81mm | 0.138 inch | 0.136 inch | - | - | ROHS3 Compliant | - | - | ||
![]() TL6120AF300RG E-Switch | 28 |
| - | 9 Weeks | Silver | Sealed, Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | TL6120 | e4 | - | Active | 1 (Unlimited) | Gull Wing | - | GOLD | - | - | - | - | 12V | - | - | 50mA | Gull Wing | 7.2mm | 7.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.0004A | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | Top Actuated | .0004A@50VDC | 7.40mm x 7.40mm | 0.05A @ 12VDC | - | - | 0.50mm | 4.70mm | 1 | 5ms | - | - | - | 2.7mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105JAF100Q1RBLK E-Switch | 1476 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Side Actuated | - | 7.20mm x 6.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | 12.45mm | - | ROHS3 Compliant | - | - | ||
![]() TL6215VF200GNN E-Switch | 25 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.1VDC | LED, Green | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | - | Top Actuated | - | 7.70mm x 6.37mm | 0.05A @ 12VDC | - | - | 0.45mm | 5.35mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL6215VF200RBT E-Switch | 495 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 1.95VDC | LED, Red | - | SPST | Illuminated | - | 500,000 Cycles | - | - | 200gf | Illuminated, LED | - | - | Top Actuated | - | 7.70mm x 6.37mm | 0.05A @ 12VDC | - | - | 0.45mm | 8.80mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL6215VF450BNN E-Switch | 63 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.3VDC | LED, Blue | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 450gf | Illuminated, LED | - | - | Top Actuated | - | 7.70mm x 6.37mm | 0.05A @ 12VDC | - | - | 0.45mm | 5.35mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL1100F260Q4JBLK E-Switch | 28 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 260gf | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.30mm | 10.20mm | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105CF250Q E-Switch | 39 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 8.00mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1100CF160Q E-Switch | 2906 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene | Polyester | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | Right Angle | - | 50mA | PC Pin | - | 9.9 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | - | Side Actuated | .05A@12VDC | 12.00mm x 9.90mm | 0.05A @ 12VDC | - | - | 0.30mm | - | 1 | - | Tactile Feedback | 12mm | 12mm | - | - | 5.6mm | 6.45mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105XF250Q E-Switch | 2766 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Black | - | 8536.50.90.40 | - | 12V | - | - | 50mA | PC Pin | 7.1mm | 6.55 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | - | Side Actuated | .05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 1 | - | - | - | - | 7mm | - | - | 5.85mm | - | ROHS3 Compliant | - | - | ||
![]() TL3215AF160YQ E-Switch | 2318 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | TL3215 | - | yes | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.05VDC | LED, Yellow | - | SPST | Illuminated | - | 1,000,000 Cycles | - | - | 160gf | Illuminated, LED | - | - | Top Actuated | - | 4.90mm x 4.90mm | 0.05A @ 12VDC | - | - | 0.25mm | 2.00mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3210AF160GQ E-Switch | 28 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | TL3210 | e4 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Green | - | - | - | - | Straight | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | 500mOhm | - | - | 2.1VDC | LED, Green | - | SPST | Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | Top Actuated | - | 5.60mm x 3.40mm | 0.05A @ 12VDC | - | - | 0.20mm | 3.12mm | - | - | - | - | - | - | - | 1.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 320.01E11WHT E-Switch | 494 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | - | - | - | - | Copper, Silver | - | 1e+06 cycles | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 50V | Straight | - | 25mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | 25mA | 135gf | - | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | - | 0.60mm | 10.00mm | - | - | White Cap | 12.5mm | 12.5mm | - | - | 2.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1107BF180WQ E-Switch | 23 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1107 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | Straight | - | 50mA | PC Pin | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 40,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | - | - | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.25mm | 5.00mm | - | - | Tactile Feedback | 6mm | 3.5mm | - | - | 1.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL1100DF260Q E-Switch | 515 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | Polyester | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | - | - | 100000 Cycle(s) | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | 11.9888mm | 11.9888 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | - | 0.30mm | 4.30mm | - | - | Tactile Feedback | - | - | 3.7846mm | 0.138 inch | 0.02 inch | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105RF160Q94VO E-Switch | 24 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyphenylene Sulfide (PPS) | SILVER | - | - | - | SILVER | - | - | 100000 Cycle(s) | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | 7.112mm | - | Standard | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Side Actuated | 0.05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | - | Black Actuator | - | - | 6.477mm | 0.138 inch | - | 6.15mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105DF160Q-KR E-Switch | 8 |
| - | - | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | EAR99 | - | 8536.50.90.33 | - | Unavailable | E-Switch | Bulk | Active | -20°C ~ 70°C | - | - | TL1105 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | Tactile Switches | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 13.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - |