- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Color | Subcategory | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length | Actuator Length, Right Angle | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL1105YF250R E-Switch | 23 |
| - | Gold | Through Hole | Polyamide (PA), Nylon | Bulk | - | - | J100026 | - | E-Switch | - | - | 1000 | - | Non-Illuminated | - | E-Switch | - | E-Switch | - | - | - | Through Hole | - | BULK | Active | Details | - | - | -20°C ~ 70°C | - | TL1105 | - | - | Switches | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 250gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 16.30mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL3240F100GT E-Switch | In Stock | - | - | Surface Mount | - | - | Without Cap | - | N324025 | TL3240 | - | - | - | 450 | - | Illuminated | - | - | - | E-Switch | - | Yes | Straight | SMD/SMT | Tape & Reel (TR) | Tape-Reel | Active | Details | - | 12 VDC | -25°C ~ 70°C | Cut Tape | TL3240 | - | Black | - | - | - | 50 mA | Gull Wing Lead | Plunger for Cap | SPST-NO | OFF - (ON) | 2 VDC | LED, Green | Illuminated | 500,000 Cycles | SPST | 100 gf | - | Green | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.20mm | 7.80mm | - | LED | - | - | - | - | 7.8 mm | 6.1 mm | 6.1 mm | - | - | |||
![]() TL1245F160BRRCLR E-Switch | In Stock | - | - | - | - | - | - | - | P010810 | - | E-Switch | - | - | 100 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | - | - | - | - | TL1240 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | |||
![]() TL6275AA2PQNW E-Switch | 15 |
| - | Through Hole | - | - | - | - | T062753 | - | E-Switch | - | - | 65 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tray | Tube | Active | Details | - | - | -20°C ~ 70°C | - | TL6275 | - | - | Switches | - | - | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | 3.2 VDC | LED, White | Illuminated | 100,000 Cycles | - | 350gf | Tactile Switches | - | Top Actuated | 8.00mm x 8.00mm | 0.05A @ 12VDC | 0.25mm | 7.20mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | |||
![]() TL1105FF250QBLKSTEM E-Switch | 15 |
| - | Through Hole | Polyamide (PA), Nylon | - | - | - | P010037 | - | E-Switch | - | - | 750 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | - | - | -20°C ~ 70°C | - | TL1105 | - | - | Switches | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 250gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | |||
![]() 320.04E11BLKHORZ E-Switch | 13 |
| - | Through Hole | Polycarbonate (PC) | - | - | - | - | - | - | - | EAR99 | - | 8536.50.90.33 | - | Unavailable | - | - | E-Switch | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | 320 | - | - | - | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | 135gf | - | - | Top Actuated | 12.40mm x 12.40mm | 0.025A @ 50VDC | 0.60mm | 12.70mm | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 25MMWHTLENSOPAQUE E-Switch | In Stock | - | - | - | - | - | - | - | F060253 | - | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | - | - | - | - | - | BULK | - | Non-Compliant | - | - | - | - | 25MM | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | |||
![]() TL1105MF160QSPECIAL E-Switch | In Stock | - | - | - | - | - | - | - | P010032 | - | E-Switch | - | - | 1000 | - | - | - | E-Switch | - | - | - | - | - | - | - | BULK | - | - | - | - | - | - | TL1105 | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | |||
![]() TL6100CF500QP E-Switch | 36 |
| - | Silver | Through Hole | Polyamide (PA), Nylon | - | Round | Top Actuated | - | - | - | - | EAR99 | - | 8536.50.90.33 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | - | Vertical | Through Hole | Bulk | - | Active | - | 6.9 mm | 12 VDC | -40°C ~ 85°C | - | TL6100 | Tact Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | SPST | 500gf | Tactile Switches | - | Top Actuated | 7.20mm x 7.20mm | 0.05A @ 12VDC | 0.50mm | 6.90mm | Tactile Switches | - | - | - | 0.5 mm | - | - | 7.4 mm | 7.4 mm | - | - | ||
![]() TL1100CF160Q.08BLU E-Switch | 31 |
| - | Through Hole, Right Angle | Polyester | - | - | - | XP0323P | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | - | - | -20°C ~ 70°C | - | TL1100 | - | - | Switches | - | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Side Actuated | 12.00mm x 9.90mm | 0.05A @ 12VDC | 0.30mm | - | - | - | - | - | - | - | - | - | - | - | 9.75mm | |||
![]() 320.04E11BLKVERT E-Switch | 799 |
| - | Through Hole | Polycarbonate (PC) | - | - | - | - | 320.04 | - | - | EAR99 | - | 8536.50.90.33 | - | Unavailable | - | - | E-Switch | - | - | - | - | Bulk | - | Active | - | - | - | -20°C ~ 70°C | - | 320 | - | - | - | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | 135gf | - | - | Top Actuated | 12.40mm x 12.40mm | 0.025A @ 50VDC | 0.60mm | 12.70mm | - | - | Black Cap | - | - | - | - | - | - | - | - | |||
![]() TL3301BF260QGTUBE E-Switch | 14778 |
| - | Silver | Surface Mount | Polyamide (PA), Nylon | - | Without Cap | - | - | TL3301 | - | - | EAR99 | - | 8536.50.90.33 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | - | Vertical | SMD/SMT | Tube | - | Active | - | 9.5 mm | 12 VDC | -20°C ~ 70°C | - | TL3301 | Tact Switch | - | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | Tactile Switches | - | - | - | 0.25 mm | - | - | 6 mm | 6 mm | - | - | ||
![]() TL3301AF160QJSSDOME E-Switch | 45 |
| - | Surface Mount | - | - | - | - | P010641 | - | E-Switch | - | - | 1100 | - | - | - | E-Switch | + 85 C | E-Switch | - 40 C | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | -20°C ~ 70°C | - | TL3301 | - | - | Switches | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | |||
![]() TL6150BF160QG E-Switch | 577 |
| - | Surface Mount | - | - | - | Round Button | N615004 | TL6150 | E-Switch | - | - | 1000 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | - | Tape-Reel | Active | Details | - | - | -40°C ~ 85°C | Cut Tape | TL6150 | - | - | Switches | - | IP67 - Dust Tight, Waterproof | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 5,000,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.30mm | 5.20mm | - | - | - | Tactile Switches | - | IP67 | - | - | - | - | - | |||
![]() TL3301FF160RJ E-Switch | 15 |
| - | Surface Mount | - | - | - | - | P010667 | - | E-Switch | - | - | 750 | - | - | - | E-Switch | + 85 C | E-Switch | - 40 C | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | Details | - | - | -20°C ~ 70°C | - | TL3301 | - | - | Switches | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | |||
![]() 320.04E11GRYHORIZONTAL E-Switch | 23 |
| - | Through Hole | Polycarbonate (PC) | - | - | - | XB0722P | - | E-Switch | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | - | - | -20°C ~ 70°C | - | 320 | - | - | Switches | - | - | - | PC Pin | Oval Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | 135gf | Pushbutton Switches | - | Top Actuated | 12.40mm x 12.40mm | 0.025A @ 50VDC | 0.60mm | 12.70mm | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | |||
![]() TL1016ABF160QG E-Switch | 3450 |
| - | Silver | Surface Mount, Right Angle | - | - | Flush | - | - | - | E-Switch | - | EAR99 | 3500 | 8536.50.90.33 | Non-Illuminated | Unavailable | E-Switch | + 85 C | E-Switch | - 40 C | - | - | SMD/SMT | - | - | Active | Details | - | 12 VDC | -40°C ~ 85°C | MouseReel | TL1016 | - | Black | Switches | - | - | 50 mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | - | 100,000 Cycles | SPST | 160gf | Tactile Switches | - | Side Actuated | 4.70mm x 2.90mm | 0.05A @ 12VDC | 0.20mm | - | Tact Switch | - | - | Tactile Switches | 0.2 mm | - | 1.35 mm | 3.5 mm | 2.9 mm | 1.7 mm | 3.55mm | ||
![]() TL1016BBF220QG E-Switch | 31 |
| - | Silver | Surface Mount, Right Angle | - | - | Flush | - | - | - | E-Switch | - | EAR99 | 3500 | 8536.50.90.33 | Non-Illuminated | Unavailable | E-Switch | + 85 C | E-Switch | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | 12 VDC | -40°C ~ 85°C | Reel | TL1016 | - | White | Switches | - | - | 50 mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | - | 100,000 Cycles | SPST | 220gf | Tactile Switches | - | Side Actuated | 4.70mm x 2.90mm | 0.05A @ 12VDC | 0.20mm | - | Tact Switch | - | - | Tactile Switches | 0.2 mm | - | 1.35 mm | 3.5 mm | 2.9 mm | 1.7 mm | 3.55mm | ||
![]() TL6400BF160QJ E-Switch | 3544 |
| - | Silver | Surface Mount | - | - | Stem | - | - | - | E-Switch | - | EAR99 | 1500 | 8536.50.90.33 | Non-Illuminated | Unavailable | E-Switch | + 85 C | E-Switch | - 40 C | - | Straight | SMD/SMT | - | - | Active | Details | 5 mm | 12 VDC | -40°C ~ 85°C | MouseReel | TL6400 | Tactile Switches | - | Switches | - | IP67 - Dust Tight, Waterproof | 50 mA | J Lead | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 50,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.15mm | 5.00mm | Tactile Switches | - | - | Tactile Switches | 0.15 mm | IP67 | 3.5 mm | 6 mm | 3.5 mm | 5 mm | - | ||
![]() TL56AF100Q E-Switch | In Stock | - | - | - | - | - | - | - | P010557 | - | E-Switch | - | - | 500 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | Non-Compliant | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - |