- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Body Material | Actuator Material | Actuator | Alternate PN | Base Product Number | Brand | Cap Color | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | Rad Hardened | RoHS | Stem Height | Terminate To | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | Type | Color | Gender | Subcategory | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Impedance | Body Plating | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length, Right Angle | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3301AF260QS E-Switch | 50 |
| - | Gold Over Copper | Surface Mount | Stainless Steel | Polyamide (PA), Nylon | - | Without Cap | - | - | - | - | Beryllium Copper | - | - | - | Non-Illuminated | - | - | + 85 C | E-Switch | - 40 C | - | Vertical | Cable | Bulk | - | Active | No | - | 5 mm | Coaxial Cable | 12 VDC | -40°C ~ 85°C | Box | TL3301 | Solder | SMA | - | PL | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | 50(ohm) | Gold Over Nickel | Non-Illuminated | 100,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | Tactile Switches | - | - | - | 0.25 mm | - | - | 6 mm | 6 mm | - | ||
![]() TL1265GQRGRY E-Switch | 26 |
| - | Through Hole | - | - | - | - | B200043 | - | E-Switch | - | - | - | 100 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | - | - | - | - | -20°C ~ 70°C | - | TL1265 | - | - | - | - | Switches | - | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Green | - | - | Illuminated | 500,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 7.00mm x 6.80mm | 0.05A @ 12VDC | 0.20mm | 8.40mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() TL1105F160Q-BLKACT E-Switch | 35 |
| - | Through Hole | - | Polyamide (PA), Nylon | - | - | P010056 | - | E-Switch | - | - | - | 750 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | Details | - | - | - | -20°C ~ 70°C | - | TL1105 | - | - | - | - | Switches | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() TL2243RED E-Switch | 15 |
| - | Through Hole, Right Angle | - | - | - | Round | P010410 | - | E-Switch | - | - | - | 600 | - | Non-Illuminated | - | E-Switch | - | E-Switch | - | - | Right Angle | Through Hole | Bulk | BULK | Active | - | Details | 3.8 mm | - | 12 VDC | -20°C ~ 70°C | - | TL2243 | - | - | Red | - | Switches | - | - | 100 mA | PC Pin | Dual | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 30,000 Cycles | DPST | 180gf | Tactile Switches | - | Side Actuated | 7.30mm x 8.00mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | - | - | 9.1 mm | 11.8 mm | 7.3 mm | 6.80mm | |||
![]() TL3301FF260RG E-Switch | 15 |
| - | Surface Mount | - | - | - | - | P010643 | - | E-Switch | - | - | - | 750 | - | - | - | E-Switch | + 85 C | E-Switch | - 40 C | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | Details | - | - | - | -20°C ~ 70°C | - | TL3301 | - | - | - | - | Switches | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() TL6200EBF300QP E-Switch | 15 |
| - | Through Hole | - | - | - | - | T060010 | - | E-Switch | - | - | - | 45 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tube | Tube | Active | - | Details | - | - | - | -40°C ~ 85°C | - | TL6200 | - | - | - | - | Switches | - | IP67 - Dust Tight, Waterproof | - | PC Pin | Round Button | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 10,000,000 Cycles | - | 300gf | Tactile Switches | - | Top Actuated | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 11.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() TL1220R3NNBW-HALO E-Switch | 15 |
| - | Silver | Through Hole | - | - | Round | B260067 | - | E-Switch | Black | - | - | 50 | - | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | - | Straight | Through Hole | Tray | BULK | Active | - | - | 4.5 mm | - | 12 VDC | -40°C ~ 85°C | - | TL1220 | - | - | - | - | Switches | - | - | 50 mA | PC Pin | Round Button | SPST-NO | Off-Mom | 3.6 VDC | LED, White | - | - | Illuminated | 500,000 Cycles | SPST | 180gf | Tactile Switches | White | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 9.95mm | - | LED | - | Tactile Switches | 0.2 mm | IP00 | - | - | - | - | |||
![]() TL6215VF450NBT E-Switch | 15 |
| - | Through Hole | - | - | - | - | B200631 | - | E-Switch | - | - | - | 60 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tray | BULK | Active | - | Details | - | - | - | -20°C ~ 70°C | - | TL6215 | - | - | - | - | Switches | - | IP67 - Dust Tight, Waterproof | - | PC Pin | Round Button | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 500,000 Cycles | - | 450gf | Tactile Switches | - | Top Actuated | 7.70mm x 6.37mm | 0.05A @ 12VDC | 0.45mm | 8.80mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() TL1105JF250R E-Switch | 15 |
| - | Gold | Through Hole, Right Angle | Polyamide (PA), Nylon | - | - | P020204 | - | E-Switch | - | - | - | 1000 | - | Non-Illuminated | - | E-Switch | - | E-Switch | - | - | Right Angle | Through Hole | Bulk | BULK | Active | - | Details | - | - | - | -20°C ~ 70°C | - | TL1105 | - | - | - | - | Switches | - | - | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | 250gf | Tactile Switches | - | Side Actuated | 7.10mm x 6.55mm | 0.05A @ 50VDC | 0.25mm | - | - | - | - | Tactile Switches | - | - | - | - | - | 6.35mm | |||
![]() TL1105SPF250R E-Switch | 15 |
| - | Gold | Through Hole | Polyamide (PA), Nylon | - | - | P010212 | - | E-Switch | - | - | - | 750 | - | Non-Illuminated | - | E-Switch | - | E-Switch | - | - | - | Through Hole | Bulk | BULK | Active | - | - | - | - | - | -20°C ~ 70°C | - | TL1105 | - | - | - | - | Switches | - | - | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | 250gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 7.50mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() 320E11BLKWHTON E-Switch | 23 |
| - | Through Hole | - | Polycarbonate (PC) | - | - | XB0305P | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | - | - | - | - | -20°C ~ 70°C | - | 320 | - | - | - | - | Switches | - | - | - | PC Pin | Square Button | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | 135gf | Tactile Switches | - | Top Actuated | 12.40mm x 12.40mm | 0.025A @ 50VDC | 0.60mm | 9.95mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() 320.2E11BLKLEDHLDR E-Switch | 23 |
| - | - | Through Hole | - | Polycarbonate (PC) | Bulk | - | XB0772P | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | - | BULK | Active | - | - | - | - | - | -20°C ~ 70°C | - | - | - | - | - | - | Switches | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | 135gf | Pushbutton Switches | - | Top Actuated | 12.40mm x 12.40mm | 0.025A @ 50VDC | 0.60mm | 12.00mm | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() TL1105FF160QWHTSTEM E-Switch | In Stock | - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | EAR99 | - | 8536.50.9033 | - | Unavailable | - | - | E-Switch | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | TL1105 | - | - | - | - | - | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | - | - | - | - | - | - | - | - | - | - | |||
![]() 320.04E11REDVERTICAL E-Switch | 23 |
| - | Through Hole | - | Polycarbonate (PC) | - | - | XB0825P | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Bulk | BULK | Active | - | - | - | - | - | -20°C ~ 70°C | - | 320 | - | - | - | - | Switches | - | - | - | PC Pin | Oval Button | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | 135gf | Pushbutton Switches | - | Top Actuated | 12.40mm x 12.40mm | 0.025A @ 50VDC | 0.60mm | 12.70mm | - | - | - | Pushbutton Switches | - | - | - | - | - | - | |||
![]() TL6200CBF300QP E-Switch | 23 |
| - | - | Through Hole | - | - | Tube | - | T060009 | - | E-Switch | - | - | - | 45 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | - | Tube | Active | - | Details | - | - | - | -40°C ~ 85°C | - | TL6200 | - | - | - | - | Switches | - | IP67 - Dust Tight, Waterproof | - | PC Pin | Round Button | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 10,000,000 Cycles | - | 300gf | Tactile Switches | - | Top Actuated | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 9.50mm | - | - | - | Tactile Switches | - | - | - | - | - | - | ||
![]() TL3240F160BHF E-Switch | 15 |
| - | Surface Mount | - | - | - | - | N324014 | - | E-Switch | - | - | - | 450 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | - | - | -25°C ~ 70°C | - | TL3240 | - | - | - | - | Switches | - | - | - | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | 3.2 VDC | LED, Blue | - | - | Illuminated | 200,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.20mm | 7.80mm | - | - | - | Tactile Switches | - | - | - | - | - | - | |||
![]() TL1270F250GYRAT E-Switch | 15 |
| - | Through Hole, Right Angle | - | - | - | - | N325007 | - | E-Switch | - | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | Details | - | - | - | -40°C ~ 85°C | - | TL1270 | - | - | - | - | Switches | - | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Green/Yellow | - | - | Illuminated | 100,000 Cycles | - | 250gf | Tactile Switches | - | Side Actuated | 4.50mm x 4.95mm | 0.05A @ 12VDC | 0.20mm | - | - | - | - | Tactile Switches | - | - | - | - | - | 5.62mm | |||
![]() TL3240F100GT E-Switch | In Stock | - | - | Surface Mount | - | - | - | Without Cap | N324025 | TL3240 | - | - | - | - | 450 | - | Illuminated | - | - | - | E-Switch | - | Yes | Straight | SMD/SMT | Tape & Reel (TR) | Tape-Reel | Active | - | Details | - | - | 12 VDC | -25°C ~ 70°C | Cut Tape | TL3240 | - | - | Black | - | - | - | - | 50 mA | Gull Wing Lead | Plunger for Cap | SPST-NO | OFF - (ON) | 2 VDC | LED, Green | - | - | Illuminated | 500,000 Cycles | SPST | 100 gf | - | Green | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.20mm | 7.80mm | - | LED | - | - | - | - | 7.8 mm | 6.1 mm | 6.1 mm | - | |||
![]() TL3301BF160QGTUBE E-Switch | 43714 |
| - | Silver | Surface Mount | Polyamide (PA), Nylon | - | Without Cap | - | TL3301 | - | - | - | EAR99 | - | 8536.50.90.33 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | - | Vertical | SMD/SMT | Tube | - | Active | - | - | 9.5 mm | - | 12 VDC | -20°C ~ 70°C | - | TL3301 | - | Tact Switch | - | - | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 100,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | Tactile Switches | - | - | - | 0.25 mm | - | - | 6 mm | 6 mm | - | |||
![]() TL3301NF160QG-KR E-Switch | 210169 |
| - | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | TL3301 | - | - | - | EAR99 | - | 8536.50.90.33 | - | Unavailable | - | - | E-Switch | - | - | - | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | TL3301 | - | - | - | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | - | - | - | - | - | - | - | - | - |