- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Stem Height | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 320.04E11GRYVERT E-Switch | 758 |
| - | - | - | - | Through Hole | Polycarbonate (PC) | - | - | - | - | - | XB0164P | 320.04 | E-Switch | - | - | - | 1 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tray | BULK | Active | - | - | - | - | -20°C ~ 70°C | - | - | 320 | - | - | - | - | - | - | Switches | - | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 135gf | Pushbutton Switches | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 0.60mm | 12.70mm | - | - | Gray Cap | Pushbutton Switches | - | - | - | - | - | - | - | - | - | ||
![]() TL3145AF260QJ E-Switch | 52 |
| - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | P031451 | TL3145 | E-Switch | - | - | - | 1500 | - | Non-Illuminated | - | - | E-Switch | - | E-Switch | - | Straight | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Tape-Reel | Active | Details | 0.85 mm | - | 12 VDC | -40°C ~ 85°C | MouseReel | - | TL3145 | - | - | - | - | Red | - | Switches | - | - | IP67 - Dust Tight, Waterproof | 12 mA | J Form Lead | Standard | SPST-NO | OFF - (ON) | - | - | - | - | - | - | - | Non Illuminated | 3,000,000 Cycles | - | SPST | 260 gf | Tactile Switches | - | Top Actuated | - | 6.45mm x 6.45mm | 0.05A @ 12VDC | - | 0.15mm | 3.50mm | - | - | - | Tactile Switches | - | IP67 | 3.5 mm | 6.45 mm | 6.45 mm | - | 3.5 mm | - | - | ||
![]() TL3302AF260QJ E-Switch | 813 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | Polyphenylene Sulfide (PPS) | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2002 | TL3302 | Active | 1 (Unlimited) | EAR99 | - | - | PACKAGE REEL | - | - | 12V | - | 50mA | J Lead | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | 1000VRMS V | SPST | Non-Illuminated | 30,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | ON-OFF | 0.25mm | 4.30mm | - | - | Tactile Feedback | - | - | - | - | - | - | 3.81mm | 0.031 inch | - | ROHS3 Compliant | ||
![]() TL1260BQSBLK-PWRVERT E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3275AF160GYR E-Switch | 20 |
| - | - | Gold | - | Surface Mount | Polyamide (PA), Nylon | - | - | - | Plunger | Top Actuated | - | - | - | - | - | - | - | - | Illuminated | - | - | - | + 85 C | E-Switch | - 40 C | Right Angle | SMD/SMT | Bulk | - | Active | - | 3.9 mm | - | 12 VDC | -40°C ~ 85°C | - | - | TL3275 | - | - | - | Tact Switch | - | - | Switches | - | - | - | 50 mA | SMD (SMT) Tab | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | LED, Green/Yellow | - | - | Illuminated | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Green, Yellow | Top Actuated | - | 6.40mm x 3.55mm | 0.05A @ 12VDC | - | 0.20mm | 3.90mm | Tactile Switches | LED | - | - | 0.2 mm | - | - | 6.4 mm | 3.55 mm | - | - | - | - | ||
![]() TL1017ABBF260QG E-Switch | 50 |
| - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Straight | SMD/SMT | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | 260 gf | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 3 mm | 2.5 mm | - | - | - | - | ||
![]() TL1017ABBF160QG E-Switch | 37 |
| - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Straight | SMD/SMT | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | 160 gf | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | 3 mm | 2.5 mm | - | - | - | - | ||
![]() TL1105JF160R E-Switch | In Stock | - | - | - | - | - | Through Hole, Right Angle | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.33 | - | - | Unavailable | - | - | E-Switch | - | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | TL1105 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | 160gf | - | - | Side Actuated | - | 7.20mm x 6.50mm | 0.05A @ 50VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | ||
![]() 320.04E11BLKHORZ E-Switch | 13 |
| - | - | - | - | Through Hole | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.33 | - | - | Unavailable | - | - | E-Switch | - | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 135gf | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 0.60mm | 12.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL6340AF160Q E-Switch | 2586 | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | Square | Rectangular Button | N634000 | TL6340 | E-Switch | - | - | - | 3000 | - | Non-Illuminated | - | - | E-Switch | + 85 C | E-Switch | - 40 C | Right Angle | SMD/SMT | - | Tape-Reel | Active | Details | 2.9 mm | - | 12 VDC | -40°C ~ 85°C | Cut Tape | - | TL6340 | - | - | - | Tactile Switch | Silver | - | Switches | - | - | IP67 - Dust Tight, Waterproof | 20 mA | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 200,000 Cycles | - | SPST | 160gf | Tactile Switches | - | Side Actuated | - | 3.85mm x 1.95mm | 0.02A @ 12VDC | - | 0.20mm | - | Tactile Switches | - | - | Tactile Switches | 0.2 mm | IP67 | 2 mm | 3.85 mm | 2.9 mm | - | 1.5 mm | 2.90mm | - | ||
![]() TL3145BF260QJ E-Switch | 66 |
| - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | P031454 | TL3145 | E-Switch | - | - | - | 1000 | - | Non-Illuminated | - | - | E-Switch | - | E-Switch | - | Straight | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Tape-Reel | Active | Details | 2.55 mm | - | 12 VDC | -40°C ~ 85°C | MouseReel | - | TL3145 | - | - | - | - | Red | - | Switches | - | - | IP67 - Dust Tight, Waterproof | 12 mA | J Form Lead | Standard | SPST-NO | OFF - (ON) | - | - | - | - | - | - | - | Non Illuminated | 3,000,000 Cycles | - | SPST | 260 gf | Tactile Switches | - | Top Actuated | - | 6.45mm x 6.45mm | 0.05A @ 12VDC | - | 0.15mm | 5.20mm | - | - | - | Tactile Switches | - | IP67 | 5.2 mm | 6.45 mm | 6.45 mm | - | 5.2 mm | - | - | ||
![]() TL3145AF180QJ E-Switch | 552 |
| - | - | - | - | Surface Mount | - | - | - | - | Round | Round Button | P031450 | TL3145 | E-Switch | - | - | - | 1500 | - | Non-Illuminated | - | - | E-Switch | - | E-Switch | - | Straight | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Tape-Reel | Active | Details | 0.85 mm | - | 12 VDC | -40°C ~ 85°C | Cut Tape | - | TL3145 | - | - | - | - | White | - | Switches | - | - | IP67 - Dust Tight, Waterproof | 12 mA | J Form Lead | Standard | SPST-NO | OFF - (ON) | - | - | - | - | - | - | - | Non Illuminated | 3,000,000 Cycles | - | SPST | 180 gf | Tactile Switches | - | Top Actuated | - | 6.45mm x 6.45mm | 0.05A @ 12VDC | - | 0.15mm | 3.50mm | - | - | - | Tactile Switches | - | IP67 | 3.5 mm | 6.45 mm | 6.45 mm | - | 3.5 mm | - | - | ||
![]() TL1016ABF160QG E-Switch | 3450 |
| - | - | Silver | - | Surface Mount, Right Angle | - | - | - | - | Flush | - | - | - | E-Switch | - | EAR99 | - | 3500 | 8536.50.90.33 | Non-Illuminated | - | Unavailable | E-Switch | + 85 C | E-Switch | - 40 C | - | SMD/SMT | - | - | Active | Details | - | - | 12 VDC | -40°C ~ 85°C | MouseReel | - | TL1016 | - | - | - | - | Black | - | Switches | - | - | - | 50 mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | - | Side Actuated | - | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | Tact Switch | - | - | Tactile Switches | 0.2 mm | - | 1.35 mm | 3.5 mm | 2.9 mm | - | 1.7 mm | 3.55mm | - | ||
![]() TL1016BBF220QG E-Switch | 31 |
| - | - | Silver | - | Surface Mount, Right Angle | - | - | - | - | Flush | - | - | - | E-Switch | - | EAR99 | - | 3500 | 8536.50.90.33 | Non-Illuminated | - | Unavailable | E-Switch | + 85 C | E-Switch | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Active | Details | - | - | 12 VDC | -40°C ~ 85°C | Reel | - | TL1016 | - | - | - | - | White | - | Switches | - | - | - | 50 mA | Gull Wing | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 100,000 Cycles | - | SPST | 220gf | Tactile Switches | - | Side Actuated | - | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | Tact Switch | - | - | Tactile Switches | 0.2 mm | - | 1.35 mm | 3.5 mm | 2.9 mm | - | 1.7 mm | 3.55mm | - | ||
![]() 320.04E11BLKVERT E-Switch | 799 |
| - | - | - | - | Through Hole | Polycarbonate (PC) | - | - | - | - | - | - | 320.04 | - | - | EAR99 | - | - | 8536.50.90.33 | - | - | Unavailable | - | - | E-Switch | - | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 70°C | - | - | 320 | - | - | - | - | - | - | - | - | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 135gf | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 0.60mm | 12.70mm | - | - | Black Cap | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3301BF260QGTUBE E-Switch | 14778 |
| - | - | Silver | - | Surface Mount | Polyamide (PA), Nylon | - | - | - | Without Cap | - | - | TL3301 | - | - | EAR99 | - | - | 8536.50.90.33 | Non-Illuminated | - | Unavailable | - | + 85 C | E-Switch | - 40 C | Vertical | SMD/SMT | Tube | - | Active | - | 9.5 mm | - | 12 VDC | -20°C ~ 70°C | - | - | TL3301 | - | - | - | Tact Switch | - | - | Switches | - | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | SPST | 260gf | Tactile Switches | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 9.50mm | Tactile Switches | - | - | - | 0.25 mm | - | - | 6 mm | 6 mm | - | - | - | - | ||
![]() TL3301AF160QJSSDOME E-Switch | 45 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | P010641 | - | E-Switch | - | - | - | 1100 | - | - | - | - | E-Switch | + 85 C | E-Switch | - 40 C | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | - | -20°C ~ 70°C | - | - | TL3301 | - | - | - | - | - | - | Switches | - | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 5.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() TL6150BF160QG E-Switch | 577 |
| - | - | - | - | Surface Mount | - | - | - | - | - | Round Button | N615004 | TL6150 | E-Switch | - | - | - | 1000 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tape-Reel | Active | Details | - | - | - | -40°C ~ 85°C | Cut Tape | - | TL6150 | - | - | - | - | - | - | Switches | - | - | IP67 - Dust Tight, Waterproof | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | 5,000,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.30mm | 5.20mm | - | - | - | Tactile Switches | - | IP67 | - | - | - | - | - | - | - | ||
![]() TL1220R3NNBB-BTLOGO E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | E-Switch | - | - | - | - | - | Illuminated | - | - | E-Switch | + 70 C | - | - 20 C | - | - | - | - | - | Details | - | 0.045455 oz | 12 VDC | - | - | - | TL1220 | - | - | - | - | Black | - | Switches | - | - | - | 50 mA | - | - | - | (ON) - (OFF) | - | - | - | - | - | - | - | - | - | - | SPST | 180 gf | Tactile Switches | Blue | - | - | - | - | - | - | - | Switches | - | - | Tactile Switches | 0.2 mm | - | - | - | - | - | 10 mm | - | - | ||
![]() TL3301BF160QGTAPE/REELPKG E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | Stem | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | Straight | SMD/SMT | - | - | - | Details | 9.5 mm | - | 50 VDC | - | Cut Tape | - | TL3301 | - | - | - | - | Black | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | 6 mm | 6 mm | - | - | - | - |