- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Actuator Height off PCB, Vertical | Number of Switches | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL1250F180RQRCLR E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | SILVER | - | - | - | SILVER | - | - | -20°C~70°C | Tube | 2009 | TL1250 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | 8.3058mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Red | 250VAC V | SPST | Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 180gf | Illuminated, LED | - | Side Actuated | 0.05A@12VDC | 8.30mm x 10.30mm | 0.05A @ 12VDC | 6 | - | 0.20mm | 0.2032 mm | - | - | Tactile Feedback | - | - | 10.287mm | 0.138 inch | - | 10.70mm | - | ROHS3 Compliant | - | ||
![]() 320.02E11TAKGRY E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | 1000000 Cycle(s) | -20°C~70°C | Tray | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 50V | - | - | 25mA | PC Pin | 12.3952mm | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.25A | - | - | 500VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | - | 14.90mm | - | Gray Cap | - | - | 7.3914mm | 0.157 inch | 0.295 inch | - | - | ROHS3 Compliant | - | ||
![]() TL1260GQRYEL E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYOXYMETHYLENE | Polybutylene Terephthalate (PBT) | SILVER | STAINLESS STEEL | BRASS | - | - | - | 500000 Cycle(s) | -20°C~70°C | Bulk | 2006 | TL1260 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | 6.8072mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green | 500VAC V | SPST | Illuminated | - | 50,000 Cycles | PUSHBUTTON SWITCH | - | 160gf | Illuminated, LED | Green | Side Actuated | 0.05A@12VDC | 7.00mm x 6.80mm | 0.05A @ 12VDC | 6 | - | 0.20mm | - | - | - | Yellow Cap | - | - | - | 0.144 inch | - | 6.85mm | - | ROHS3 Compliant | - | ||
![]() 320.06E11BLK E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | Polycarbonate (PC) | - | - | - | - | - | Copper, Silver | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 50V | - | - | 25mA | PC Pin | 12.3952mm | 12.3952 mm | Square Button | SPST-NO | Off-Mom | - | - | 0.25A | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | - | 135gf | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | - | 10.80mm | - | Black Cap | - | - | 7.493mm | 0.157 inch | 0.129 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105JAF100Q E-Switch | 28 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Gold | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Black | - | 12V | - | Right Angle | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | 50mA | 100gf | - | - | Side Actuated | - | 7.20mm x 6.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | 6mm | 6mm | - | - | - | 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL1265WQSCLR E-Switch | 327 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Silver | - | -20°C~70°C | Bulk | 2011 | TL1265 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 3.6VDC | LED, White | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | White | Top Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.20mm | - | 12.00mm | - | Clear Cap | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3301AF260QJ E-Switch | 23887 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Bronze, Silver | 100000 cycles | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | J Lead | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 5.00mm | 1 | - | - | - | 3.6mm | - | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105PF250Q E-Switch | 11931 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver | 100000 Cycle(s) | -20°C~70°C | Bulk | 2001 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | 5.9944mm | 5.9944 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | 8.50mm | - | - | - | - | 3.6068mm | 0.138 inch | 0.193 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3301CF160RJ E-Switch | 28 |
| - | 10 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | J Lead | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 8.00mm | 1 | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100CF160Q.09GRY E-Switch | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | Side Actuated | - | 12.00mm x 9.90mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | Tactile Feedback | - | - | - | - | - | 11.25mm | - | ROHS3 Compliant | - | ||
![]() TL1014AF180QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Silver | 100000 cycles | -20°C~70°C | Tape & Reel (TR) | 2005 | TL1014 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Right Angle | 50mA | Gull Wing | 4.7mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | - | Side Actuated | .05A@12VDC | 6.40mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | 1 | - | - | - | 1.6mm | - | 1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TL53DF160Q E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | Acetal | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL53 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 70°C | -20°C | - | - | 12V | - | - | 50mA | PC Pin | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | Non-Illuminated | - | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | 6.85mm | - | RoHS Compliant | - | ||
![]() TL3300AF160Q E-Switch | 587 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 200000 Cycle(s) | -25°C~70°C | Tape & Reel (TR) | 2010 | TL3300 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 12V | - | - | 50mA | Gull Wing | 11.9888mm | 11.9888 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | OFF-(ON) | 0.35mm | 0.3556 mm | 7.30mm | - | - | - | - | 4.2926mm | - | 0.118 inch | - | - | ROHS3 Compliant | - | ||
![]() TSM9-5.0-260-TR E-Switch | 28 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1100CF160Q.09BLU E-Switch | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester | - | - | - | - | - | Silver | - | -20°C~70°C | Bulk | - | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | Side Actuated | - | 12.00mm x 9.90mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | Tactile Feedback | - | - | - | - | - | 11.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() 320.05E11WHT E-Switch | 28 |
| Datasheet | - | Silver | Through Hole | Through Hole | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 50V | - | Straight | 25mA | PC Pin | 12.3952mm | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.025A | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | - | 12.70mm | - | White Cap | - | - | 7.493mm | 0.157 inch | 3.6mm | - | - | ROHS3 Compliant | - | ||
![]() 320.03E11.094BLK E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | GOLD | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | SILVER | - | 1000000 Cycle(s) | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 50V | - | - | 25mA | PC Pin | 12.3952mm | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.25A | - | - | 500VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | - | 19.60mm | - | Black Cap | - | - | 7.3914mm | 0.157 inch | 0.48 inch | - | - | ROHS3 Compliant | - | ||
![]() TL3301SPF160QG94VO E-Switch | 28 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 7.50mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL3304NF500QG E-Switch | 28 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Rubber | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2002 | TL3304 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 500gf | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 50VDC | - | - | 0.25mm | - | 2.60mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL53BF100Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Acetal | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL53 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 100gf | - | - | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | 5.85mm | - | RoHS Compliant | Lead Free |