- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 320.04E11WHT E-Switch | 28 |
| Datasheet | - | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 1000000 Cycle(s) | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | - | - | 25mA | PC Pin | - | 12.3952mm | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | 0.01mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 12.70mm | - | White Cap | - | - | - | 7.3914mm | 0.158 inch | 0.209 inch | - | - | ROHS3 Compliant | - | - | ||
![]() TL6200AWF300QP E-Switch | 45 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | TL6200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 10,000,000 Cycles | - | - | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | - | 1.00mm | 6.40mm | - | White Cap | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TL1105GF160Q E-Switch | 586 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | Silver | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 9.70mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL3240F160B E-Switch | 29 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 200000 cycles | -25°C~70°C | Tape & Reel (TR) | 2012 | TL3240 | - | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | - | Blue | - | - | - | - | Straight | - | - | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | 3.2VDC | LED, Blue | - | SPST | Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | Top Actuated | - | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | - | 0.20mm | 7.80mm | - | Board Guide | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL3240F100R E-Switch | 429 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 200000 cycles | -25°C~70°C | Tape & Reel (TR) | 2014 | TL3240 | - | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | - | Red | - | - | - | - | Straight | - | - | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | 1.8VDC | LED, Red | - | SPST | Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | - | 100gf | Illuminated, LED | - | Top Actuated | - | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | - | 0.20mm | 7.80mm | - | Board Guide | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() GSR6.34F130RP E-Switch | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | -40°C~80°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | - | - | - | - | - | 50mA | PC Pin | 50V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 400,000 Cycles | - | - | 130gf | Non-Illuminated | - | Side Actuated | - | 8.00mm x 8.54mm | 0.05A @ 50VDC | - | - | 0.30mm | - | - | - | 8mm | - | 8mm | - | - | - | 3.80mm | - | ROHS3 Compliant | - | - | ||
![]() 320.02E11.08GRN E-Switch | 473 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | - | COPPER ALLOY | - | Copper, Silver | 1000000 Cycle(s) | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 50V | - | Vertical | - | 25mA | PC Pin | - | - | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.025A | - | - | 500VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | 25mA | 135gf | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | 14.40mm | - | Green Cap | - | 12.5mm | 12.5mm | 7.3914mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1265AQRRED E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Silver | - | -20°C~70°C | Bulk | 2011 | TL1265 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.20mm | 8.50mm | - | Red Cap | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105NF250Q E-Switch | 45 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | Silver | - | -20°C~70°C | Bulk | 2008 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Black | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | Side Actuated | - | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | 11.85mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1260GQNOCAP E-Switch | 43 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYOXYMETHYLENE | Polybutylene Terephthalate (PBT) | SILVER | STAINLESS STEEL | BRASS | - | - | 500000 Cycle(s) | -20°C~70°C | Bulk | 2008 | TL1260 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | 7.3914mm | 7.0104 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green | 500VAC V | SPST | Illuminated | - | 50,000 Cycles | - | - | 160gf | Illuminated, LED | Green | Side Actuated | 0.05A@12VDC | 7.00mm x 6.80mm | 0.05A @ 12VDC | 6 | - | 0.20mm | - | - | - | - | - | - | - | 0.144 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() 320.09E11GRY E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 1e+06 cycles | -20°C~70°C | Tray | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | Straight | - | 25mA | PC Pin | - | 15.875mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 15.70mm | - | Gray Cap | - | - | - | 7.3914mm | 0.158 inch | 0.346 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1240NQ1JBLK E-Switch | 573 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Polyoxymethylene | Polybutylene Terephthalate (PBT) | - | - | - | - | Silver, Stainless Steel | 100000 cycles | -20°C~70°C | Bulk | 2006 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | Straight | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | 50mA | 160gf | LED, Non-Illuminated | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 8.20mm | - | - | - | - | - | - | - | 2.4mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 320.01E11YEL E-Switch | 2705 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | - | COPPER ALLOY | - | Copper, Silver | 1e+06 cycles | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | Straight | - | 25mA | PC Pin | - | - | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | 25mA | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 10.00mm | - | Yellow Cap | - | 12.5mm | 12.5mm | 7.3914mm | - | 2.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 320E11GRY E-Switch | 246 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | - | - | - | Copper, Silver | 1e+06 cycles | -20°C~70°C | Bulk | 2008 | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Grey | - | - | 50V | - | Straight | - | 25mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | 25mA | 135gf | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | - | 0.60mm | 9.95mm | - | Gray Cap | - | 12.5mm | 12.5mm | - | - | 2.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL6200ABF300QG E-Switch | 543 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | TL6200 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Gull Wing | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 10,000,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | - | 1.00mm | 6.40mm | - | Black Cap | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TSM9-5.0-160-B E-Switch | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3240F100B E-Switch | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | 200000 cycles | -25°C~70°C | Tape & Reel (TR) | 2012 | TL3240 | - | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | - | Blue | - | - | - | - | Straight | - | - | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | 3.2VDC | LED, Blue | - | SPST | Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | - | 100gf | Illuminated, LED | - | Top Actuated | - | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | - | 0.20mm | 7.80mm | - | Board Guide | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL3301FF260QJ E-Switch | 28 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | - | 50mA | J Lead | - | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 7.00mm | 1 | - | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105JAF160R1RBLK E-Switch | 2677 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 100000 Cycle(s) | -20°C~70°C | Bulk | 2007 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | 7.112mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | 0.05A@12VDC | 7.20mm x 6.50mm | 0.05A @ 50VDC | 4 | - | 0.25mm | - | - | - | - | - | - | 6.5024mm | - | - | 12.45mm | - | ROHS3 Compliant | - | - | ||
![]() TL4100AF120QG E-Switch | 6738 |
| Datasheet | 10 Weeks | Silver | Edge | Edge Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | TL4100 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 120gf | - | - | Side Actuated | - | 6.20mm x 2.50mm | 0.05A @ 12VDC | - | - | 0.15mm | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | Lead Free | - |