- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL1100RF260Q E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | POLYBUTYLENE TEREPHTHALATE | Polyester | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | BLUE | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2008 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | 11.9888mm | 11.9888 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | - | 0.30mm | - | 19.86mm | - | - | Tactile Feedback | - | - | 3.9116mm | 0.138 inch | 0.628 inch | - | - | ROHS3 Compliant | - | - | ||
![]() LL1105PF065Q E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | LL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.40 | 12V | - | - | - | - | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | KEYPAD SWITCH | - | 65gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 8.50mm | 1 | 10ms | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LL1105LF065Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | LL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | - | - | 8536.50.90.40 | 12V | - | - | - | - | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | KEYPAD SWITCH | - | 65gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 17.00mm | 1 | 10ms | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1100GF160Q E-Switch | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester | - | - | - | - | - | - | Silver | - | - | -20°C~70°C | Bulk | 2001 | TL1100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 12V | - | Right Angle | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | Side Actuated | - | 12.00mm x 9.90mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | Tactile Feedback | - | - | - | - | - | 11.20mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105JAF250Q E-Switch | 16 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Yellow | - | - | 12V | - | Right Angle | - | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | 50mA | 250gf | Illuminated, Non-Illuminated | - | Side Actuated | - | 7.20mm x 6.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | 6mm | 6mm | - | - | 3.8mm | 6.35mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL6105AF160QP E-Switch | 28 |
| - | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -40°C~85°C | Tube | 2003 | TL6105 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | Vertical | - | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 300,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@50VDC | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | - | 0.25mm | - | 4.70mm | 1 | - | Grounding Pin, Sealed - Fully | 7.2mm | 7.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TLE3303F160QG E-Switch | 28 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | STEEL | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | - | Silver | 100000 Cycle(s) | POLYPHENYLENE SULPHIDE | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3303 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | Gull Wing | 6.1976mm | 6.1976 mm | Standard | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | SNAP ACTION | Top Actuated | 0.05A@50VDC | 6.20mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | - | 3.10mm | - | - | Grounding Pin | - | - | 2.5908mm | - | 0.02 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 320.22E11BLK E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 1e+06 cycles | - | -20°C~70°C | Bulk | - | 320 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | Black | WITHOUT GROUND TERMINAL | - | 50V | - | Straight | - | - | 25mA | PC Pin | - | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | 25mA | 135gf | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | 12.60mm | - | - | Black Cap | 12.5mm | 12.5mm | 7.3914mm | - | 5.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TL3240F260Y E-Switch | 132 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | 200000 cycles | - | -25°C~70°C | Tape & Reel (TR) | 2012 | TL3240 | - | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | - | - | Yellow | - | - | - | - | Straight | - | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | 2VDC | LED, Yellow | - | - | SPST | Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | 50mA | 260gf | Illuminated, LED | - | Top Actuated | - | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | - | 0.20mm | - | 7.80mm | - | - | Board Guide | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL59EF100Q E-Switch | 28 |
| - | - | Silver | Through Hole | Through Hole | Radial | STEEL | Polybutylene Terephthalate (PBT) | - | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Box (TB) | 2006 | TL59 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | 6.1976mm | 6.1976 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | MOLDED | 1000VRMS V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | Top Actuated | 0.05A@50VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 2 | OFF-(ON) | 0.25mm | - | 7.30mm | - | - | - | - | - | 3.6068mm | - | 0.146 inch | - | - | ROHS3 Compliant | - | - | ||
![]() TL3301CF100QJ E-Switch | 28 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2009 | TL3301 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | SILVER | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | - | - | 50mA | J Lead | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 8.00mm | 1 | - | - | - | - | 3.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1100EF260Q E-Switch | 16 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | Polybutylene | Polyester | - | - | COPPER ALLOY | - | - | - | Bronze | 100000 cycles | - | -20°C~70°C | Bulk | 2002 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | Straight | - | - | 50mA | PC Pin | 11.9888mm | 11.9888 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | - | 0.30mm | - | 7.50mm | - | - | Tactile Feedback | - | - | 3.9878mm | 0.138 inch | 3.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() GS4.70F130QP E-Switch | 683 | - | Datasheet | 10 Weeks | Silver | Sealed, Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Silver | - | - | -40°C~80°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -40°C | - | - | - | 12V | - | Vertical | - | - | 30mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 400,000 Cycles | - | 30mA | 130gf | Non-Illuminated | - | Top Actuated | - | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | - | 0.30mm | - | 4.70mm | - | - | - | 7.2mm | 7.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL3320BF160Q E-Switch | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 80000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3320 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.40 | 12V | - | - | - | unknown | 15mA | Gull Wing | 7.1mm | 3.6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 80,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | .05A@12VDC | 7.10mm x 6.35mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 1 | - | - | - | - | - | - | - | 3.85mm | - | RoHS Compliant | Lead Free | - | ||
![]() TL6105BF160QP E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 50000 Cycle(s) | - | -40°C~85°C | Bulk | 2004 | TL6105 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | Vertical | - | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 80,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@50VDC | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | - | 0.50mm | - | 5.20mm | 1 | - | Grounding Pin, Sealed - Fully | 7.2mm | 7.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1014BF180QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Silver | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL1014 | e4 | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Right Angle | - | - | 50mA | Gull Wing | 4.7mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 180gf | Illuminated, Non-Illuminated | - | Side Actuated | .05A@12VDC | 6.40mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | 1 | - | Board Guide | - | - | 1.6mm | - | 1mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() TL58WF160Q E-Switch | 45 |
| Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | Radial | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2002 | TL58 | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | - | 7.40mm x 6.65mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | 3.15mm | - | RoHS Compliant | - | - | ||
![]() TL52AF260Q E-Switch | 1323 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | -25°C~85°C | Tape & Box (TB) | 2009 | TL52 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | 12V | - | - | IP67 - Dust Tight, Waterproof | - | 50mA | PC Pin | 8mm | 8 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | .05A@12VDC | 8.00mm x 8.00mm | 0.05A @ 12VDC | 2 | - | 0.30mm | 0.3048 mm | 13.00mm | 1 | 10ms | - | - | - | 9.3mm | 0.193 inch | 0.146 inch | - | No SVHC | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GS10.00F130QP E-Switch | 1049 |
| Datasheet | 10 Weeks | - | Sealed, Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Silver | 1000000 Cycle(s) | - | -40°C~85°C | Bulk | - | GS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | Vertical | - | - | 30mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.03A | - | - | WATER PROOF | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | 30mA | 130gf | - | - | Top Actuated | .03A@12VDC | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | - | 0.30mm | - | 10.00mm | 1 | - | - | 7.2mm | 7.2mm | 2.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL3253BRNBRNF160Q E-Switch | 28 |
| - | 10 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Silver | 500000 cycles | - | -20°C~70°C | Bulk | 2011 | TL3253 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | PC Pin | 8.4074mm | 22.606 mm | Dual | SPST x 2 | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 1.95VDC | LED, Red | - | 250VAC V | SPST | Illuminated | 12V | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Side Actuated | 0.05A@12VDC | 8.40mm x 10.50mm | 0.05A @ 12VDC | 12 | - | 0.25mm | 0.254 mm | - | - | - | - | - | - | - | 0.138 inch | 3.5mm | 8.55mm | - | ROHS3 Compliant | - | - |