- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901AGQF180 E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Silver | 50000 cycles | -20°C~70°C | Tape & Reel (TR) | 2004 | 901 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 12V | - | Right Angle | - | - | 50mA | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 100mA | 180gf | - | - | - | Side Actuated | - | 5.80mm x 6.10mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | Board Guide | 1.8mm | - | 6.1mm | - | - | 2.3mm | - | RoHS Compliant | Lead Free | - | ||
![]() TLE1105LF160Q E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 17.00mm | - | - | Grounding Pin | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL3301DF100QJ E-Switch | 28 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | - | -20°C~70°C | Tape & Reel (TR) | 2005 | TL3301 | e4 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | - | - | 50mA | J Lead | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 13.00mm | 1 | - | - | - | - | - | 3.6mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL6215RF200GDT E-Switch | 2361 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 2.1VDC | LED, Green | - | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | - | Side Actuated | - | 7.70mm x 6.65mm | 0.05A @ 12VDC | - | - | 0.45mm | - | - | - | - | - | - | - | - | - | - | - | 9.60mm | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 320.05E11GRY E-Switch | 28 |
| Datasheet | - | Silver | Through Hole | Through Hole | - | NYLON | Polycarbonate (PC) | - | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 50V | - | Straight | - | - | 25mA | PC Pin | 12.3952mm | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.025A | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | - | 12.70mm | - | - | Gray Cap | - | - | - | 7.493mm | 0.157 inch | 3.6mm | - | ROHS3 Compliant | - | - | ||
![]() 320.03E11TAGBLK E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | Active | 1 (Unlimited) | Solder | - | - | 70°C | -20°C | - | - | 50V | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 1.3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1250F280RRRCLR E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | GOLD | - | - | - | GOLD | - | - | - | -20°C~70°C | Tube | 2009 | TL1250 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 8.3058mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Red | - | 250VAC V | SPST | Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 280gf | Illuminated, LED | - | - | Side Actuated | 0.05A@12VDC | 8.30mm x 10.30mm | 0.05A @ 12VDC | 6 | - | 0.20mm | 2.4892 mm | - | - | - | Tactile Feedback | - | - | - | 10.287mm | 0.138 inch | - | 10.70mm | ROHS3 Compliant | - | - | ||
![]() TL3301AF100QJ E-Switch | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2001 | TL3301 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | SILVER | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | - | - | 50mA | J Lead | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 5.00mm | 1 | - | - | - | - | - | 3.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL59BF100Q E-Switch | 9019 |
| - | 11 Weeks | - | Through Hole | Through Hole | Radial | STEEL | Polybutylene Terephthalate (PBT) | - | - | BRASS | - | - | - | Silver | 100000 cycles | -20°C~70°C | Tape & Box (TB) | 2006 | TL59 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | Straight | - | - | 50mA | PC Pin | 6.1976mm | 6.1976 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | MOLDED | 1000VRMS V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | SNAP ACTION | Top Actuated | 0.05A@50VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 2 | OFF-(ON) | 0.25mm | - | 9.50mm | - | - | - | - | - | - | 3.6068mm | - | 5.9mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL59CF160Q E-Switch | 28 |
| - | 11 Weeks | - | Through Hole | Through Hole | Radial | STEEL | Polybutylene Terephthalate (PBT) | - | - | BRASS | - | - | - | Silver | 100000 Cycle(s) | -20°C~70°C | Tape & Box (TB) | 2006 | TL59 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | 6.1976mm | 6.1976 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | MOLDED | 1000VRMS V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | SNAP ACTION | Top Actuated | 0.05A@50VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 2 | OFF-(ON) | 0.25mm | - | 8.00mm | - | - | - | - | - | - | 3.6068mm | - | 0.173 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL3301PF100QG E-Switch | 28 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | 2006 | TL3301 | - | - | Discontinued | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 8.50mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL6700AF260QJ E-Switch | 28 |
| - | 11 Weeks | Silver | Sealed, Surface Mount | Surface Mount | - | - | Silicon Rubber | - | - | - | - | - | - | - | 100000 Cycle(s) | -20°C~70°C | Tape & Reel (TR) | 2006 | TL6700 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | J Lead | 6.9mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | WATER PROOF | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | .05A@12VDC | 6.90mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.35mm | - | 3.40mm | 1 | - | Process Sealed | - | - | - | 3.4mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105JAF160Q1RRED E-Switch | 28 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | SILVER | - | - | - | SILVER | - | - | 100000 Cycle(s) | -20°C~70°C | Bulk | 2008 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | 7.1882mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Side Actuated | 0.05A@12VDC | 7.20mm x 6.50mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | - | - | - | - | - | - | 6.5024mm | 0.138 inch | - | 12.45mm | ROHS3 Compliant | - | - | ||
![]() TL3320BF100Q E-Switch | In Stock | - | Datasheet | - | Silver | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 80000 cycles | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3320 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | Right Angle | - | unknown | 50mA | Gull Wing | 7.1mm | 3.6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 80,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Side Actuated | .05A@12VDC | 7.10mm x 6.35mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 1 | - | - | - | - | - | - | - | 1.55mm | 3.85mm | RoHS Compliant | Lead Free | - | ||
![]() 320.22E11WHT E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | 1e+06 cycles | -20°C~70°C | Bulk | - | 320 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | WITHOUT GROUND TERMINAL | - | 50V | - | Straight | - | - | 25mA | PC Pin | - | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | 25mA | 135gf | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | 12.60mm | - | - | White Cap | - | 12.5mm | 12.5mm | 7.3914mm | - | 5.2mm | - | RoHS Compliant | Lead Free | - | ||
![]() TL1100CF260Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | Polyester | SILVER | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | SILVER | - | - | 100000 Cycle(s) | -20°C~70°C | Bulk | 2002 | TL1100 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 13.1064mm | - | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 260gf | - | - | - | Side Actuated | 0.05A@12VDC | 12.00mm x 9.90mm | 0.05A @ 12VDC | 4 | - | 0.30mm | - | - | - | - | Tactile Feedback | - | - | - | 9.8806mm | - | - | 6.45mm | RoHS Compliant | - | - | ||
![]() TL6215VF450RNN E-Switch | 71 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 1.95VDC | LED, Red | - | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 450gf | Illuminated, LED | - | - | Top Actuated | - | 7.70mm x 6.37mm | 0.05A @ 12VDC | - | - | 0.45mm | - | 5.35mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL6120DF500RG E-Switch | 28 |
| - | - | - | Sealed, Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 30000 Cycle(s) | -40°C~85°C | Tape & Reel (TR) | 2011 | TL6120 | e4 | - | Active | 1 (Unlimited) | Gull Wing | - | GOLD | - | - | - | - | 12V | - | - | - | - | 50mA | Gull Wing | 7.2mm | 7.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.0004A | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 500gf | - | - | - | Top Actuated | .0004A@50VDC | 7.40mm x 7.40mm | 0.05A @ 12VDC | - | - | 0.50mm | - | 10.00mm | 1 | 5ms | - | - | - | - | 2.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1100CF260R E-Switch | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | POLYBUTYLENE TEREPHTHALATE | Polyester | GOLD | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | GOLD | - | - | 100000 Cycle(s) | -20°C~70°C | Bulk | 2008 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | 13.1064mm | - | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Side Actuated | 0.05A@12VDC | 12.00mm x 9.90mm | 0.05A @ 12VDC | 2 | - | 0.30mm | - | - | - | - | Tactile Feedback | - | - | - | 9.8806mm | - | - | 6.45mm | ROHS3 Compliant | - | - | ||
![]() TL1220R1BBBGHALO E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | BLACK | - | 500000 Cycle(s) | -40°C~85°C | Tray | 2009 | TL1220 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | PC Pin | 7.5946mm | 5.9944 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green | - | 500VAC V | SPST | Illuminated | - | 500,000 Cycles | - | - | 180gf | Illuminated, LED | Green | - | Top Actuated | 0.05A@12VDC | 7.60mm x 6.00mm | 0.05A @ 12VDC | 7 | - | 0.20mm | 0.2032 mm | 9.90mm | - | - | Tactile Feedback | - | - | - | 5.5118mm | 0.138 inch | 0.055 inch | - | ROHS3 Compliant | Lead Free | - |