- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 320.03E11TAKGRY E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | NYLON | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | - | Copper, Silver | 1000000 Cycle(s) | - | -20°C~70°C | Tray | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 50V | - | - | - | 25mA | PC Pin | 12.446mm | 12.446 mm | Rectangular Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.025A | - | - | 500VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | - | 135gf | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | 0.60mm | 20.20mm | - | Gray Cap | - | - | 7.493mm | 0.157 inch | 0.5 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1100EF160QSSDOME E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 0.30mm | 7.50mm | - | Stainless Steel Contact Dome | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1100F260Q6JGRY E-Switch | 28 |
| Datasheet | 14 Weeks | Silver | Through Hole | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | Polyester | - | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2006 | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | 11.9888mm | 11.9888 mm | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | 0.30mm | 9.60mm | - | Tactile Feedback | - | - | 4.5974mm | 0.138 inch | 0.197 inch | - | ROHS3 Compliant | - | - | ||
![]() TL3301TF100QG E-Switch | In Stock | - | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | SILVER | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | - | 50mA | Gull Wing | 6mm | 6 mm | Plunger for Cap | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 7.50mm | 1 | - | - | - | 3.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() TL1105DF250Q E-Switch | 24 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | 100000 cycles | 12V | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Red | - | 12V | - | Straight | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | 0.05A | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 250gf | Illuminated, Non-Illuminated | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 13.00mm | 1 | - | 6mm | 6mm | - | - | 9.4mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 320.02E11.094BLK E-Switch | 2766 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | Copper, Silver | - | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 50V | - | Straight | - | 25mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | 25mA | 135gf | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 0.60mm | 15.50mm | - | Black Cap | - | - | - | - | 6.6mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TLE3303AF160QG E-Switch | 28 |
| - | 11 Weeks | - | - | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2008 | TL3303 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | - | 6.20mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | - | Grounding Pin | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105BF250R E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | GOLD | - | - | - | GOLD | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 5.9944mm | 5.9944 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 50VDC | 4 | 0.25mm | 9.50mm | - | - | - | - | 3.6068mm | 0.138 inch | 0.232 inch | - | RoHS Compliant | - | - | ||
![]() TL1100F160Q6JBLK E-Switch | 4966 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | POLYBUTYLENE TEREPHTHALATE | Polyester | - | - | COPPER ALLOY | - | - | - | Silver | 100000 Cycle(s) | - | -20°C~70°C | Bulk | 2005 | TL1100 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | Black | - | 12V | - | - | - | 50mA | PC Pin | 11.9888mm | 11.9888 mm | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | Top Actuated | 0.05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | 0.30mm | 9.60mm | - | Tactile Feedback | - | - | 3.9116mm | 0.138 inch | 0.224 inch | - | ROHS3 Compliant | Lead Free | - | ||
![]() GS4.70F300QP E-Switch | 844 |
| Datasheet | 10 Weeks | Silver | Sealed, Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | Silver | - | - | -40°C~85°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | - | 12V | - | Vertical | - | 30mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 150,000 Cycles | - | 30mA | 300gf | Non-Illuminated | - | Top Actuated | - | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | 0.30mm | 4.70mm | - | - | 7.2mm | 7.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1107BF260BQ E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1107 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 30,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | 5.00mm | - | Tactile Feedback | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL6105CF160QP E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | 50000 Cycle(s) | - | -40°C~85°C | Bulk | 2008 | TL6105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | Vertical | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 80,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@50VDC | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | 0.50mm | 6.90mm | 1 | Grounding Pin, Sealed - Fully | 7.2mm | 7.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL6210AF200WQ E-Switch | 28 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | 2014 | TL6210 | - | - | Discontinued | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.3VDC | LED, White | - | SPST | Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | Top Actuated | - | 6.20mm x 4.60mm | 0.05A @ 12VDC | - | 0.45mm | 3.72mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL1265GQSCLR E-Switch | 1128 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | -20°C~70°C | Bulk | 2011 | TL1265 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 2.3VDC | LED, Green | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | Green | Top Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | 0.20mm | 12.00mm | - | Clear Cap | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL6215VF200BGT E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Oval Button | SPST-NO | Off-Mom | - | - | - | 3.3VDC | LED, Blue | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | Top Actuated | - | 7.70mm x 6.37mm | 0.05A @ 12VDC | - | 0.45mm | 10.50mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL3304AF260QJ E-Switch | 43723 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Rubber | - | - | - | - | - | - | Silver | - | - | -20°C~70°C | Tape & Reel (TR) | 2013 | TL3304 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -20°C | - | - | 12V | - | Vertical | - | 50mA | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | 50mA | 260gf | Non-Illuminated | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 50VDC | - | 0.25mm | 3.40mm | - | - | 6.2mm | 6.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 320E11RED E-Switch | 438 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | Polycarbonate (PC) | - | - | - | - | - | - | Copper, Silver | 1e+06 cycles | - | -20°C~70°C | Bulk | 2001 | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 50V | - | Straight | - | 25mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | 25mA | 135gf | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 0.60mm | 9.95mm | - | Red Cap | 12.5mm | 12.5mm | - | - | 2.55mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL3342F500QG E-Switch | 28 |
| - | 11 Weeks | - | - | Surface Mount | - | NO | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | 1000 Cycle(s) | - | - | Tape & Reel (TR) | 2006 | TL3342 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | TR | - | - | - | Gull Wing | 5mm | 5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 500gf | - | - | Top Actuated | .05A@12VDC | 4.90mm x 4.90mm | 0.05A @ 12VDC | - | - | 1.54mm | 1 | - | - | - | 0.8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3342F320QG E-Switch | 28 |
| - | 11 Weeks | - | - | Surface Mount | - | NO | - | Polyphenylene Sulfide (PPS) | - | SILVER | - | SILVER | - | SILVER | - | 10000 Cycle(s) | - | - | Tape & Reel (TR) | 2006 | TL3342 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | TR | - | - | - | Gull Wing | 5mm | 5 mm | Standard | SPST-NO | Off-Mom | 0.5mOhm | 100000000Ohm | 0.05A | - | - | 1000VRMS V | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 320gf | - | - | Top Actuated | .05A@12VDC | 4.90mm x 4.90mm | 0.05A @ 12VDC | 4 | - | 1.54mm | 1 | - | - | - | 0.8mm | - | 0.012 inch | - | ROHS3 Compliant | - | - | ||
![]() TL3303AF160QG E-Switch | 28 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Cut Tape (CT) | 2008 | TL3303 | - | - | Discontinued | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | - | - | - | 50mA | Gull Wing | 6.1976mm | 5.9944 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | 0.05A@12VDC | 6.20mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | - | - | - | - | 2.5908mm | - | 0.067 inch | - | ROHS3 Compliant | - | - |