- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL6110AF500QP E-Switch | 28 |
| Datasheet | 9 Weeks | Silver | Sealed, Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 30000 Cycle(s) | -40°C~85°C | Tube | 2013 | TL6110 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 50V | - | - | 50mA | PC Pin | 8mm | 8 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | 500gf | - | - | Side Actuated | .02A@50VDC | 8.30mm x 5.80mm | 0.05A @ 50VDC | - | 0.50mm | - | - | 1 | 5ms | - | - | - | 6mm | - | - | 3.50mm | - | ROHS3 Compliant | - | ||
![]() TL1250F180BRRCLR E-Switch | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2009 | TL1250 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 4VDC | LED, Blue | - | SPST | Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 180gf | Illuminated, LED | - | Side Actuated | - | 8.30mm x 10.30mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | - | Tactile Feedback | - | - | - | - | - | 10.70mm | - | ROHS3 Compliant | - | ||
![]() 320.2E11GRY E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | Nylon | Polycarbonate (PC) | - | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | - | 1e+06 cycles | -20°C~70°C | Bulk | - | 320 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 50V | - | Straight | 25mA | PC Pin | - | - | Rectangular Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.025A | - | - | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | LED, Non-Illuminated | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 6 | 0.60mm | - | 12.00mm | - | - | Gray Cap | - | - | - | 0.157 inch | - | - | - | RoHS Compliant | - | ||
![]() TL1220R3NNBGHALO E-Switch | 24 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2009 | TL1220 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 2.3VDC | LED, Green | - | - | Illuminated | - | 500,000 Cycles | - | - | 180gf | - | - | Top Actuated | - | 7.60mm x 6.00mm | 0.05A @ 12VDC | - | 0.20mm | - | 9.95mm | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL3360BF185Q E-Switch | 2035 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2015 | TL3360 | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | 185gf | - | - | Side Actuated | - | 7.77mm x 6.40mm | 0.05A @ 12VDC | - | 0.15mm | - | - | - | - | - | - | - | - | - | - | 7.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() TL1240NQ E-Switch | 2929 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Silver | 100000 Cycle(s) | -20°C~70°C | Bulk | 2006 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | 50mA | PC Pin | 5.9944mm | 5.9944 mm | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 7.20mm | - | - | - | - | - | 4.8006mm | 0.138 inch | 0.094 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1250F120BQRCLR E-Switch | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | SILVER | - | - | - | SILVER | - | - | 50000 Cycle(s) | -20°C~70°C | Tube | 2009 | TL1250 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | PC Pin | 8.3058mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 4VDC | LED, Blue | 250VAC V | SPST | Illuminated | - | 50,000 Cycles | PUSHBUTTON SWITCH | - | 120gf | Illuminated, LED | - | Side Actuated | 0.05A@12VDC | 8.30mm x 10.30mm | 0.05A @ 12VDC | 6 | 0.20mm | 0.2032 mm | - | - | - | Tactile Feedback | - | - | 10.287mm | 0.126 inch | - | 10.70mm | - | ROHS3 Compliant | Lead Free | ||
![]() TSJW-3.8-360-B E-Switch | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSJW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL3301NF160RJ E-Switch | 28 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Gold | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | J Lead | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | 1 | - | - | - | - | 3.6mm | - | 700μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL6100CF300QP E-Switch | 7191 |
| - | 9 Weeks | - | Sealed, Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | - | -40°C~85°C | Tube | 2006 | TL6100 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | Vertical | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | - | - | 300gf | - | - | Top Actuated | - | 7.20mm x 7.20mm | 0.05A @ 12VDC | - | 0.50mm | - | 6.90mm | - | - | Process Sealed | 7.2mm | 7.2mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1220S1BBBRN E-Switch | 512 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | BLACK | - | 500000 Cycle(s) | -40°C~85°C | Tray | 2009 | TL1220 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 12V | - | - | 50mA | PC Pin | - | 5.9944 mm | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Red | 500VAC V | SPST | Illuminated | - | 500,000 Cycles | PUSHBUTTON SWITCH | - | 180gf | Illuminated, LED | Red | Top Actuated | 0.05A@12VDC | 7.60mm x 6.00mm | 0.05A @ 12VDC | 7 | 0.20mm | 0.2032 mm | 9.90mm | - | - | Tactile Feedback | - | - | 5.5118mm | 0.138 inch | 0.055 inch | - | - | ROHS3 Compliant | - | ||
![]() TL1240GQ1JCLR E-Switch | 13720 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Silver | - | -20°C~70°C | Bulk | 2006 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 2.8VDC | LED, Green | - | SPST | Illuminated | - | 100,000 Cycles | - | 50mA | 160gf | Illuminated, LED | Green | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 8.20mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL6110CF300QP E-Switch | 4587 |
| Datasheet | 9 Weeks | Silver | Sealed, Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 50000 Cycle(s) | -40°C~85°C | Tube | 2013 | TL6110 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 12V | - | - | 50mA | PC Pin | 8mm | 8 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | Side Actuated | .02A@50VDC | 8.30mm x 5.80mm | 0.05A @ 50VDC | - | 0.50mm | - | - | 1 | 5ms | - | - | - | 6mm | - | - | 5.70mm | - | ROHS3 Compliant | Lead Free | ||
![]() TLE1105GF160Q E-Switch | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 9.70mm | - | - | Grounding Pin | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3240F260B E-Switch | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | 200000 cycles | -25°C~70°C | Tape & Reel (TR) | 2012 | TL3240 | - | - | Active | 2 (1 Year) | Gull Wing | EAR99 | Blue | - | - | - | Straight | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | - | - | 3.2VDC | LED, Blue | - | SPST | Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | 50mA | 260gf | Illuminated, LED | - | Top Actuated | - | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | 0.20mm | - | 7.80mm | - | - | Board Guide | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL1105KF250R E-Switch | 39 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | SILVER | - | - | - | SILVER | - | Gold | 100000 Cycle(s) | -20°C~70°C | Bulk | 2008 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | 50mA | PC Pin | 5.9944mm | 5.9944 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 250gf | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 50VDC | 4 | 0.25mm | - | 13.50mm | - | - | - | - | - | 3.6068mm | 0.138 inch | 0.389 inch | - | - | ROHS3 Compliant | Lead Free | ||
![]() 320E11BLU E-Switch | 35 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | Nylon | Polycarbonate (PC) | - | - | - | - | - | - | - | 1e+06 cycles | -20°C~70°C | Bulk | 2008 | 320 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 50V | - | Straight | 25mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | PUSHBUTTON SWITCH | 25mA | 135gf | - | - | Top Actuated | - | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | 0.60mm | - | 9.95mm | - | - | Blue Cap | 12.5mm | 12.5mm | - | - | 2.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL1105TF520Q E-Switch | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 520gf | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.50mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSJW-5.2-260-B E-Switch | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSJW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSAMW-3.3-260-U E-Switch | 28 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSAMW | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |