- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Actuator Style | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package Type | RoHS | Stem Height | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3300AF160QSSDOME E-Switch | 358 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | TL3300 | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 12V | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 0.35mm | 7.30mm | - | - | - | Stainless Steel Contact Dome | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL1105SPF160Q1SBLK E-Switch | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2005 | TL1105 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL6105DF160QP E-Switch | 4556 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | TL6105 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | Vertical | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | SPST | Non-Illuminated | - | 300,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | .05A@50VDC | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | 0.25mm | 10.00mm | 1 | - | - | Grounding Pin, Sealed - Fully | - | - | - | - | 7.2mm | 7.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSM9W-5.2-260-TR E-Switch | 2219 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | - | Silicon Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | TSM9W | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 260gf | - | - | - | - | Top Actuated | - | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | - | 5.20mm | - | - | - | Washable | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL1100F160Q4JBLK E-Switch | 28 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1100 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 0.30mm | 10.20mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSAMW-2.35-260-U E-Switch | 28 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSAMW | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS35M9-4.3-160-B E-Switch | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSM9W-3.1C-160-TR E-Switch | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TSM9W | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL58WF100Q E-Switch | 28 |
| - | 10 Weeks | Silver | Through Hole | Through Hole, Right Angle | Radial | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2006 | TL58 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 12V | - | 50mA | PC Pin | 7.4mm | 6.65 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 100gf | - | - | - | - | Side Actuated | .05A@12VDC | 7.40mm x 6.65mm | 0.05A @ 12VDC | - | 0.25mm | - | 1 | - | - | - | - | - | - | - | - | - | 7.1mm | - | - | 3.15mm | RoHS Compliant | - | ||
![]() TL1105EF250Q E-Switch | In Stock | - | - | - | Silver | Through Hole | - | - | Nylon | - | - | - | - | Dome | Round Button | J100016 | E-Switch | Bronze, Silver | 100 kcycles | 1000 | Non-Illuminated | E-Switch | + 70 C | - 20 C | Straight | Through Hole | BULK | Compliant | 7.3 mm | 12 V | 12 VDC | - | - | - | TL1105 | - | - | - | Solder | - | 2 | 70 °C | -20 °C | - | Switches | - | - | Straight | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | 100 mΩ | - | - | - | SPST | Non Illuminated | 50 V | - | - | - | SPST | 2.5 N | - | Tactile Switches | - 20 C to + 70 C | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | 3.6 mm | 6 mm | 6 mm | - | - | 3.7 mm | - | - | Lead Free | ||
![]() TSJW-3.8-360-TR E-Switch | 28 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TSJW | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL1250F280ARN E-Switch | 1261 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2009 | TL1250 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | - | 280gf | - | - | - | - | Side Actuated | - | 8.30mm x 10.30mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | 6.40mm | ROHS3 Compliant | - | ||
![]() 320.09E11YEL E-Switch | In Stock | - | - | - | - | Through Hole | - | - | - | PC, Polycarbonate | - | - | - | - | - | XB0875P | E-Switch | Silver | - | 1 | Non-Illuminated | E-Switch | - | - | - | - | BULK | Compliant | - | - | - | - | Bulk | - | 320 | - | - | - | PC Pin | - | - | 70 °C | -20 °C | - | Switches | - | - | - | - | - | - | - | - | - | Off-Mom | - | - | - | - | SPST | - | - | 1 Mcycles | - | - | - | - | Non-Illuminated | Tactile Switches | - | - | - | - | - | - | - | 600 µm | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TL6304AF300QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | TL6304 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 300gf | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 3.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE1105CF160Q E-Switch | In Stock | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 8.00mm | - | - | - | Grounding Pin | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL1240NF160Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | TL1240 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | 50mA | - | 160gf | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 7.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL53EF260Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Acetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL53 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 260gf | - | - | - | - | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.35mm | ROHS3 Compliant | - | ||
![]() TL53F260Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Acetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL53 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 260gf | - | - | - | - | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15mm | ROHS3 Compliant | - | ||
![]() TL6110BF500QP E-Switch | 5248 |
| Datasheet | 9 Weeks | Silver | Sealed, Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | 30000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | TL6110 | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | - | 12V | - | 50mA | PC Pin | 8mm | 8 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | - | 500gf | - | - | - | - | Side Actuated | .02A@50VDC | 8.30mm x 5.80mm | 0.05A @ 50VDC | - | 0.50mm | - | 1 | 5ms | - | - | - | - | - | - | - | - | 6mm | - | - | 4.00mm | ROHS3 Compliant | - | ||
![]() 320.22E11ORG E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | Straight | - | PC Pin | 12.3952mm | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.25A | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | - | 135gf | - | - | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | 0.60mm | 12.60mm | - | - | - | Orange Cap | - | - | - | - | - | - | 7.3914mm | 0.157 inch | 5.2mm | - | RoHS Compliant | - |