- Series
- Actuator Type
- Switch Function
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Mounting Type
- Operating Force
- Operating Temperature
- Outline
Attribute column
Manufacturer
E-Switch Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Stem Height | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL6100CF130QP E-Switch | 2303 |
| - | 9 Weeks | - | Sealed, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | 80000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TL6100 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | - | 50V | Straight | - | 50mA | PC Pin | - | 7.2mm | 7.2 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.05A | - | - | - | 50V | - | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 130gf | - | - | - | - | Top Actuated | .05A@50VDC | 7.20mm x 7.20mm | 0.05A @ 12VDC | - | - | 0.50mm | 6.90mm | 1 | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE1105TF160Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | 7.50mm | - | - | - | Grounding Pin | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL1100F160Q.09BLK E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | 50mA | - | 160gf | - | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL3750AF180QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Cut Tape (CT) | 2015 | TL3750 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 300,000 Cycles | KEYPAD SWITCH | 50mA | - | 180gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 3.00mm x 2.00mm | 0.05A @ 12VDC | - | - | 0.13mm | 0.58mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TL6304AF160QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | TL6304 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | 3.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TL6304BF160QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | TL6304 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | 5.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GSR6.84F130QP E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | - | GS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | 30mA | PC Pin | 12V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 400,000 Cycles | - | - | - | 130gf | - | - | - | - | Side Actuated | - | 8.00mm x 8.54mm | 0.05A @ 50VDC | - | - | 0.30mm | - | - | - | - | - | - | - | - | 8mm | - | 8mm | - | - | - | 4.30mm | - | ROHS3 Compliant | - | ||
![]() TL6110CF160RP E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 80000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | TL6110 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.40 | - | - | - | - | - | - | PC Pin | - | 8mm | 8 mm | Standard | SPST-NO | Off-Mom | - | - | 0.0004A | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Side Actuated | .0004A@50VDC | 8.30mm x 5.80mm | 0.05A @ 50VDC | - | - | 0.50mm | - | 1 | 5ms | - | - | - | - | - | - | - | - | 6mm | - | - | 5.70mm | - | ROHS3 Compliant | - | ||
![]() TL1105WF160Q-STD E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | Round | - | E-Switch | - | - | - | Non-Illuminated | E-Switch | + 70 C | - | - 20 C | - | Through Hole | - | - | P020220 | - | Details | - | - | 12 VDC | - | Bulk | - | TL1105 | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 N | - | Tactile Switches | - 20 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 5 mm | 6 mm | 6 mm | - | - | - | - | - | - | - | ||
![]() TL3320AF250QG E-Switch | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | Round | - | E-Switch | - | - | 500 | Non-Illuminated | E-Switch | - | - | - | Right Angle | Through Hole | - | - | - | - | Details | 0.95 mm | 12 V | 12 VDC | - | Cut Tape | - | TL3320 | - | - | - | - | Solder | - | - | - | - | - | Switches | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | SPST | 2.5 N | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | 3.15 mm | 7.1 mm | 7.1 mm | - | - | - | - | - | - | - | ||
![]() TL1100TF260Q E-Switch | 50 |
| - | - | Silver | - | Through Hole, Right Angle | - | - | Polyester | - | - | - | Without Cap | P001175 | E-Switch | - | - | 400 | Non-Illuminated | E-Switch | + 70 C | E-Switch | - 20 C | Straight | Through Hole | Bulk | BULK | - | Active | Details | - | - | 12 VDC | -20°C ~ 70°C | - | - | TL1100 | - | - | - | - | - | - | - | Black | - | - | Switches | - | - | - | - | 50 mA | Solder Pin | - | - | - | Standard | SPST-NO | OFF - (ON) | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | SPST | 2.5 N | - | Tactile Switches | - 20 C to + 70 C | - | Side Actuated | - | 12.00mm x 9.90mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | - | Tactile Switches | 0.3 mm | - | 7.3 mm | 12 mm | 12 mm | - | - | - | - | - | - | - | ||
![]() TL1105MF100Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | - | SILVER | - | - | - | - | - | - | - | - | - | PC Pin | - | 7.1mm | 6.55 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 100gf | - | - | - | - | Side Actuated | .05A@12VDC | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 1 | - | - | - | - | - | - | - | - | - | 7mm | - | - | 6.85mm | - | RoHS Compliant | - | ||
![]() TL1105JAF250Q1SBLK E-Switch | In Stock | - | Datasheet | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2007 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | 7.0866mm | 7.0104 mm | Square Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 250gf | - | - | - | - | Side Actuated | 0.05A@12VDC | 7.20mm x 6.50mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | 6.5024mm | 0.138 inch | - | 12.00mm | - | ROHS3 Compliant | - | ||
![]() TL1105F160R E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | - | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 50V | Vertical | - | 50mA | PC Pin | - | - | 5.9944 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | - | - | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 50VDC | 4 | - | 0.25mm | 4.30mm | - | - | - | - | - | - | - | - | 6mm | 6mm | 3.6068mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 320.22E11BLU E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Nylon | Polycarbonate (PC) | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | WITHOUT GROUND TERMINAL | - | - | - | 50V | Straight | - | 25mA | PC Pin | - | - | 12.3952 mm | Square Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | - | - | 1000VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | 25mA | - | 135gf | - | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | 12.60mm | - | - | - | Blue Cap | - | - | - | - | 12.5mm | 12.5mm | 7.3914mm | - | 5.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() TL58VF160Q E-Switch | In Stock | - | - | - | Silver | Through Hole | Through Hole, Right Angle | Radial | STEEL | Polybutylene Terephthalate (PBT) | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2003 | TL58 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | 7.3914mm | 7.112 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | MOLDED | - | 1000VRMS V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Side Actuated | 0.05A@50VDC | 7.40mm x 6.65mm | 0.05A @ 12VDC | 5 | OFF-(ON) | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | 6.6548mm | 0.118 inch | - | 3.85mm | - | RoHS Compliant | - | ||
![]() TL6105DF130QP E-Switch | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | TL6105 | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | PC Pin | - | 7.2mm | 7.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | - | 80,000 Cycles | KEYPAD SWITCH | - | - | 130gf | - | - | - | - | Top Actuated | .05A@50VDC | 7.20mm x 7.20mm | 0.05A @ 50VDC | - | - | 0.50mm | 10.00mm | 1 | - | - | Grounding Pin, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL6100DF300QPSSDOME E-Switch | In Stock | - | - | - | Silver | Sealed, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TL6100 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | - | - | - | 300gf | - | - | - | - | Top Actuated | - | 7.20mm x 7.20mm | 0.05A @ 12VDC | - | - | 0.50mm | 10.00mm | - | - | - | Stainless Steel Contact Dome | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL53HF260Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Acetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL53 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 260gf | - | - | - | - | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.85mm | - | ROHS3 Compliant | - | ||
![]() TL53CF100Q E-Switch | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Acetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL53 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Dual | SPST x 2 | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | - | 100gf | - | - | - | - | Side Actuated | - | 8.40mm x 10.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.15mm | - | ROHS3 Compliant | - |