- AC contacts rating @R
- Certificates
- Contact Materials
- Contacts configuration
- DC contacts rating @R
- ElectricalLife
- Leads
- Max. contact resistance
- Min. insulation resistance
- Mounting
- Stable positions number
- Switching method
Attribute column
Manufacturer
E-Switch Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Certificates | Contact Materials | Contact plating1 | Contacts configuration | DC contacts rating @R | ElectricalLife | Leads | Leads1 | Max. contact resistance | Min. insulation resistance | Mounting | Panel cutout diameter | Stable positions number | Switching method |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100DP3T2B4M6QE E-SWITCH | 13 |
| - | 2A / 250V AC | RoHS compliant | copper | - | DP3T | 5A / 28V DC | 40000 cycles | angled | for PCB | 10mΩ | 1GΩ | on panel | - | 3 | ON-OFF-ON | ||
![]() 100SP1T1B4VS2QE E-SWITCH | In Stock | - | - | 2A / 250V AC | RoHS compliant | copper | - | SPDT | 5A / 28V DC | 40000 cycles | for PCB | - | 10mΩ | 1GΩ | on panel | - | 2 | ON-ON | ||
![]() 100SP2T1B4VS2QE E-SWITCH | In Stock | - | - | 2A / 250V AC | RoHS compliant | copper | - | SPDT | 5A / 28V DC | 40000 cycles | for PCB | - | 10mΩ | 1GΩ | on panel | - | 1 | ON-(ON) | ||
![]() 100SP1T8B13VS2QE E-SWITCH | In Stock | - | - | 2A / 250V AC | RoHS compliant | copper | - | SPDT | 5A / 28V DC | 40000 cycles | for PCB | - | 10mΩ | 1GΩ | on panel | - | 2 | ON-ON | ||
![]() 1003P1T1B1M2RE E-SWITCH | In Stock | - | - | 20mA / 20V AC | RoHS compliant | copper | nickel plated | 3PDT | 20mA / 20V DC | 40000 cycles | for PCB | - | 10mΩ | 1GΩ | on panel | 6.35mm | 2 | ON-ON |