- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Bushing Size | Contact Materials | ECCN | ElectricalLife | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Terminal Seal | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Illumination | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Lamp Type | Features | IP Rating | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100SP3T1B1VS2REH E-Switch | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | - | - | Gold | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | - | 1/4-40 | - | - | - | - | - | 7 | - | 0.331 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 10.41mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100DP5T2B1M2REH E-Switch | 42 |
| - | 10 Weeks | Gold | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.7mm | 11.43 mm | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | - | 1/4-40 | - | - | - | - | - | 6 | ON-OFF-(ON) | 0.35 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | 0.26 inch | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() 100SP1T1B5M7RE E-Switch | 356 |
| - | 9 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | - | 1/4-40 | - | - | - | - | - | 5 | - | 0.296 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 20.8026mm | 0.125 inch | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() 200MDP1T4B6M2RE E-Switch | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() 100SP1T2B4VS2RE E-Switch | 290 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2003 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | Vertical | - | 400mA | PC Pin | 20V | - | 6.858 mm | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | 7 | - | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | 12.7mm | 8.13mm | - | - | 6.46mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100SP3T2B4VS2RE E-Switch | 470 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | Vertical | - | 400mA | PC Pin | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-On | - | 0.01mOhm | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | 7 | - | 0.28 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | 11.684mm | 0.156 inch | 6.46mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100SP4T7B13M1QEH E-Switch | 641 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 11.91mm Dia | 0.01mOhm | - | 5A | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | - | 15/32-32 | - | - | 2A | 2A@250VAC | 250V | - | (ON)-OFF-(ON) | 0.448 inch | - | - | Epoxy Sealed Terminals | - | - | - | 8.89mm | - | 13.00mm | - | ROHS3 Compliant | - | - | ||
![]() 100DP6K2B25M1QE E-Switch | 398 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 12.7mm | 11.43 mm | Locking Lever | SP3T | On-On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | EPOXY | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | - | 1/4-40 | - | - | 2A | 2A@250VAC | 250V | - | - | 0.315 inch | - | - | Jumper needed to achieve triple throw | - | - | - | 8.89mm | 0.156 inch | 14.73mm | - | ROHS3 Compliant | - | - | ||
![]() 200MSP2T3B2M6QE E-Switch | 173 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | Silver | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 200 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 8536.50.90.40 | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 9.09mm | 8.13 mm | Standard Round | SPDT | On-Mom | - | - | - | 3A | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 3A | - | - | Unthreaded | - | - | 3A | 3A@120VAC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 5.08mm | - | 7.37mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 200MDP1T1B2M6QE E-Switch | 12 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | - | ||
![]() 100DP1T1B1M2REH E-Switch | 5665 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | Gold | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | Vertical | - | 400mA | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 5A | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 12.7mm | 11.4mm | - | - | 10.41mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 200MSP1T1B7M2QE E-Switch | 15 |
| Datasheet | 9 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 28V | 3A AC/DC | - | - | - | PC Pin | 120V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | 1000000000Ohm | 3A | - | - | - | 28V | 1400VAC V | Non-Illuminated | TOGGLE SWITCH | - | - | - | 1/4-40 | - | - | 1A | 1A@250VAC | 250V | 3 | - | 0.26 inch | - | - | Epoxy Sealed Terminals | - | - | - | 8.636mm | 0.13 inch | 9.40mm | - | ROHS3 Compliant | - | - | ||
![]() 200MDP2T2B2M6QE E-Switch | 30 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 8.128mm | 9.144 mm | Standard Round | DPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | 3A | - | - | - | - | 1400VAC V | Non-Illuminated | TOGGLE SWITCH | - | - | - | Unthreaded | - | - | 1A | 1A@250VAC | 250V | 8 | ON-(ON) | 0.22 inch | - | - | Epoxy Sealed Terminals | - | - | - | 14.4526mm | 0.13 inch | 5.33mm | - | ROHS3 Compliant | - | - | ||
![]() ST24GD00 E-Switch | 1223 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | Silver | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2009 | ST2, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | DPDT | On-On | Circular - 12.00mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 20A | - | Illuminated, Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 100DP1K1B25M1REH E-Switch | 87 |
| - | 10 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 14.40mm | - | ROHS3 Compliant | - | - | ||
![]() 200AWMSP4T2A1M6RE E-Switch | 13 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2002 | 200A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 6.10mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 200MSP4T1B1M2REH E-Switch | 487 |
| Datasheet | 7 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2005 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 4.95mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | - | 10-48 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | - | ||
![]() 200MSP4T2B12QEH E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200MDP3T3B1M2REH E-Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200AWMSP1T3A1M6QE E-Switch | 8 |
| - | - | Silver | - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Bat | 4.5 mm | - | EAR99 | 50,000 Cycles | 8536.50.90.65 | Non-Illuminated | - | Unavailable | + 85 C | E-Switch | - 30 C | Through Hole | Bulk | Active | Epoxy | 28 V | -30°C ~ 85°C | - | - | 200A | - | - | - | - | - | - | - | Switches | - | 3A (AC/DC) | - | IP67 - Dust Tight, Waterproof | 3 A | PC Pin | - | - | - | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | SPDT | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - |