- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Alternate PN | Brand | Bushing Size | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Terminal Seal | Voltage Rating DC | Operating Temperature | Series | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Contact Form | Bushing Thread | Product Type | Illumination Color | Hardware | Lamp Type | Features | Compliance | Product Category | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1003P1T2B1M2QE E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | - | T131058 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | PC Pin | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 5.08mm | ||
![]() 100SP1T3B1M1QE E-Switch | 16 |
| - | - | Panel Mount | Brass, Chrome Plated | Extended .130 Dia .550H | T103015 | E-Switch | - | Silver | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | Solder Lug | Standard Round | SPDT | On-None-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Std Hardware | - | - | - | Toggle Switches | - | 13.97mm | ||
![]() 100SP1T4B1M1QE E-Switch | In Stock | - | - | - | - | - | Long .130Dia .640H | T111096 | E-Switch | - | Silver | - | - | 1 | - | - | - | E-Switch | - | - | - | - | - | BULK | - | Yes | - | - | - | 100 | Switches | - | - | - | - | - | - | - | On-None-On | - | - | - | - | - | - | Toggle Switches | - | Std Hardware | - | - | - | Toggle Switches | - | - | ||
![]() 100SP1T1B1M6QE E-Switch | 16 |
| - | - | Panel Mount, Right Angle | Brass, Chrome Plated | Standard .115 Dia .410H | T111014 | E-Switch | - | Silver | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | PC Pin | Standard Round | SPDT | On-None-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Std Hardware | - | - | - | Toggle Switches | - | 10.41mm | ||
![]() 100SP1T6B15M3QE E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | - | T112047 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | Quick Connect - 0.062 (1.5mm) | Flat Anti-Rotation | SPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 12.29mm | ||
![]() 100SP1T1B1M52RE E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | - | T111034 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 20 V | -30°C ~ 85°C | 100 | Switches | - | 0.4VA (AC/DC) | - | - | Wire Wrap | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 10.41mm | ||
![]() 100DP3T5B1VS2QE E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | Xtra Long .130Dia .840H | T123024 | E-Switch | - | Silver | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | PC Pin | Flat Anti-Rotation | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Std Hardware | - | - | - | Toggle Switches | - | 21.34mm | ||
![]() 100SP3T2B1M51RE E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | Short .105 Dia .200H | T113084 | E-Switch | - | Gold | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 20 V | -30°C ~ 85°C | 100 | Switches | - | 0.4VA (AC/DC) | - | - | Wire Wrap | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Std Hardware | - | - | - | Toggle Switches | - | 5.08mm | ||
![]() 100SP4T6B11M3RE E-Switch | 16 |
| - | - | Panel Mount | Brass, Chrome Plated | - | T114092 | E-Switch | - | - | - | 40,000 Cycles | 108 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 20 V | -30°C ~ 85°C | 100 | Switches | - | 0.4VA (AC/DC) | - | - | Quick Connect - 0.062 (1.5mm) | Flat Anti-Rotation | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 12.29mm | ||
![]() 100DP4T6B11VS5RE E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | - | T102314 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 20 V | -30°C ~ 85°C | 100 | Switches | - | 0.4VA (AC/DC) | - | - | PC Pin | Flat Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 12.29mm | ||
![]() 100SP4T6B11M2REH E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | - | ST114091 | E-Switch | - | - | - | 40,000 Cycles | 96 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 20 V | -30°C ~ 85°C | 100 | Switches | - | 0.4VA (AC/DC) | - | - | PC Pin | Flat Anti-Rotation | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 12.29mm | ||
![]() 100DP1K1B25M2QE E-Switch | 25 |
| - | - | Panel Mount | Brass, Chrome Plated | - | T121083 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | PC Pin | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 14.40mm | ||
![]() 100DP1T2B1M2RE E-Switch | 16 |
| - | - | Panel Mount | Brass, Chrome Plated | Short .105 Dia .200H | T121140 | E-Switch | - | Gold | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 20 V | -30°C ~ 85°C | 100 | Switches | - | 0.4VA (AC/DC) | - | - | PC Pin | Standard Round | DPDT | On-None-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Std Hardware | - | - | - | Toggle Switches | - | 5.08mm | ||
![]() ST4DP2BT1S2 E-Switch | 25 |
| - | Silver | Panel Mount | - | Bat | - | E-Switch | 15/32-32 UNS 2A | - | EAR99 | 10,000 Cycles | 400 | 8536.50.90.65 | Non-Illuminated | Unavailable | E-Switch | + 55 C | E-Switch | - 10 C | Panel Mount | Bulk | - | Active | Yes | Sealed | - | -10°C ~ 55°C | ST4 | Switches | - | 20A (AC) | IP68 - Dust Tight, Waterproof | 20 A | Screw Terminal | Standard Round | DPST | On-Off | Circular - 12.00mm Dia | - | - | Non-Illuminated | DPST | 15/32-32 | Toggle Switches | - | - | - | - | - | E-Switch | IP68 | 16.99mm | ||
![]() 100DP1T4B1M2QEH E-Switch | 16 |
| - | - | Panel Mount | Brass, Chrome Plated | Long .130Dia .640H | ST121154 | E-Switch | - | Silver | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | PC Pin | Standard Round | DPDT | On-None-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Special Hardware | - | - | - | Toggle Switches | - | 16.26mm | ||
![]() 100SP3T2B1M1QE E-Switch | 16 |
| - | - | Panel Mount | Brass, Chrome Plated | Short .105 Dia .200H | T113076 | E-Switch | - | Silver | - | 40,000 Cycles | 108 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | Solder Lug | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Std Hardware | - | - | - | Toggle Switches | - | 5.08mm | ||
![]() 200MSP2T1B1M6QEH E-Switch | 25 |
| - | - | Panel Mount, Right Angle | Brass, Chrome Plated | - | ST212022 | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | Active | Yes | - | 28 V | -30°C ~ 85°C | 200 | Switches | - | 3A (AC/DC) | - | - | PC Pin | Standard Round | SPDT | On-Mom | Circular - 4.95mm Dia | - | - | Non-Illuminated | - | 10-48 | Toggle Switches | - | - | - | - | - | - | - | 9.40mm | ||
![]() 100DP6T6B12M2RE E-Switch | 25 |
| - | Gold | Through Hole | Brass, Chrome Plated | Flatted | - | - | Unthreaded | - | EAR99 | 40,000 Cycles | - | 8536.50.90.65 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 30 C | Through Hole | Bulk | - | Active | Yes | Epoxy | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4 VA | 0.4VA (AC/DC) | - | - | PC Pin | Flat Anti-Rotation | DP3T | On-On-On | - | - | - | Non-Illuminated | DPDT | Unthreaded | Toggle Switches | - | - | - | - | cURus | - | - | 12.29mm | ||
![]() 100SP1T1B3VS2QEH E-Switch | 30 |
| - | - | Panel Mount | Brass, Chrome Plated | Standard .115 Dia .410H | ST111171 | E-Switch | - | Silver | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | PC Pin | Standard Round | SPDT | On-None-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | Special Hardware | - | - | - | Toggle Switches | - | 12.19mm | ||
![]() 100DP7T7B13M7QE E-Switch | 30 |
| - | - | Panel Mount, Right Angle, Vertical | Brass, Chrome Plated | - | T128085 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | E-Switch | - | - | Bulk | BULK | Active | - | - | 28 V | -30°C ~ 85°C | 100 | Switches | - | 5A (AC/DC) | - | - | PC Pin | Standard Round | DP3T | On-On-Mom | Circular - 11.91mm Dia | - | - | Non-Illuminated | - | 15/32-32 | Toggle Switches | - | - | - | - | - | Toggle Switches | - | 12.98mm |