- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Alternate PN | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Actuator Angle | Bushing Diameter | Actuator Finish | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100DP1T3B3M7RE E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T121007 | E-Switch | - | 40,000 Cycles | 1 | E-SWITCH INC | - | - | E-Switch | 100DP1T3B3M7RE | 100DP1T3B3M7RE | E-Switch | - | - | Bulk | BULK | Active | Active | 5.2 | - | - | - | 20 V | -30°C ~ 85°C | - | 100 | - | EAR99 | - | Switches | 0.4VA (AC/DC) | - | compliant | PC Pin | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 14.80mm | ||
![]() 200AWMSP3T1A1VS2QE E-Switch | 36 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | T201124 | E-Switch | 1000VRMS V | 50,000 Cycles | 1 | E-SWITCH INC | - | GLASS FILLED NYLON | E-Switch | 200AWMSP3T1A1VS2QE | 200AWMSP3T1A1VS2QE | E-Switch | 85 °C | -30 °C | Bulk | BULK | Active | Active | 5.64 | Details | Yes | - | 28 V | -30°C ~ 85°C | - | 200A | e4 | EAR99 | Silver (Ag) | Switches | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | PC Pin | 8.128 mm | 5.08 mm | Standard Round | SPDT | On-Off-On | - | 0.02 mΩ | 1000000000 Ω | 3 A | - | - | EPOXY | 28 V | SOLDER | Non-Illuminated | TOGGLE SWITCH | Unthreaded | Toggle Switches | - | 1 A | - | BREAK-BEFORE-MAKE | - | 250 V | 3 | ON-OFF-ON | 0.177 inch | 25 deg | 0.18 inch | CHROME | - | - | 0.13 inch | Toggle Switches | IP67 | 8.89 mm | 10.16mm | ||
![]() 200RSP1T1B1M7R E-Switch | 36 |
| - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | T240006 | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 48 V | -30°C ~ 85°C | - | 200R | - | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 6.00mm | ||
![]() 100AWDP4T1B1M2QE E-Switch | 8 |
| - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T102280 | E-Switch | - | 30,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 0.194718 oz | 28 V | -30°C ~ 85°C | - | 100A | - | - | - | Switches | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 10.55mm | ||
![]() 100AWSP1T3B4M7QE E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T101033 | - | - | 30,000 Cycles | - | - | Non-Illuminated | - | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | 28 V | -30°C ~ 85°C | - | 100A | - | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 16.12mm | ||
![]() 200RSP3T1B1M6R E-Switch | 15 |
| - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | T240005 | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 48 V | -30°C ~ 85°C | - | 200R | - | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 6.00mm | ||
![]() 100DP5T9B3M1QE E-Switch | 15 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T125001 | E-Switch | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | 100 | - | - | - | Switches | 5A (AC/DC) | - | - | Solder Lug | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 23.11mm | ||
![]() 100DP3T1B1M7QEH E-Switch | 30 |
| - | Panel Mount, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | ST121116 | - | - | 40,000 Cycles | 66 | E-SWITCH INC | Non-Illuminated | - | - | 100DP3T1B1M7QEH | - | E-Switch | - | - | Bulk | BULK | Active | Active | 5.2 | Details | Yes | 0.312912 oz | 28 V | -30°C ~ 85°C | - | 100 | - | - | - | - | 5A (AC/DC) | - | unknown | PC Pin | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.41mm | ||
![]() 200MDP1T2B4M7RE E-Switch | 32 |
| - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T221078 | E-Switch | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | 200 | - | - | - | Switches | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 4.93mm | ||
![]() 200USP3T1A1M7RE E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | T250010 | E-Switch | - | 40,000 Cycles | 126 | E-SWITCH INC | Non-Illuminated | - | E-Switch | 200USP3T1A1M7RE | 200U | E-Switch | - | - | Bulk | BULK | Active | Active | 5.62 | Details | - | - | 20 V | -30°C ~ 85°C | Bulk | 200U | - | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 3.80mm | ||
![]() 200MSP6T1B2M2QE E-Switch | 15 |
| - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T211127 | E-Switch | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | 200 | - | - | - | Switches | 3A (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPST | On-Off | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 9.40mm | ||
![]() 200AWMSP5T2A1M61RE E-Switch | 8 |
| - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T201254 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | 200A | - | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 6.10mm | ||
![]() 100SP1T7B14M2QE E-Switch | 40 |
| - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T110024 | E-Switch | - | 40,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | 100 | - | - | - | Switches | 5A (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 13.00mm | ||
![]() 200MSP3T2BVS2RE E-Switch | 15 |
| - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T212030 | - | - | 30,000 Cycles | - | - | - | - | - | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | - | - | - | 20 V | -30°C ~ 85°C | - | 200 | - | - | - | Switches | 0.4VA (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() 100DP8T3B2M1QE E-Switch | 8 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T128602 | E-Switch | - | 40,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | 100 | - | - | - | Switches | 5A (AC/DC) | - | - | Solder Lug | - | - | Standard Round | DP3T | Mom-On-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 13.97mm | ||
![]() 200RSP2T1B1M7R E-Switch | 31 |
| - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | T240007 | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 48 V | -30°C ~ 85°C | - | 200R | - | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 6.00mm | ||
![]() 200AWMDP3T1A2VS2QE E-Switch | 23 |
| - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T201328 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | 200A | - | - | - | Switches | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 10.16mm | ||
![]() 200AWMDP3T2A2M2RE E-Switch | 45 |
| - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T201245 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | 200A | - | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 6.10mm | ||
![]() 100AWSP3TAB4M7QE E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T103028 | E-Switch | - | 30,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 0.194718 oz | 28 V | -30°C ~ 85°C | - | 100A | - | - | - | Switches | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 12.70mm | ||
![]() 200AWMDP1T1A2M6RE E-Switch | 32 |
| - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | T201253 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | 200A | - | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 10.20mm |