- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Alternate PN | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Series | Terminal Finish | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Termination Type | Illumination | Switch Type | Bushing Thread | Product Type | Contact Timing | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Actuator Angle | Bushing Diameter | Actuator Finish | Features | Terminal Length | Product Category | IP Rating | Body Height | Actuator Length | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200RSP1T1B1M6R E-Switch | 6 |
| - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | T240003 | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 48 V | -30°C ~ 85°C | 200R | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 6.00mm | |||
![]() 200AWMDP3T1A2VS2QE E-Switch | 23 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T201328 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 28 V | -30°C ~ 85°C | 200A | - | Switches | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 10.16mm | |||
![]() 200AWMDP3T2A2M2RE E-Switch | 45 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T201245 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 20 V | -30°C ~ 85°C | 200A | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 6.10mm | |||
![]() 100AWSP3TAB4M7QE E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T103028 | E-Switch | - | 30,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | 0.194718 oz | 28 V | -30°C ~ 85°C | 100A | - | Switches | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 12.70mm | |||
![]() 200AWMDP1T1A2M6RE E-Switch | 32 |
| - | Through Hole, Right Angle | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T201253 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 20 V | -30°C ~ 85°C | 200A | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 10.20mm | |||
![]() 200AWMSP4T1A1M61RE E-Switch | 8 |
| - | Through Hole, Right Angle | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T201252 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 20 V | -30°C ~ 85°C | 200A | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 10.16mm | |||
![]() 200RSP2T1B1M6R E-Switch | 31 |
| - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | T240004 | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 48 V | -30°C ~ 85°C | 200R | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 6.00mm | |||
![]() 200MSP2T5B8M2QE E-Switch | 23 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | E-Switch | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | - | - | Active | - | Details | - | 28 V | -30°C ~ 85°C | 200 | - | Switches | 3A (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 6.86mm | |||
![]() 200MSP6T3B5M1RE E-Switch | 23 |
| - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Bulk | T216001 | E-Switch | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | BULK | - | Active | - | Details | - | 20 V | -30°C ~ 85°C | - | - | Switches | 0.4VA (AC/DC) | - | - | Solder Lug | - | - | Standard Round | SPST | On-Off | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 5.08mm | ||
![]() 200RSP2T1B1M2R E-Switch | 23 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | T240001 | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | BULK | - | Active | - | Details | - | 48 V | -30°C ~ 85°C | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 6.00mm | ||
![]() 200RSP3T1B1M7R E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | E-Switch | - | - | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | - | - | Active | - | Details | - | 48 V | -30°C ~ 85°C | 200R | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 6.00mm | |||
![]() 100SP3T1B4M5RE E-Switch | 31 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T113028 | E-Switch | - | 40,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 20 V | -30°C ~ 85°C | 100 | - | Switches | 0.4VA (AC/DC) | - | - | Wire Wrap | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 11.69mm | |||
![]() 200MSP3T2B4M6QE E-Switch | 23 |
| - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Bulk | T212017 | E-Switch | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | - | BULK | - | Active | - | Details | - | 28 V | -30°C ~ 85°C | - | - | Switches | 3A (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 4.93mm | ||
![]() 100SP3T3B4VS2QE E-Switch | 32 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T113079 | E-Switch | - | 40,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 28 V | -30°C ~ 85°C | 100 | - | Switches | 5A (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 15.25mm | |||
![]() 200AWMDP1T2A1VS2RE E-Switch | 15 |
| - | Through Hole | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | T201255 | E-Switch | 1000VRMS V | 50,000 Cycles | 1 | E-SWITCH INC | - | GLASS FILLED NYLON | E-Switch | 200AWMDP1T2A1VS2RE | 200A | E-Switch | 85 °C | -30 °C | Bulk | BULK | Contact Manufacturer | Active | 5.62 | Details | - | 20 V | -30°C ~ 85°C | 200A | GOLD/NICKEL | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | PC Pin | 8.128 mm | 5.08 mm | Standard Round | DPDT | On-On | - | 0.02 mΩ | 1000000000 Ω | - | - | EPOXY | SOLDER | Non-Illuminated | TOGGLE SWITCH | Unthreaded | Toggle Switches | BREAK-BEFORE-MAKE | 8 | ON-ON | 0.177 inch | - | 25 deg | 0.18 inch | CHROME | - | 0.13 inch | Toggle Switches | IP67 | 8.89 mm | 6.10mm | ||
![]() 100DP5T1B5M2QE E-Switch | 31 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T125009 | E-Switch | - | 40,000 Cycles | 1 | E-SWITCH INC | - | - | E-Switch | 100DP5T1B5M2QE | - | E-Switch | - | - | Bulk | BULK | Active | Active | 5.64 | Details | - | 28 V | -30°C ~ 85°C | 100 | - | Switches | 5A (AC/DC) | - | unknown | PC Pin | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 10.41mm | |||
![]() 200AWMDP2T2A1VS21QE E-Switch | 36 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T201236 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 28 V | -30°C ~ 85°C | 200A | - | Switches | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | DPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 6.10mm | |||
![]() 200AWSP4T2A1M2QE E-Switch | 26 |
| - | Through Hole | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T201401 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 28 V | -30°C ~ 85°C | 200A | - | Switches | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 6.10mm | |||
![]() 100SP1T12B4M7QE E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T111007 | E-Switch | - | 40,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Non-Compliant | - | 28 V | -30°C ~ 85°C | 100 | - | Switches | 5A (AC/DC) | - | - | PC Pin | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | |||
![]() 200AMSP2T2A1M7QE E-Switch | 15 |
| - | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | - | - | - | - | - | T201216 | E-Switch | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | E-Switch | - | - | Bulk | BULK | - | Active | - | Details | - | 28 V | -30°C ~ 85°C | 200A | - | Switches | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 6.10mm |