- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Alternate PN | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Package Type | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Bushing Thread | Product Type | Hardware | Features | Product Category | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100SP4T8B13VS3QE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | - | T114801 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 120 V | 28 V | -30°C ~ 85°C | 100 | Switches | 5A (AC/DC) | - | PC Pin | Standard Round | SPDT | Mom-Off-Mom | Circular - 11.91mm Dia | - | - | Non-Illuminated | 15/32-32 | Toggle Switches | - | - | Toggle Switches | 17.98mm | ||
![]() 100DP1T64B11M2QE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | - | T121115 | E-Switch | - | 40,000 Cycles | 108 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 120 V | 28 V | -30°C ~ 85°C | 100 | Switches | 5A (AC/DC) | - | PC Pin | - | DPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | - | ||
![]() 100DP1T2B1M51RE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | Short .105 Dia .200H | T121139 | E-Switch | Gold | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | Wire Wrap | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | Std Hardware | - | Toggle Switches | 5.08mm | ||
![]() 100SP1T8B13M2QE E-Switch | 16 |
| - | Panel Mount | Brass, Chrome Plated | - | T111006 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 120 V | 28 V | -30°C ~ 85°C | 100 | Switches | 5A (AC/DC) | - | PC Pin | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | - | - | Non-Illuminated | 15/32-32 | Toggle Switches | - | - | Toggle Switches | 17.98mm | ||
![]() 100DP4T5B1M51QE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | Xtra Long .130Dia .840H | T106001 | E-Switch | Silver | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 120 V | 28 V | -30°C ~ 85°C | 100 | Switches | 5A (AC/DC) | - | Wire Wrap | Flat Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | Std Hardware | - | Toggle Switches | 21.34mm | ||
![]() 100DP4T6B11M1QE E-Switch | In Stock | - | - | - | - | - | T102310 | E-Switch | - | - | 1 | E-Switch | - | - | BULK | - | Yes | - | - | - | 100 | Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | Toggle Switches | - | ||
![]() 100SP3T3B3M7RE E-Switch | 25 |
| - | Panel Mount, Right Angle, Vertical | Brass, Chrome Plated | - | T112014 | E-Switch | - | 40,000 Cycles | 72 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 15.75mm | ||
![]() 100SP3T6B11M53RE E-Switch | In Stock | - | - | Panel Mount | Brass, Chrome Plated | - | T113045 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | Wire Wrap | Flat Anti-Rotation | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.29mm | ||
![]() 100DP1T6B11M2RE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | - | T121051 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | PC Pin | Flat Anti-Rotation | DPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.29mm | ||
![]() 100SP4T7B13M2RE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | - | T114084 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | Mom-Off-Mom | Circular - 11.91mm Dia | - | - | Non-Illuminated | 15/32-32 | Toggle Switches | - | - | Toggle Switches | 12.98mm | ||
![]() 100SP5T6B11M1RE E-Switch | 16 |
| - | Panel Mount | Brass, Chrome Plated | - | T115010 | E-Switch | - | 40,000 Cycles | 50 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | Solder Lug | Flat Anti-Rotation | SPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.29mm | ||
![]() 100SP5T8B13M1QE E-Switch | 16 |
| - | Panel Mount | Brass, Chrome Plated | - | T115012 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 120 V | 28 V | -30°C ~ 85°C | 100 | Switches | 5A (AC/DC) | - | Solder Lug | Standard Round | SPDT | On-Off-Mom | Circular - 11.91mm Dia | - | - | Non-Illuminated | 15/32-32 | Toggle Switches | - | - | Toggle Switches | 17.98mm | ||
![]() 100DP6T6B11M1QE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | - | T128088 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 120 V | 28 V | -30°C ~ 85°C | 100 | Switches | 5A (AC/DC) | - | Solder Lug | Flat Anti-Rotation | DP3T | On-On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.29mm | ||
![]() 100DP1T3B1M6RE E-Switch | 16 |
| - | Panel Mount, Right Angle | Brass, Chrome Plated | Extended .130 Dia .550H | T121062 | E-Switch | Gold | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | PC Pin | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | Std Hardware | - | Toggle Switches | 13.97mm | ||
![]() 100SP1T6B11M7RE E-Switch | 25 |
| - | Panel Mount, Right Angle, Vertical | Brass, Chrome Plated | - | T111025 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | PC Pin | Flat Anti-Rotation | SPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.29mm | ||
![]() 100SP3T6B11M51RE E-Switch | In Stock | - | - | - | - | - | T113019 | E-Switch | - | - | 1 | E-Switch | - | - | BULK | - | Yes | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | Toggle Switches | - | ||
![]() 100SP5T1B3M6RE E-Switch | 8 |
| - | Panel Mount, Right Angle | Brass, Chrome Plated | - | T115009 | E-Switch | - | 40,000 Cycles | 108 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | PC Pin | Standard Round | SPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.19mm | ||
![]() 100DP3T6B11M1RE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | - | T121032 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | Solder Lug | Flat Anti-Rotation | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.29mm | ||
![]() 100DP3T8B13M1RE E-Switch | 25 |
| - | Panel Mount | Brass, Chrome Plated | - | T102315 | E-Switch | - | 40,000 Cycles | 1 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | Solder Lug | Standard Round | DPDT | On-Off-On | Circular - 11.91mm Dia | - | - | Non-Illuminated | 15/32-32 | Toggle Switches | - | - | Toggle Switches | 17.98mm | ||
![]() 100SP1T6B11M6RE E-Switch | 25 |
| - | Panel Mount, Right Angle | Brass, Chrome Plated | - | T111079 | E-Switch | - | 40,000 Cycles | 108 | E-Switch | E-Switch | Bulk | BULK | Active | Yes | 20 V | 20 V | -30°C ~ 85°C | 100 | Switches | 0.4VA (AC/DC) | - | PC Pin | Flat Anti-Rotation | SPDT | On-On | Circular - 6.35mm Dia | - | - | Non-Illuminated | 1/4-40 | Toggle Switches | - | - | Toggle Switches | 12.29mm |