- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Brand | Bushing Size | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Terminal Seal | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Termination Type | Illumination | Switch Type | Contact Form | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Actuator Angle | Bushing Diameter | Actuator Finish | Lamp Type | Features | Terminal Length | Product Category | IP Rating | Length | Width | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200AWMDP1T2A1VS2RE E-Switch | 15 |
| - | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | GLASS FILLED NYLON | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | - | T201255 | E-Switch | - | - | 1000VRMS V | 50,000 Cycles | 1 | E-SWITCH INC | - | GLASS FILLED NYLON | E-Switch | 200AWMDP1T2A1VS2RE | 200A | - | E-Switch | - | - | 85 °C | -30 °C | Bulk | BULK | - | Contact Manufacturer | Active | 5.62 | Details | - | - | 20 V | -30°C ~ 85°C | - | - | 200A | - | - | - | - | - | - | GOLD/NICKEL | - | Switches | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | compliant | - | PC Pin | - | 8.128 mm | 5.08 mm | Standard Round | DPDT | On-On | - | 0.02 mΩ | 1000000000 Ω | - | - | - | EPOXY | SOLDER | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | Toggle Switches | - | - | - | BREAK-BEFORE-MAKE | - | 8 | ON-ON | 0.177 inch | - | 25 deg | 0.18 inch | CHROME | - | - | 0.13 inch | Toggle Switches | IP67 | - | - | 8.89 mm | 6.10mm | - | - | - | ||
![]() 200AWMDP2T4A1M61RE E-Switch | 37 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | - | 200A | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Standard Round | DPDT | On-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | - | - | - | - | - | - | ||
![]() 100SP3T2B4M2RE E-Switch | 20 |
| - | - | - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T113083 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | - | - | PC Pin | - | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 6.86mm | - | - | - | ||
![]() 200AWMSP4T2A1M2QE E-Switch | 15 |
| - | - | - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T201118 | E-Switch | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | - | 200A | - | - | - | - | - | - | - | - | Switches | - | 3A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | - | - | 6.10mm | - | - | - | ||
![]() 200MSP1T1B1M5RE E-Switch | 8 |
| - | - | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | E-Switch | - | - | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 20 V | -30°C ~ 85°C | - | - | 200 | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | - | - | Wire Wrap | - | - | - | Standard Round | SPDT | On-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 10-48 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 9.40mm | - | - | - | ||
![]() 200RSP3T1B1M2R E-Switch | 36 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | T240002 | E-Switch | - | - | - | - | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 48 V | -30°C ~ 85°C | - | - | 200R | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 6.00mm | - | - | - | ||
![]() 200AWMSP4T2A1M1QE E-Switch | 36 |
| - | - | - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T201412 | E-Switch | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | - | 200A | - | - | - | - | - | - | - | - | Switches | - | 3A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | - | - | 6.10mm | - | - | - | ||
![]() 200MSP3T5B8M2QE E-Switch | 32 |
| - | - | - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T221076 | E-Switch | - | - | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | - | 200 | - | - | - | - | - | - | - | - | Switches | - | 3A (AC/DC) | - | - | - | - | PC Pin | - | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | - | - | 6.86mm | - | - | - | ||
![]() 100DP1T6B11M51QE E-Switch | 8 |
| - | - | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T121039 | - | - | - | - | 40,000 Cycles | - | E-SWITCH INC | - | - | E-Switch Inc | 100DP-1T6B11M5-1QE | 100DP-1T6B11M5-1QE | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | Active | 5.64 | - | - | - | 28 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | EAR99 | - | - | - | - | - | 5A (AC/DC) | - | - | compliant | - | Wire Wrap | - | - | - | Flat Anti-Rotation | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.30mm | - | - | - | ||
![]() 200MDP3T1B2M6CE E-Switch | 845 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T223002 | E-Switch | - | - | - | 30,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 28 V | -30°C ~ 85°C | - | - | 200 | - | - | - | - | - | - | - | - | Switches | - | 3A (AC/DC) | - | - | - | - | PC Pin | - | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 9.00mm | - | - | - | ||
![]() 100SP3T1B4M7RE E-Switch | 8 |
| - | - | - | - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T113082 | E-Switch | - | - | - | 40,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | - | 100 | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | - | - | PC Pin | - | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 11.69mm | - | - | - | ||
![]() ST266D02 E-Switch | 6 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 34-ST266D02 | E-Switch | - | - | - | 6,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | - | 0°C ~ 85°C | - | - | ST2 | - | - | - | - | - | - | - | - | Switches | - | 20A (AC) | - | - | - | - | Screw Terminal | - | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 16.60mm | - | - | - | ||
![]() 100AWDP3T1B4M6QE E-Switch | 32 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T102319 | E-Switch | - | - | - | 30,000 Cycles | 1 | - | Non-Illuminated | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | 0.194718 oz | 28 V | -30°C ~ 85°C | - | - | 100A | - | - | - | - | - | - | - | - | Switches | - | 5A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | - | - | 12.70mm | - | - | - | ||
![]() 200AWMDP1T2A2M2RE E-Switch | 32 |
| - | - | - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T201241 | E-Switch | - | - | - | 50,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 20 V | -30°C ~ 85°C | - | - | 200A | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | - | - | - | - | - | - | ||
![]() 200AWMSP6T1A1VS21RE E-Switch | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | T202001 | E-Switch | - | - | - | - | 126 | - | Non-Illuminated | - | E-Switch | - | - | - | - | - | Through Hole | - | - | - | BULK | - | - | - | - | - | Sealed | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 3 A | - | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 200MDP6T3B8M6CE E-Switch | 8 |
| - | - | - | - | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | T226000 | E-Switch | - | - | - | 30,000 Cycles | 1 | E-SWITCH INC | - | - | E-Switch | 200MDP6T3B8M6CE | 200MDP6T3B8M6CE | - | E-Switch | - | - | - | - | Bulk | BULK | - | Active | Active | 5.64 | - | - | - | 28 V | -30°C ~ 85°C | - | - | 200 | - | - | - | - | EAR99 | - | - | - | Switches | - | 3A (AC/DC) | - | - | compliant | - | PC Pin | - | - | - | Standard Round | DP3T | On-On-On | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 5.95mm | - | - | - | ||
![]() 100AWSP1T1B4M2RE E-Switch | 1075 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2002 | 100A | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | - | 400mA | PC Pin | 20V | - | 6.6 mm | Standard Round | SPDT | On-On | - | - | - | 0.02A | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 12.8mm | 6.91mm | 10.4mm | 12.70mm | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ST26KD02 E-Switch | 36 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 34-ST26KD02 | E-Switch | - | - | - | 6,000 Cycles | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | - | 0°C ~ 85°C | - | - | ST2 | - | - | - | - | - | - | - | - | Switches | - | 20A (AC) | - | - | - | - | Screw Terminal | - | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 16.60mm | - | - | - | ||
![]() 100SP2T2B1M1QEH E-Switch | In Stock | - | - | - | Silver | - | Bushing | - | - | Stainless Steel | - | - | - | - | - | - | Bat | Bat | - | E-Switch | 1/4-40 | Silver | - | - | 1 | - | Non-Illuminated | - | E-Switch | - | - | + 85 C | - | - 30 C | Panel Mount | - | - | - | - | 100SP2T2B1M1QE | - | - | - | Details | Sealed | - | - | - | - | - | 100 | - | - | - | - | - | Toggle Switches | - | - | Switches | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 200RDP2T1B1M2R E-Switch | 43 |
| - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | T240010 | E-Switch | - | - | - | - | 1 | - | - | - | E-Switch | - | - | - | E-Switch | - | - | - | - | Bulk | BULK | - | - | Active | - | Details | - | - | 48 V | -30°C ~ 85°C | - | - | 200R | - | - | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Standard Round | DPDT | On-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | 6.00mm | - | - | - |