- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100DP1K2B25M1QE E-Switch | 66 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 12.7mm | 11.43 mm | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 5A | 5A@120VAC | - | - | - | - | 0.315 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 14.73mm | - | ROHS3 Compliant | - | - | ||
![]() 100DP1T1B9M1QEH E-Switch | 15 |
| - | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | Straight | - | 5A | Solder Lug | 120V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | 250V | - | Non-Illuminated | 28V | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100SP3K2B25M1QEH E-Switch | 30 |
| - | 10 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2012 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Locking Lever | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | - | - | 0.315 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 14.73mm | - | ROHS3 Compliant | - | - | ||
![]() 200AWMSP1T1A1M6RE E-Switch | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Bulk | 2003 | 200A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 20V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 5 | - | 0.177 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 8.89mm | 0.13 inch | 10.16mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100SP1T1B4VS2RE E-Switch | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 15.75mm | 8.13 mm | Standard Round | SPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 11.68mm | - | 12.19mm | - | ROHS3 Compliant | - | - | ||
![]() 200MDP1T3B2M6RE E-Switch | 13 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.37mm | - | ROHS3 Compliant | - | - | ||
![]() 100DP5T1B1M1QEH E-Switch | 1016 |
| - | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 28V | 5A AC/DC | Straight | - | 5A | Solder Lug | 120V | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | 250V | - | Non-Illuminated | 28V | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.7mm | 11.4mm | - | - | 10.41mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 100AWDP1T2B4M7RE E-Switch | 278 |
| - | 9 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Copper, Gold | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 100A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | - | 10mOhm | - | - | - | 20V | - | Non-Illuminated | 20V | TOGGLE SWITCH | 5A | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.8mm | 11.5mm | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 200MDP1T1B2M2RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | PC Mount, Through Hole | Through Hole | - | - | Stainless Steel | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | - | 3A | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | - | 20mOhm | - | - | - | 20V | - | Non-Illuminated | 20V | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | - | ||
![]() 1003P1T8B13M1QE E-Switch | 22 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | - | - | Standard Round | 3PDT | On-On | Circular - 11.91mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18.00mm | - | ROHS3 Compliant | - | - | ||
![]() 100SP2T1B1M51REH E-Switch | 299 |
| Datasheet | 7 Weeks | - | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | GOLD/NICKEL | - | - | - | - | 0.4VA AC/DC | - | - | - | Wire Wrap | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | 3 | ON-(ON) | 0.35 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() 200USP9T1A1M2RE E-Switch | 1415 |
| Datasheet | 9 Weeks | - | PC Mount, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Gold | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 200U | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | - | - | Standard Round | SPST | On-Off | - | 100mOhm | - | - | - | 20V | - | Non-Illuminated | 20V | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 3.80mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 200MDP3T2B1M6QE E-Switch | 30 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount, Right Angle | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Off-On | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | 3A | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | 1A | 1A@250VAC | - | 250V | 8 | (ON)-OFF-(ON) | 0.22 inch | - | - | Epoxy Sealed Terminals | - | - | 11.9126mm | 0.13 inch | 5.33mm | - | ROHS3 Compliant | - | - | ||
![]() 200MDP3T1B2M1RE E-Switch | 42 |
| Datasheet | 9 Weeks | Gold | - | - | NO | PANEL MOUNT | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | Solder Lug | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 6 | - | 0.22 inch | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | 8.636mm | 0.11 inch | 9.40mm | - | ROHS3 Compliant | - | - | ||
![]() 100SP2T2B2M7RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.08mm | - | ROHS3 Compliant | - | - | ||
![]() 100SP1T6B12M6RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2002 | 100 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | ROHS COMPLIANT | - | - | 20V | 0.4VA AC/DC | Right Angle | - | 400mA | PC Pin | 20V | - | 6.858 mm | Flat Anti-Rotation | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 12.7mm | 6.86mm | 13.335mm | - | 12.30mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100SP2T6B11M2QEH E-Switch | 55 |
| - | 10 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2007 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | Straight | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Flat Anti-Rotation | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | 250V | - | Non-Illuminated | 28V | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | 5A@28VDC | - | 3 | ON-(ON) | 0.297 inch | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.30mm | - | ROHS3 Compliant | - | - | ||
![]() 100DP1T8B13M2QEH E-Switch | 789 |
| - | 7 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Standard Round | DPDT | On-On | Circular - 11.91mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18.00mm | - | ROHS3 Compliant | - | - | ||
![]() 200MSP3T1B5M1QE E-Switch | In Stock | - | Datasheet | 9 Weeks | Silver | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | - | ||
![]() 100SP4T8B13M51REH E-Switch | 43 |
| - | 10 Weeks | Gold | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2006 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 0.4VA AC/DC | - | - | - | Wire Wrap | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18.00mm | - | ROHS3 Compliant | - | - |