- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Illumination | Max Voltage Rating (DC) | Switch Type | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200MSP4T1B1M2QE E-Switch | 42 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2001 | 200 | - | yes | Active | 1 (Unlimited) | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 4.95mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 10-48 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.40mm | ROHS3 Compliant | - | - | ||
![]() 100SP1T1B1M53QEH E-Switch | 42 |
| Datasheet | 7 Weeks | Silver | - | Panel Mount | - | NO | THROUGH HOLE-STRAIGHT | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 28V | 5A AC/DC | - | - | 5A | Wire Wrap | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | 28V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | 3 | - | 0.35 inch | - | - | Epoxy Sealed Terminals | - | - | - | 0.415 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100SP4T8B13M1REH E-Switch | 42 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 15/32-32 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 18.00mm | ROHS3 Compliant | - | - | ||
![]() 100SP2T6B11M2QE E-Switch | 309 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 6.858 mm | Flat Anti-Rotation | SPDT | On-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | 2A | 2A@250VAC | MAKE-BEFORE-BREAK | 250V | 3 | ON-(ON) | 0.297 inch | - | - | Epoxy Sealed Terminals | - | - | 8.89mm | - | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 1003P1T1B1M1RE E-Switch | 10 |
| - | 9 Weeks | Gold | Panel | Panel Mount | - | - | - | Stainless Steel | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | - | 0.35 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 10.541mm | - | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100AWSP3T1B4VS21RE E-Switch | 13 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2004 | 100A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 15.748mm | 8.128 mm | Standard Round | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | - | - | - | - | 7 | - | 0.223 inch | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | 11.684mm | 0.185 inch | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100SP5T2B4M7RE E-Switch | 185 |
| - | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | Vertical | - | 400mA | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-Mom | - | 0.01mOhm | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | 5 | ON-OFF-(ON) | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 12.7mm | 6.86mm | 20.32mm | - | 6.46mm | ROHS3 Compliant | Lead Free | - | ||
![]() 200MSP1T3B1M7QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-On | Circular - 4.95mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 10-48 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.37mm | ROHS3 Compliant | - | - | ||
![]() 1003P3T1B1M2REH E-Switch | 22 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | - | 0.35 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 10.541mm | 0.25 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100SP5T2B4M6RE E-Switch | 5 |
| - | 9 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | Epoxy | - | - | Stainless Steel | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | Right Angle | - | 400mA | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-Mom | - | 100mOhm | - | - | - | 20V | - | Non-Illuminated | 20V | TOGGLE SWITCH | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 6.86mm | - | - | 6.46mm | ROHS3 Compliant | Lead Free | - | ||
![]() 100SP1T7B13M1REH E-Switch | 15 |
| - | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 15/32-32 | - | - | - | - | - | - | 0.448 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | - | - | 13.00mm | ROHS3 Compliant | - | - | ||
![]() 100DP1T3B1M6REH E-Switch | 952 |
| - | 7 Weeks | - | Panel | Panel Mount, Right Angle | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Gold | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 13.97mm | ROHS3 Compliant | Lead Free | - | ||
![]() 200MDP2T1B1M1RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | Solder | - | APPROVAL UL, CSA | 20V | 0.4VA AC/DC | - | - | 3A | Solder Lug | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Mom | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | 10-48 | - | - | - | - | - | ON-(ON) | 0.22 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 8.636mm | 0.11 inch | 9.40mm | ROHS3 Compliant | - | - | ||
![]() 200AWMSP3T2A1M2QE E-Switch | 42 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 200A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 28V | 3A AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 6.10mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100SP1T2B2M7RE E-Switch | 15 |
| - | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2004 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | - | 0.01mOhm | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | - | - | - | - | 5 | - | 0.331 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 20.32mm | 0.125 inch | 5.08mm | ROHS3 Compliant | - | - | ||
![]() 100SP2T2B4VS5QE E-Switch | 15 |
| - | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | - | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 19.05mm | 9.144 mm | Standard Round | SPDT | On-Mom | - | 0.01mOhm | - | 5A | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | 2A | 2A@250VAC | - | 250V | 7 | ON-(ON) | 0.28 inch | - | - | Epoxy Sealed Terminals | - | - | 16.002mm | - | 6.46mm | ROHS3 Compliant | - | - | ||
![]() 100SP3T6B11M51REH E-Switch | 15 |
| - | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | 20V | 0.4VA AC/DC | Vertical | - | - | Wire Wrap | 20V | - | 6.858 mm | Flat Anti-Rotation | SPDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | 3 | - | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 12.7mm | 6.86mm | - | - | 12.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() 100SP1T2B3M1REH E-Switch | 42 |
| - | 10 Weeks | Gold | Panel | Panel Mount | - | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 20V | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | 1400VAC V | Non-Illuminated | - | TOGGLE SWITCH | - | 1/4-40 | - | - | - | - | - | - | 0.28 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 8.89mm | 0.156 inch | 6.86mm | ROHS3 Compliant | - | - | ||
![]() 100AWDP1T1B4VS21QE E-Switch | 42 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | - | 100A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | WITH BRACKET | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 15.748mm | 11.43 mm | Standard Round | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | 1000VRMS V | Non-Illuminated | - | TOGGLE SWITCH | - | Unthreaded | 2A | 2A@250VAC | - | 250V | 10 | - | 0.223 inch | - | - | Epoxy Sealed Terminals | - | - | 11.684mm | 0.185 inch | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100DP3T1B9M1QEH E-Switch | 15 |
| - | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 28V | 5A AC/DC | Vertical | - | 5A | Solder Lug | 120V | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.7mm | 11.4mm | - | - | 10.41mm | ROHS3 Compliant | Lead Free | - |