- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Features | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100SP5T1B3M6REH E-Switch | 15 |
| - | 10 Weeks | Gold | - | Panel Mount, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.7mm | 6.858 mm | Standard Round | SPDT | On-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | 5 | ON-OFF-(ON) | 0.288 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 13.335mm | 0.125 inch | 11.69mm | ROHS3 Compliant | - | - | ||
![]() 100DP1T1B2M7QE E-Switch | 15 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | - | PC Pin | 120V | 11.43mm | 12.7 mm | Standard Round | DPDT | On-On | - | 0.01mOhm | - | 5A | - | 28V | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | 5A | - | - | 120V | 8 | - | 0.331 inch | - | - | Epoxy Sealed Terminals | - | - | 21.082mm | 0.125 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 200MSP1T2B4VS2QE E-Switch | 42 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 100AWSP1T1B4M7RE E-Switch | 30 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2003 | 100A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 12.8016mm | 6.9088 mm | Standard Round | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | 1400VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 5 | - | 0.243 inch | - | 0.4VA@20VDC | Epoxy Sealed Terminals | - | - | 20.955mm | 0.177 inch | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100DP1T6B12M2QE E-Switch | 15 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | - | PC Pin | 120V | - | - | Flat Anti-Rotation | DPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.30mm | ROHS3 Compliant | - | - | ||
![]() 200MSP4T3B4M7RE E-Switch | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 7.37mm | ROHS3 Compliant | - | - | ||
![]() 200MDP3T1B2VS2RE E-Switch | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2003 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | 10.16mm | 9.144 mm | Standard Round | DPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 6 | - | 0.22 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 8.128mm | 0.13 inch | 9.40mm | ROHS3 Compliant | - | - | ||
![]() 200MDP1T2B4M2RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 6 | - | 0.22 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 8.7884mm | 0.13 inch | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 100SP4T1B2M7RE E-Switch | 15 |
| Datasheet | 9 Weeks | - | - | Through Hole, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Tray | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 6.858mm | 12.7 mm | Standard Round | SPDT | Mom-Off-Mom | - | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 5 | (ON)-OFF-(ON) | 0.331 inch | - | - | Epoxy Sealed Terminals | - | - | 20.32mm | 0.125 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 200MDP2T4B3M1QE E-Switch | 42 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Mom | Circular - 4.95mm Dia | 0.02mOhm | 1000000000Ohm | 3A | - | - | 1400VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | - | 10-48 | 1A | 1A@250VAC | - | 250V | - | ON-(ON) | 0.22 inch | - | - | Epoxy Sealed Terminals | - | - | 8.636mm | 0.13 inch | 12.70mm | ROHS3 Compliant | - | - | ||
![]() 200MSP2T2B2M6RE E-Switch | 15 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 200AWMSP1T1A1M7RE E-Switch | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 50,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 200A | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.16mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100SP3T1B4VS3QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 15.75mm | 8.13 mm | Standard Round | SPDT | On-Off-On | - | - | - | 5A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | Unthreaded | 5A | 5A@120VAC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 16mm | - | 12.19mm | ROHS3 Compliant | - | - | ||
![]() 200AWMSP3T1A1M2RE E-Switch | 1652 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | Gold | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Bulk | 2006 | 200A | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | BREAK-BEFORE-MAKE | - | 3 | - | 0.177 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 8.89mm | 0.13 inch | 10.16mm | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 100AWSP3T1B4M2RE E-Switch | 88 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | Gold | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2005 | 100A | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | - | 6.604 mm | Standard Round | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | 3 | - | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 12.8mm | 6.91mm | 10.541mm | - | 12.70mm | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ST262D00 E-Switch | 36 | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | - | ST2, LAMB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Screw Terminal | 125V | - | - | Standard Round | DPST | On-Off | Circular - 12.00mm Dia | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | 20A | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ROHS3 Compliant | - | - | ||
![]() 200MSP3T2B1M7QEH E-Switch | 15 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 10-48 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 200MDP1T2B1M1QEH E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | - | - | Standard Round | DPDT | On-On | Circular - 4.95mm Dia | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | Non-Illuminated | 10-48 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 200MSP1T1B1M1RE E-Switch | 42 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 200 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | Solder Lug | 20V | - | - | Standard Round | SPDT | On-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 10-48 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.40mm | ROHS3 Compliant | - | - | ||
![]() 200MSP3T2B1M7QE E-Switch | 15 |
| Datasheet | 9 Weeks | Silver | - | Panel Mount, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | - | 10-48 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - |