- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Bushing Type | Features | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100AWDP1T1B4M6QE E-Switch | 1332 |
| - | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | - | 100A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 12.7mm | 11.5062 mm | Standard Round | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | 2A | 2A@250VAC | - | 250V | 8 | - | 0.253 inch | - | - | - | Epoxy Sealed Terminals | - | - | 16.51mm | 0.125 inch | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 200MSP3T2B4M2QE E-Switch | 42 |
| Datasheet | 9 Weeks | Silver | PC Mount | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 3A AC/DC | Straight | - | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | 250V | - | - | Non-Illuminated | 28V | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 1004P3T1B1M2RE E-Switch | 29 |
| - | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2004 | 100 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 21.59mm | 12.7 mm | Standard Round | 4PDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | 0.35 inch | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | 10.541mm | - | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100DP1K2B25M1QEH E-Switch | 203 |
| - | 10 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 12.7mm | 11.43 mm | Locking Lever | DPDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | - | 1/4-40 | 5A | 5A@120VAC | - | - | - | - | 0.315 inch | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 14.73mm | ROHS3 Compliant | - | - | ||
![]() 100AWDP1T1B4M6RE E-Switch | 30 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | - | - | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2002 | 100A | - | Active | 1 (Unlimited) | PC Pin | - | GOLD/NICKEL | - | - | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 12.7mm | 11.5062 mm | Standard Round | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 8 | - | 0.253 inch | 0.4VA@20VAC | - | - | Epoxy Sealed Terminals | - | - | 16.51mm | 0.125 inch | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ST242D00 E-Switch | 889 | - | Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2012 | ST2, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | DPST | On-Off | Circular - 12.00mm Dia | - | - | - | - | - | - | DPDT, DPST | Non-Illuminated | - | TOGGLE SWITCH | 20A | Illuminated, Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | ROHS3 Compliant | - | - | ||
![]() 100SP4T1B1M3QEH E-Switch | 42 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | 12.7mm | 6.858 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | - | (ON)-OFF-(ON) | 0.35 inch | - | - | - | Epoxy Sealed Terminals | - | - | 8.89mm | 0.25 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100SP5T3B3M1REH E-Switch | 42 |
| Datasheet | 10 Weeks | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Tray | 2008 | 100 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 0.4VA AC/DC | - | - | - | Solder Lug | 20V | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 15.75mm | ROHS3 Compliant | - | - | ||
![]() 200MSP6T4B5M1QE E-Switch | 13 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | - | 200 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | Solder Lug | 120V | - | - | Standard Round | SPST | On-Off | Circular - 6.35mm Dia | - | - | - | - | - | - | SPDT, SPST | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 200MDP1T4B7M6QEH E-Switch | 30 |
| Datasheet | 10 Weeks | Silver | - | Panel Mount, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 8.128mm | 9.144 mm | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | 0.02mOhm | 1000000000Ohm | 3A | 28V | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 1A | 1A@250VAC | - | 250V | 8 | - | 0.26 inch | - | - | 1/4-48 | Epoxy Sealed Terminals | - | - | 12.1412mm | 0.13 inch | 11.68mm | ROHS3 Compliant | - | - | ||
![]() 200MSP2T1B6M7RE E-Switch | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2004 | 200 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-Mom | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 4 | ON-(ON) | 0.31 inch | - | 0.4VA@28VDC | - | Epoxy Sealed Terminals | - | - | 14.2748mm | 0.13 inch | 9.40mm | ROHS3 Compliant | - | - | ||
![]() 200AWMDP3T1A1M2RE E-Switch | 22 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Bulk | 2006 | 200A | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | - | 8.128 mm | Standard Round | DPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | 6 | - | - | - | 0.4VA@20VDC | - | Epoxy Sealed Terminals | 8.13mm | 9.14mm | 8.89mm | - | 10.16mm | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 200MSP1T2B2M2QE E-Switch | 42 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - | ||
![]() ST24Z02D00 E-Switch | 21 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2011 | ST2, LAMB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -20°C | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.00mm Dia | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | Terminal Bridging Option | - | - | - | - | 17.50mm | ROHS3 Compliant | - | - | ||
![]() 100DP1T7B13M2QEH E-Switch | 15 |
| Datasheet | 10 Weeks | - | Through Hole | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Silver | 40,000 Cycles | - | -30°C~85°C | Bulk | 2007 | 100 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | - | - | Standard Round | DPDT | On-On | Circular - 11.91mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 13.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() 200MSP5T2B1M6REH E-Switch | 42 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 200 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | 3A | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 4.95mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 10-48 | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.33mm | ROHS3 Compliant | - | - | ||
![]() 100AWSP2T1B4M2QE E-Switch | 42 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2008 | 100A | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 12.8016mm | 6.9088 mm | Standard Round | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | 2A | 2A@250VAC | MAKE-BEFORE-BREAK | 250V | 3 | ON-(ON) | 0.24 inch | - | - | - | Epoxy Sealed Terminals | - | - | 10.414mm | 0.189 inch | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100AWSP1T1B4M6QE E-Switch | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2012 | 100A | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.70mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1003P1T1B1M51RE E-Switch | 22 |
| Datasheet | 9 Weeks | - | Wire | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 0.4VA AC/DC | - | - | - | Wire Wrap | 20V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | 0.01mOhm | - | - | - | - | 1400VAC V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | 9 | - | 0.35 inch | - | - | - | Epoxy Sealed Terminals | - | - | 10.541mm | 0.736 inch | 10.41mm | ROHS3 Compliant | - | - | ||
![]() 100DP3T6B12M7RE E-Switch | 42 |
| - | 9 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 100 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Flat Anti-Rotation | DPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.30mm | ROHS3 Compliant | - | - |