- Switch Function
- Series
- Mounting Type
- Termination Style
- Actuator Length
- Actuator Material
- Actuator Type
- Bushing Thread
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
E-Switch Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Contact (AC) Max Power Rating R Load | Bushing Type | Features | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1003P1T1B5M1QE E-Switch | 22 |
| Datasheet | 9 Weeks | - | - | Panel Mount | NO | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 28V | 5A AC/DC | - | - | - | Solder Lug | 120V | 16.51mm | 12.7 mm | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | - | - | 5A | - | 28V | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | - | - | 0.336 inch | - | - | Epoxy Sealed Terminals | - | - | 10.6934mm | 0.095 inch | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() 200MSP1T2B1M1QEH E-Switch | 42 |
| Datasheet | 7 Weeks | Silver | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 200 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 3A AC/DC | Straight | - | 3A | Solder Lug | 120V | 8.128mm | 5.08 mm | Standard Round | SPDT | On-On | Circular - 4.95mm Dia | 0.01mOhm | 1000000000Ohm | 3A | - | - | 250V | 1000VRMS V | - | Non-Illuminated | 28V | TOGGLE SWITCH | - | - | 10-48 | 1A | 1A@250VAC | 3A@28VDC | - | - | - | 0.22 inch | - | - | Epoxy Sealed Terminals | - | - | 8.636mm | 0.11 inch | 5.33mm | - | ROHS3 Compliant | - | - | ||
![]() 100SP1T8B13M7QEH E-Switch | In Stock | - | Datasheet | - | Silver | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2012 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 6.858mm | 12.7 mm | Standard Round | SPDT | On-On | Circular - 11.91mm Dia | 0.01mOhm | - | 5A | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | 2A | 2A@250VAC | - | 250V | 5 | - | 0.448 inch | - | - | Epoxy Sealed Terminals | - | - | - | 0.125 inch | 18.00mm | - | ROHS3 Compliant | - | - | ||
![]() 1004P3T1B1M1QE E-Switch | 267 | - | - | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | Solder Lug | 120V | 21.59mm | 12.7 mm | Standard Round | 4PDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | - | - | 0.35 inch | - | - | Epoxy Sealed Terminals | - | - | 10.541mm | - | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() ST145D00 E-Switch | 1552 |
| Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2012 | ST1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.00mm Dia | - | - | - | - | - | - | - | DPDT, SPDT | Non-Illuminated | - | TOGGLE SWITCH | 20A | Illuminated, Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.50mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 200USP1T1A1M7RE E-Switch | 1585 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | GOLD | COPPER ALLOY | - | COPPER ALLOY | GOLD | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2010 | 200U | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 400mW | 20V | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | - | PC Pin | 20V | 5.334mm | 7.0104 mm | Standard Round | SPDT | On-On | - | 0.1mOhm | 500000000Ohm | - | - | - | - | 700VAC V | SPDT, SPST | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | 5 | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.8712mm | - | 3.80mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100DP6T4B8M61QEH E-Switch | 13 |
| - | 10 Weeks | Silver | - | Panel Mount, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 12.7mm | 11.43 mm | Standard Round | SP3T | On-On-On | Circular - 6.50mm Dia | 0.01mOhm | - | 5A | EPOXY | 28V | - | - | DPDT | Non-Illuminated | - | TOGGLE SWITCH | - | - | M6 x 0.75 | 2A | 2A@250VAC | - | 250V | 8 | - | 0.331 inch | - | M6P0.75 | Jumper needed to achieve triple throw | - | - | 16.5608mm | 0.125 inch | 16.26mm | - | ROHS3 Compliant | - | - | ||
![]() 100AWSP1T2B4VS2RE E-Switch | 196 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | COPPER ALLOY | - | - | Gold | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2001 | 100A | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | - | 8.128 mm | Standard Round | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 7 | - | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 12.8mm | 6.91mm | 11.684mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 100AWSP1T2B4M7RE E-Switch | 164 |
| Datasheet | 9 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Copper, Gold | 30,000 Cycles | - | -30°C~85°C | Bulk | 2002 | 100A | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | 20V | 0.4VA AC/DC | Vertical | IP67 - Dust Tight, Waterproof | 400mA | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | - | 10mOhm | - | - | - | - | 20V | - | - | Non-Illuminated | 20V | - | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.8mm | 6.91mm | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 100SP3T2B4VS2QE E-Switch | 270 | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2006 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | Vertical | - | 5A | PC Pin | 120V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 5A | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | 12.7mm | 8.13mm | - | - | 6.46mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100AWSP1T2B4M7QE E-Switch | In Stock | - | - | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 30,000 Cycles | POLYBUTYLENE TEREPHTHALATE | -30°C~85°C | Bulk | 2014 | 100A | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | 5A | PC Pin | 120V | 12.8016mm | 6.858 mm | Standard Round | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 5A | - | - | - | 1400VAC V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | 2A | 2A@250VAC | - | 250V | 5 | - | 0.235 inch | - | - | Epoxy Sealed Terminals | - | - | 20.955mm | 0.125 inch | 7.62mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 100DP1T2B4M6RE E-Switch | 156 |
| - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | STAINLESS STEEL | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2003 | 100 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | Right Angle | - | 400mA | PC Pin | 20V | - | 11.43 mm | Standard Round | DPDT | On-On | - | 0.01mOhm | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | 6 | - | - | 0.4VA@20VAC | - | Epoxy Sealed Terminals | 12.7mm | 11.4mm | 16.51mm | - | 6.46mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ST24JD00 E-Switch | 15 |
| Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | 2011 | ST2, LAMB | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 20A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 12.00mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | - | ||
![]() 1004P3T1B1M7QE E-Switch | 23 |
| Datasheet | 9 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | STAINLESS STEEL | Brass, Chrome Plated | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2008 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 21.59mm | 12.7 mm | Standard Round | 4PDT | On-Off-On | Circular - 6.35mm Dia | 0.01mOhm | - | 5A | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 2A | 2A@250VAC | - | 250V | 14 | - | 0.331 inch | - | - | Epoxy Sealed Terminals | - | - | 21.971mm | - | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() 1003P1T1B5M7REH E-Switch | 22 |
| Datasheet | 10 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | - | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 12.7mm | - | Standard Round | 3PDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | 11 | - | 0.296 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 22.479mm | 0.142 inch | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() 200BWMSP4T1A1SM6RE E-Switch | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | Brass, Chrome Plated | - | - | - | - | - | Gold | 50,000 Cycles | GLASS FILLED NYLON | -30°C~85°C | Tape & Reel (TR) | 2003 | 200B | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 0.4VA AC/DC | - | IP67 - Dust Tight, Waterproof | 3A | Gull Wing | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | 0.02mOhm | 1000000000Ohm | - | - | - | - | 1000VRMS V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 5 | (ON)-OFF-(ON) | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.16mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 100SP2T1B1VS2QEH E-Switch | 42 |
| Datasheet | 10 Weeks | Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | - | 100 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 8536.50.90.40 | - | 28V | 5A AC/DC | - | - | 5A | PC Pin | 120V | 15.75mm | 8.13 mm | Standard Round | SPDT | On-Mom | Circular - 6.35mm Dia | - | - | 5A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | 5A | 5A@120VAC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 11.68mm | - | 10.41mm | - | ROHS3 Compliant | - | - | ||
![]() 100DP4T6B11VS5REH E-Switch | 22 |
| Datasheet | 10 Weeks | Gold | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | 2005 | 100 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Flat Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 12.30mm | - | ROHS3 Compliant | - | - | ||
![]() ST145D10 E-Switch | 15 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 6,000 Cycles | - | -20°C~85°C | Bulk | - | ST1, LAMB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.00mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.00mm | - | ROHS3 Compliant | - | - | ||
![]() 200MDP3T1B4M7QE E-Switch | 22 |
| Datasheet | 9 Weeks | Silver | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | 2008 | 200 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 28V | 3A AC/DC | - | - | 3A | PC Pin | 120V | 9.144mm | 8.128 mm | Standard Round | DPDT | On-Off-On | - | 0.02mOhm | 1000000000Ohm | 3A | - | - | - | 1400VAC V | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | 1A | 1A@250VAC | - | 250V | 7 | - | 0.22 inch | 0.4VA@20VAC | - | Epoxy Sealed Terminals | - | - | 14.2748mm | 0.13 inch | 9.40mm | - | ROHS3 Compliant | - | - |